- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78134 SL199 Alpha Wire | 43 |
| Datasheet | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | 4 | 22 AWG | 300V | WIRE AND CABLE | Slate | 19/34 | 0.149 (3.78mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78143 SL199 Alpha Wire | 50 |
| Datasheet | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | 3 | 20 AWG | 300V | WIRE AND CABLE | Slate | 19/32 | 0.154 (3.91mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78186 SL199 Alpha Wire | 43 |
| Datasheet | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 19/34 | 0.265 (6.73mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78156 SL199 Alpha Wire | 50 | - | Datasheet | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | Slate | 19/40 | 0.186 (4.72mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78183 SL199 Alpha Wire | 43 |
| Datasheet | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 19/34 | 0.201 (5.11mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78132 SL199 Alpha Wire | 43 |
| Datasheet | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | 2 | 22 AWG | 300V | WIRE AND CABLE | Slate | 19/34 | 0.130 (3.30mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() V16001 BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Multi-Conductor | - | Spool | 2009 | V | Active | 1 (Unlimited) | 3 | 1 AWG | 1kV | - | Black | 133/22 | 1.197 (30.40mm) | Polyethylene (PE) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0850 2.159mm | ROHS3 Compliant | - | ||
![]() V16010 BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | Spool | 2006 | V | Active | 1 (Unlimited) | 4 | 10 AWG | 1kV | - | Black | 105/30 | 0.746 (18.95mm) | Polyethylene (PE) | Foil, Braid | 100%, 85% | Drain Wire | 1000.0' 304.8m | 0.0850 2.159mm | ROHS3 Compliant | - | ||
![]() 5586C BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -30°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | 37 | 22 AWG | 300V | WIRE AND CABLE | Black | 7/28 | 0.484 (12.29mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2343 | ||
![]() 85004CY BK199 Alpha Wire | 11 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 4 | 20 AWG | 600V | - | Black | 63/38 | 0.375 (9.53mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85107 BK199 Alpha Wire | 27 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 7 | 10 AWG | 600V | - | Black | 658/38 | 0.816 (20.73mm) | Poly-Vinyl Chloride (PVC) | - | - | Oil Resistant | 100.0' 30.5m | 0.1000 2.540mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85025 BK199 Alpha Wire | 27 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 25 | 18 AWG | 600V | - | Black | 105/38 | 0.691 (17.55mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 65834 SL199 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 34 | 18 AWG | 600V | - | Slate | 16/30 | 0.769 (19.53mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0600 1.524mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 85504CY BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 4 | 4 AWG | 600V | - | Black | 665/32 | 1.227 (31.17mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 100.0' 30.5m | 0.0850 2.159mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85618 BK199 Alpha Wire | 27 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 18 | 16 AWG | 600V | - | Black | 105/38 | 0.674 (17.12mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85207CY BK199 Alpha Wire | 27 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 7 | 12 AWG | 600V | - | Black | 413/38 | 0.836 (21.23mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | Oil Resistant | 100.0' 30.5m | 0.1000 2.540mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 86218 SL199 Alpha Wire | 27 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 18 | 24 AWG | 300V | - | Slate | 10/34 | 0.307 (7.80mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 85812 BK199 Alpha Wire | 27 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 12 | 18 AWG | 600V | - | Black | 105/38 | 0.520 (13.21mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 100.0' 30.5m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 86225 SL199 Alpha Wire | 27 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 25 | 24 AWG | 300V | - | Slate | 10/34 | 0.376 (9.55mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 85825CY BK199 Alpha Wire | 27 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 25 | 18 AWG | 600V | - | Black | 105/38 | 0.908 (23.06mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 1000.0' 304.8m | 0.0800 2.032mm | ROHS3 Compliant | UL Style 2587 |