- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55192 NA199 Alpha Wire | 900 |
| Datasheet | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Aluminum | Multi-Conductor | -80°C~200°C | Spool | Xtra-Guard® 5 | Active | 1 (Unlimited) | 2 | 22 AWG | 300V | - | Natural | 7/28 | - | 0.166 (4.22mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0270 0.686mm | ROHS3 Compliant | UL Style 20229 | ||
![]() 55291 BK199 Alpha Wire | 632 |
| Datasheet | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Aluminum | Multi-Conductor | -80°C~200°C | Spool | Xtra-Guard® 5 | Active | 1 (Unlimited) | 2 (1 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | Black | 7/28 | - | 0.204 (5.18mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | - | 1000.0' 304.8m | 0.0270 0.686mm | ROHS3 Compliant | - | ||
![]() 55273 NA199 Alpha Wire | 612 |
| Datasheet | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Aluminum | Multi-Pair | -80°C~200°C | Spool | Xtra-Guard® 5 | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Natural | 7/32 | - | 0.244 (6.20mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | - | 1000.0' 304.8m | 0.0270 0.686mm | ROHS3 Compliant | - | ||
![]() 55196 NA199 Alpha Wire | 817 |
| Datasheet | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Aluminum | Multi-Conductor | -80°C~200°C | Spool | Xtra-Guard® 5 | Active | 1 (Unlimited) | 6 | 22 AWG | 300V | - | Natural | 7/28 | - | 0.217 (5.51mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | - | 1000.0' 304.8m | 0.0270 0.686mm | ROHS3 Compliant | - | ||
![]() 55371 NA199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Aluminum | Multi-Conductor | -80°C~200°C | Spool | Xtra-Guard® 5 | Active | 1 (Unlimited) | 2 (1 Pair Twisted) | 18 AWG | 300V | WIRE AND CABLE | Natural | 7/28 | - | 0.202 (5.13mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0270 0.686mm | ROHS3 Compliant | UL Style 20229 | ||
![]() 55372 NA199 Alpha Wire | 45 |
| Datasheet | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Aluminum | Multi-Pair | -80°C~200°C | Spool | Xtra-Guard® 5 | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 18 AWG | 300V | WIRE AND CABLE | Natural | 7/28 | - | 0.289 (7.34mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0270 0.686mm | ROHS3 Compliant | UL Style 20229 | ||
![]() 55382 NA199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Aluminum | Multi-Conductor | -80°C~200°C | Spool | Xtra-Guard® 5 | Active | 1 (Unlimited) | 2 | 18 AWG | 300V | WIRE AND CABLE | Natural | 7/28 | - | 0.202 (5.13mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0270 0.686mm | ROHS3 Compliant | UL Style 20229 | ||
![]() 55456 NA199 Alpha Wire | 1062 |
| Datasheet | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Aluminum | Multi-Pair | -80°C~200°C | Spool | Xtra-Guard® 5 | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 20 AWG | 300V | - | Natural | 7/28 | - | 0.353 (8.97mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0270 0.686mm | ROHS3 Compliant | UL Style 20229 | ||
![]() 55462 NA199 Alpha Wire | 36 |
| Datasheet | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Aluminum | Multi-Conductor | -80°C~200°C | Spool | Xtra-Guard® 5 | Active | 1 (Unlimited) | 2 | 20 AWG | 300V | WIRE AND CABLE | Natural | 7/28 | - | 0.182 (4.62mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0270 0.686mm | ROHS3 Compliant | UL Style 20229 | ||
![]() 55451 NA199 Alpha Wire | 45 |
| Datasheet | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Aluminum | Multi-Conductor | -80°C~200°C | Spool | Xtra-Guard® 5 | Active | 1 (Unlimited) | 2 (1 Pair Twisted) | 20 AWG | 300V | - | Natural | 7/28 | - | 0.182 (4.62mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0270 0.686mm | ROHS3 Compliant | UL Style 20229 | ||
![]() 5564C BK199 Alpha Wire | 45 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -30°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 19 | 20 AWG | 300V | WIRE AND CABLE | Black | 7/28 | - | 0.424 (10.77mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2343 | ||
![]() 55491 BK199 Alpha Wire | 45 |
| Datasheet | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Aluminum | Multi-Conductor | -80°C~200°C | Spool | Xtra-Guard® 5 | Active | 1 (Unlimited) | 2 (1 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Black | 7/32 | - | 0.154 (3.91mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0270 0.686mm | ROHS3 Compliant | UL Style 20229 | ||
![]() 25073/1 OR199 Alpha Wire | 6 |
| Datasheet | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -30°C~90°C | Spool | Xtra-Guard® 2 | Active | 1 (Unlimited) | 3 | 16 AWG | 300V | WIRE AND CABLE | Orange | 19/0.0117 | - | 0.264 (6.71mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 5003C SL199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 3 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.176 (4.47mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5010C SL199 Alpha Wire | 45 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 10 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.268 (6.81mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 5020C SL199 Alpha Wire | 45 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 10 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.244 (6.20mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5012C YL199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 2 | 24 AWG | 300V | - | Yellow | 7/30 | Communication, Control | 0.156 (3.96mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5060/20C SL199 Alpha Wire | 45 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 20 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.437 (11.10mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5060/30C SL199 Alpha Wire | 45 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 30 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.517 (13.13mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5070/20C SL199 Alpha Wire | 45 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 20 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.484 (12.29mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 |