- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77254 SL199 Alpha Wire | 14 |
| - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum; Copper, Tinned | Multi-Conductor | -50°C~105°C | Spool | - | EcoCable® | Active | 1 (Unlimited) | 4 | 28 AWG | 600V | - | Slate | 7/36 | 0.181 (4.60mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 21915 | ||
![]() 77255 SL199 Alpha Wire | 14 |
| - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum; Copper, Tinned | Multi-Conductor | -50°C~105°C | Spool | - | EcoCable® | Active | 1 (Unlimited) | 6 | 28 AWG | 600V | - | Slate | 7/36 | 0.202 (5.13mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 21915 | ||
![]() 77252 SL199 Alpha Wire | In Stock | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum; Copper, Tinned | Multi-Conductor | -50°C~105°C | Spool | - | EcoCable® | Active | 1 (Unlimited) | 2 | 28 AWG | 600V | - | Slate | 7/36 | 0.166 (4.22mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 21915 | ||
![]() 79102 SL199 Alpha Wire | 14 |
| - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Copper, Tinned | Multi-Conductor | -40°C~105°C | Spool | - | EcoFlex® | Active | 1 (Unlimited) | 3 | 20 AWG | 600V | - | Slate | 10/30 | 0.219 (5.56mm) | Polyphenylene Ether, Modified (mPPE) | Braid | 85% | Biological Compatibility | - | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79111 SL199 Alpha Wire | 14 |
| - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Copper, Tinned | Multi-Conductor | -40°C~105°C | Spool | - | EcoFlex® | Active | 1 (Unlimited) | 4 | 18 AWG | 600V | - | Slate | 16/30 | 0.264 (6.71mm) | Polyphenylene Ether, Modified (mPPE) | Braid | 85% | Biological Compatibility | - | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79104 SL199 Alpha Wire | 44 |
| - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Copper, Tinned | Multi-Conductor | -40°C~105°C | Spool | - | EcoFlex® | Active | 1 (Unlimited) | 5 | 20 AWG | 600V | - | Slate | 10/30 | 0.250 (6.35mm) | Polyphenylene Ether, Modified (mPPE) | Braid | 85% | Biological Compatibility | - | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79117 SL199 Alpha Wire | In Stock | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Copper, Tinned | Multi-Conductor | -40°C~105°C | Spool | - | EcoFlex® | Active | 1 (Unlimited) | 3 | 16 AWG | 600V | - | Slate | 26/30 | 0.275 (6.99mm) | Polyphenylene Ether, Modified (mPPE) | Braid | 85% | Biological Compatibility | - | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79205 SL199 Alpha Wire | 14 |
| - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~105°C | Spool | - | EcoFlex® | Active | 1 (Unlimited) | 7 | 20 AWG | 600V | - | Slate | 10/30 | 0.272 (6.91mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility | - | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79223 SL199 Alpha Wire | 14 |
| - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~105°C | Spool | - | EcoFlex® | Active | 1 (Unlimited) | 9 | 16 AWG | 600V | - | Slate | 26/30 | 0.432 (10.97mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility | - | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 86403CY SL199 Alpha Wire | In Stock | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 28 AWG | 300V | - | Slate | 7/36 | 0.240 (6.10mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Biological Compatibility, Drain Wire | - | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() M2444 SL199 Alpha Wire | 27 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | 9 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | 0.250 (6.35mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 86505CY SL199 Alpha Wire | 44 |
| - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 10 (5 Pair Twisted) | 26 AWG | 300V | - | Slate | 7/34 | 0.292 (7.42mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Biological Compatibility, Drain Wire | - | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 86503CY SL199 Alpha Wire | In Stock | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 26 AWG | 300V | - | Slate | 7/34 | 0.254 (6.45mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Biological Compatibility, Drain Wire | - | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 77229 SL005 Alpha Wire | 14 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum; Copper, Tinned | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | 15 | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/0.0117 | 0.461 (11.71mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77140 SL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | 15 | 14 AWG | 600V | WIRE AND CABLE | Slate | 41/30 | 0.515 (13.08mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 86225 SL002 Alpha Wire | 12 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2010 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 25 | 24 AWG | 300V | WIRE AND CABLE | Slate | 10/34 | 0.376 (9.55mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 500.0' 152.4m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 78194 SL199 Alpha Wire | 35 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | Slate | 19/32 | 0.252 (6.40mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78224 SL199 Alpha Wire | 35 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 19/36 | 0.215 (5.46mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78244 SL199 Alpha Wire | 35 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | Slate | 19/32 | 0.279 (7.09mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78223 SL199 Alpha Wire | 35 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 26 AWG | 300V | WIRE AND CABLE | Slate | 19/38 | 0.177 (4.50mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 |