- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5060/50C SL002 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 50 | 20 AWG | 300V | - | Slate | 7/28 | Communication, Control | 0.684 (17.37mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5129/27C SL001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 54 (27 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.649 (16.49mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5539/19 SL002 Alpha Wire | 8 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -30°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 19 | 16 AWG | 600V | - | Slate | 19/0.0117 | - | 0.820 (20.83mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | 500.0' 152.4m | 0.0830 2.108mm | ROHS3 Compliant | UL Style 2501 | ||
![]() 78204 SL199 Alpha Wire | 35 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | - | 8 (4 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | Slate | 19/40 | - | 0.177 (4.50mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78214 SL199 Alpha Wire | 18 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | - | 8 (4 Pair Twisted) | 26 AWG | 300V | WIRE AND CABLE | Slate | 19/38 | - | 0.194 (4.93mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78233 SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | - | 6 (3 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 19/36 | - | 0.196 (4.98mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78331 SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | - | 15 | 24 AWG | 300V | WIRE AND CABLE | Slate | 19/36 | - | 0.244 (6.20mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78363 SL199 Alpha Wire | 35 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Pair | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | - | 6 (3 Pair Twisted) | 26 AWG | 300V | - | Slate | 19/38 | - | 0.185 (4.70mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78353 SL199 Alpha Wire | 35 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Pair | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | - | 6 (3 Pair Twisted) | 28 AWG | 300V | - | Slate | 19/40 | - | 0.171 (4.34mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78364 SL199 Alpha Wire | 18 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Pair | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | - | 8 (4 Pair Twisted) | 26 AWG | 300V | - | Slate | 19/38 | - | 0.200 (5.08mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78396 SL199 Alpha Wire | 18 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Pair | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | - | 12 (6 Pair Twisted) | 20 AWG | 300V | - | Slate | 19/32 | - | 0.332 (8.43mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78394 SL199 Alpha Wire | 35 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Pair | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | - | 8 (4 Pair Twisted) | 20 AWG | 300V | - | Slate | 19/32 | - | 0.279 (7.09mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78386 SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Pair | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | - | 12 (6 Pair Twisted) | 22 AWG | 300V | - | Slate | 19/34 | - | 0.292 (7.42mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 25483 YL199 Alpha Wire | 25 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Pair | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | 6 (3 Pair Twisted) | 22 AWG | 300V | - | Yellow | 7/30 | - | 0.249 (6.32mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25493 BL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Pair | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 6 (3 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Blue | 7/32 | - | 0.228 (5.79mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25481 SL199 Alpha Wire | 25 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 2 (1 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | - | 0.172 (4.37mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 55486 BK199 Alpha Wire | 1009 |
| Datasheet | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Aluminum | Multi-Pair | -80°C~200°C | Spool | - | Xtra-Guard® 5 | Active | 1 (Unlimited) | - | 12 (6 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Natural | 7/28 | - | 0.313 (7.95mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0270 0.686mm | ROHS3 Compliant | UL Style 20229 | ||
![]() 55483 NA199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Aluminum | Multi-Pair | -80°C~200°C | Spool | - | Xtra-Guard® 5 | Active | 1 (Unlimited) | - | 6 (3 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Natural | 7/28 | - | 0.243 (6.17mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | - | 1000.0' 304.8m | 0.0270 0.686mm | ROHS3 Compliant | - | ||
![]() 55452 NA199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Aluminum | Multi-Pair | -80°C~200°C | Spool | - | Xtra-Guard® 5 | Active | 1 (Unlimited) | - | 4 (2 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | Natural | 7/28 | - | 0.256 (6.50mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0270 0.686mm | ROHS3 Compliant | UL Style 20229 | ||
![]() 55271 NA199 Alpha Wire | 6 |
| Datasheet | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Aluminum; Copper, Tinned | Multi-Conductor | -80°C~200°C | Spool | - | Xtra-Guard® 5 | Active | 1 (Unlimited) | - | 2 (1 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Natural | 7/32 | - | 0.176 (4.47mm) | Fluorinated Ethylene-Propylene (FEP) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0270 0.686mm | ROHS3 Compliant | UL Style 20229 |