- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25484 YL199 Alpha Wire | 45 |
| Datasheet | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Pair | -30°C~90°C | Spool | Xtra-Guard® 2 | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 22 AWG | 300V | - | Yellow | 7/30 | - | 0.271 (6.88mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 5008C SL199 Alpha Wire | 45 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 8 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.235 (5.97mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5012C SL199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 2 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.156 (3.96mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5004C SL199 Alpha Wire | 45 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 4 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.189 (4.80mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5026C SL199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.316 (8.03mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5033C SL199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.348 (8.84mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5073/1C SL199 Alpha Wire | 36 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 3 | 16 AWG | 300V | WIRE AND CABLE | Slate | 19/0.0117 | Communication, Control | 0.264 (6.71mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5076C SL199 Alpha Wire | 45 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 6 | 16 AWG | 300V | WIRE AND CABLE | Slate | 19/0.0117 | Communication, Control | 0.343 (8.71mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5100/25C SL199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 25 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.336 (8.53mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5100/60C SL199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 60 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.468 (11.89mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5160/20C SL199 Alpha Wire | 6 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 20 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.465 (11.81mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5160/15C SL199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 15 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.419 (10.64mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5173/1C SL199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 3 | 16 AWG | 300V | WIRE AND CABLE | Slate | 19/0.0117 | Communication, Control | 0.292 (7.42mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5199/25C SL199 Alpha Wire | 45 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 25 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.372 (9.45mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5201C SL199 Alpha Wire | 45 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 7 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.263 (6.68mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5192C SL199 Alpha Wire | 6 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 2 | 22 AWG | 300V | - | Slate | 7/30 | Communication, Control | 0.172 (4.37mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5199/30C SL199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 30 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.393 (9.98mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5199/40C SL199 Alpha Wire | 6 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 40 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.438 (11.13mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5199/15C SL199 Alpha Wire | 45 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 15 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.303 (7.70mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5274C SL199 Alpha Wire | 36 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.271 (6.88mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Rip Cord | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 |