- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Number of Conductors | Wire Gauge | Note | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5362C SL199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 2 | 16 AWG | - | 300V | WIRE AND CABLE | Slate | 19/0.0117 | Communication, Control | 0.254 (6.45mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5468C SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -30°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 8 | 20 AWG | - | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.306 (7.77mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5202C SL199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 12 | 24 AWG | - | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.313 (7.95mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | - | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5463C SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -30°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 3 | 20 AWG | - | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.223 (5.66mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 65305 SL002 Alpha Wire | In Stock | - | Datasheet | 14 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 5 | 2 AWG | - | 600V | WIRE AND CABLE | Slate | 266/26 | - | 1.428 (36.27mm) | Poly-Vinyl Chloride (PVC) | - | - | Oil Resistant | 500.0' 152.4m | 0.1350 3.429mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 65002 SL001 Alpha Wire | 5045 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 2 | 20 AWG | - | 600V | - | Slate | 10/30 | - | 0.238 (6.05mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 6322 SL002 Alpha Wire | 9 |
| Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 16 (8 Pair Twisted) | 24 AWG | - | 300V | - | Slate | 7/32 | - | 0.499 (12.67mm) | Foam Polypropylene (FPP) | Foil, Braid | 100%, 65% | Drain Wire | 500.0' 152.4m | 0.0480 1.219mm | ROHS3 Compliant | UL Style 2493 | ||
![]() 77235 SL005 Alpha Wire | 9 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum; Copper, Tinned | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | - | 9 | 14 AWG | - | 600V | WIRE AND CABLE | Slate | 41/30 | - | 0.447 (11.35mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 25060/20 SL199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 20 | 20 AWG | - | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.437 (11.10mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 78131 SL199 Alpha Wire | In Stock | - | Datasheet | 12 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | - | 15 | 24 AWG | Continuous Strip on Custom Spool | 300V | WIRE AND CABLE | Slate | 19/36 | - | 0.217 (5.51mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 3000' 914.4m +/- 10% Cuttable | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78172 SL199 Alpha Wire | In Stock | - | Datasheet | 12 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | - | 4 (2 Pair Twisted) | 24 AWG | Continuous Strip on Custom Spool | 300V | WIRE AND CABLE | Slate | 19/36 | - | 0.166 (4.22mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 5000' 1524.0m +/-10% Cuttable | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78163 SL199 Alpha Wire | In Stock | - | Datasheet | 12 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | - | 6 (3 Pair Twisted) | 26 AWG | Continuous Strip on Custom Spool | 300V | WIRE AND CABLE | Slate | 19/38 | - | 0.158 (4.01mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 5000' 1524.0m +/-10% Cuttable | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78332 SL199 Alpha Wire | In Stock | - | Datasheet | 12 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | - | 2 | 22 AWG | Continuous Strip on Custom Spool | 300V | WIRE AND CABLE | Slate | 19/34 | - | 0.157 (3.99mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility, Drain Wire, Rip Cord | 5000' 1524.0m +/-10% Cuttable | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 65812CY SL199 Alpha Wire | 40 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 12 | 18 AWG | - | 600V | - | Slate | 16/30 | - | 0.568 (14.43mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | Biological Compatibility | 100.0' 30.5m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 85005 BK199 Alpha Wire | 27 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 5 | 18 AWG | - | 600V | - | Black | 105/38 | - | 0.323 (8.20mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85003CY BK199 Alpha Wire | 27 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 3 | 20 AWG | - | 600V | - | Black | 63/38 | - | 0.350 (8.89mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85005CY BK199 Alpha Wire | 27 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 5 | 20 AWG | - | 600V | - | Black | 63/38 | - | 0.411 (10.44mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85204 BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 4 | 12 AWG | - | 600V | - | Black | 413/38 | - | 0.527 (13.39mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 100.0' 30.5m | 0.0700 1.778mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85207 BK199 Alpha Wire | 11 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 7 | 12 AWG | - | 600V | - | Black | 413/38 | - | 0.729 (18.52mm) | Poly-Vinyl Chloride (PVC) | - | - | Oil Resistant | 100.0' 30.5m | 0.1000 2.540mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85204CY BK199 Alpha Wire | 11 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 4 | 12 AWG | - | 600V | - | Black | 413/38 | - | 0.641 (16.28mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 100.0' 30.5m | 0.0750 1.905mm | ROHS3 Compliant | UL Style 2587 |