- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6364 SL001 Alpha Wire | 806 |
| Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | 0.265 (6.73mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 6351 SL001 Alpha Wire | 12 |
| Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 3 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | 0.217 (5.51mm) | Foam Polyethylene (FPE) | Foil, Braid | 100%, 65% | Drain Wire | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 6353 SL001 Alpha Wire | 25 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | 2001 | - | Active | 1 (Unlimited) | 5 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | 0.248 (6.30mm) | Foam Polyethylene (FPE) | Foil, Braid | 100%, 65% | Drain Wire | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 6395 SL002 Alpha Wire | 38 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | 18 (9 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | 0.305 (7.75mm) | Polyethylene (PE) | Foil, Braid | 100%, 90% | Drain Wire | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2960 | ||
![]() 6370 SL001 Alpha Wire | 25 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~80°C | Spool | 2005 | - | Active | 1 (Unlimited) | 30 (15 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | 0.421 (10.69mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 6315 BK001 Alpha Wire | 38 |
| Datasheet | 4 Weeks | Copper, Tinned | Polyethylene (PE) | Aluminum | Multi-Pair | -20°C~80°C | Spool | 2005 | - | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 20 AWG | 350V | WIRE AND CABLE | Black | 10/30 | 0.385 (9.78mm) | Polypropylene (PP) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | - | ||
![]() 85018 BK001 Alpha Wire | 38 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 18 | 20 AWG | 600V | - | Black | 63/38 | 0.548 (13.92mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 6384 SL002 Alpha Wire | 8 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | 50 (25 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | 0.595 (15.11mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 6311 SL001 Alpha Wire | 25 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | 40 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | 0.406 (10.31mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 86708CY SL002 Alpha Wire | 8 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 16 (8 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 19/34 | 0.443 (11.25mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Biological Compatibility, Drain Wire | 500.0' 152.4m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 6408 SL002 Alpha Wire | 8 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | 20 (10 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | 0.463 (11.76mm) | Polyethylene (PE) | Foil, Braid | 100%, 65% | Drain Wire | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 85625 BK005 Alpha Wire | 8 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 25 | 16 AWG | 600V | - | Black | 105/38 | 0.862 (21.89mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 100.0' 30.5m | 0.0650 1.651mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 65809 SL002 Alpha Wire | 32 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 9 | 18 AWG | 600V | - | Slate | 16/30 | 0.445 (11.30mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 86604CY SL002 Alpha Wire | 32 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 24 AWG | 300V | - | Slate | 10/34 | 0.292 (7.42mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Biological Compatibility, Drain Wire | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 6355 SL001 Alpha Wire | 37 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | 2001 | - | Active | 1 (Unlimited) | 7 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | 0.265 (6.73mm) | Foam Polyethylene (FPE) | Foil, Braid | 100%, 65% | Drain Wire | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 6382 SL002 Alpha Wire | 48 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | 30 (15 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | 0.467 (11.86mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 85004CY BK002 Alpha Wire | 40 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 4 | 20 AWG | 600V | WIRE AND CABLE | Black | 63/38 | 0.375 (9.53mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85003CY BK001 Alpha Wire | 48 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 3 | 20 AWG | 600V | - | Black | 63/38 | 0.350 (8.89mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 65412 SL001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 12 | 14 AWG | 600V | - | Slate | 41/30 | 0.667 (16.94mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0850 2.159mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 65104CY SL002 Alpha Wire | 31 |
| Datasheet | 9 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 4 | 10 AWG | 600V | - | Slate | 105/30 | 0.684 (17.37mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | Biological Compatibility | 500.0' 152.4m | 0.0700 1.778mm | ROHS3 Compliant | ISO 10993, UL Style 2587 |