- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 86205 SL002 Alpha Wire | 35 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2010 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 5 | 24 AWG | 300V | - | Slate | 10/34 | - | 0.205 (5.21mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 86107 SL002 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2010 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 7 | 26 AWG | 300V | - | Slate | 7/34 | - | 0.217 (5.51mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 5225C SL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | 27 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.487 (12.37mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 1294C SL005 Alpha Wire | 2842 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | 4 | 22 AWG | 300V | - | Slate | 7/30 | Communication, Control | 0.189 (4.80mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 3466C SL005 Alpha Wire | 2702 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 6 | 28 AWG | 300V | - | Slate | 7/36 | Communication, Control | 0.202 (5.13mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | - | ||
![]() 5103C SL199 Alpha Wire | 764 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | 3 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.204 (5.18mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 78113 SL005 Alpha Wire | 2535 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | 3 | 26 AWG | 300V | WIRE AND CABLE | Slate | 19/38 | - | 0.111 (2.82mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 45494 BK199 Alpha Wire | 189 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Pair | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Black | 7/32 | - | 0.314 (7.98mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0420 1.067mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 78003 SL005 Alpha Wire | 2005 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -40°C~80°C | Spool | 2002 | EcoCable® Mini | Active | 1 (Unlimited) | 3 | 28 AWG | 300V | WIRE AND CABLE | Slate | 19/40 | - | 0.099 (2.51mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78342 SL005 Alpha Wire | 2237 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | 2 | 20 AWG | 300V | WIRE AND CABLE | Slate | 19/32 | - | 0.173 (4.39mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 6367 SL002 Alpha Wire | 48 |
| Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | 14 (7 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.308 (7.82mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 77041 SL005 Alpha Wire | 34 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | 5 | 14 AWG | 600V | WIRE AND CABLE | Slate | 41/30 | - | 0.329 (8.36mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77050 SL001 Alpha Wire | 34 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -50°C~105°C | Spool | - | EcoCable® | Active | 1 (Unlimited) | 6 | 26 AWG | 600V | WIRE AND CABLE | Slate | 7/34 | - | 0.186 (4.72mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 21915 | ||
![]() 79233 SL005 Alpha Wire | 50 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | 4 | 12 AWG | 600V | WIRE AND CABLE | Slate | 65/30 | - | 0.391 (9.93mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 78129 SL001 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | 18 (9 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 19/36 | - | 0.271 (6.88mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 6230/15C SL001 Alpha Wire | 744 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 30 (15 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.518 (13.16mm) | Foam Polypropylene (FPP) | Foil, Braid | 100%, 65% | Drain Wire | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | UL Style 2919 | ||
![]() XM1204KCY BK199 Alpha Wire | 43 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | - | - | Active | 1 (Unlimited) | 4 | 12 AWG | 1kV | - | Black | 168/34 | - | 0.529 (13.43mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() XM1404K BK199 Alpha Wire | 43 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | - | - | Active | 1 (Unlimited) | 4 | 14 AWG | 1kV | WIRE AND CABLE | Black | 105/34 | - | 0.398 (10.11mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() XM1404L BK199 Alpha Wire | 43 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | - | - | Active | 1 (Unlimited) | 4 | 14 AWG | 1kV | - | Black | 105/34 | - | 0.398 (10.11mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() 6210/12C SL001 Alpha Wire | 1134 |
| Datasheet | 11 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 24 (12 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.455 (11.56mm) | Foam Polypropylene (FPP) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 |