- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 45529/12 SL199 Alpha Wire | 19 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Aluminum | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 12 | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | - | 0.623 (15.82mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0650 1.651mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 5060/50C BK199 Alpha Wire | 28 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 50 | 20 AWG | 300V | WIRE AND CABLE | Black | 7/28 | Communication, Control | 0.684 (17.37mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5100/70C BK199 Alpha Wire | 28 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 70 | 24 AWG | 300V | WIRE AND CABLE | Black | 7/32 | Communication, Control | 0.505 (12.83mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5120/50C BK199 Alpha Wire | 28 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 50 | 24 AWG | 300V | - | Black | 7/32 | Communication, Control | 0.457 (11.61mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5129/27C BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 54 (27 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | Communication, Control | 0.649 (16.49mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5160/25C BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 25 | 20 AWG | 300V | WIRE AND CABLE | Black | 7/28 | Communication, Control | 0.516 (13.11mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5390/40C SL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 40 | 18 AWG | 300V | - | Slate | 16/30 | Communication, Control | 0.692 (17.58mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5060/40C SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 40 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.622 (15.80mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5100/50C SL199 Alpha Wire | 6 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 50 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.433 (11.00mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5110/60C SL199 Alpha Wire | 36 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 60 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.588 (14.94mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | - | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5160/40C SL199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 40 | 20 AWG | 300V | - | Slate | 7/28 | Communication, Control | 0.656 (16.66mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | - | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5160/25C SL199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 25 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.516 (13.11mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5160/50C SL199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 50 | 20 AWG | 300V | - | Slate | 7/28 | Communication, Control | 0.718 (18.24mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | - | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5180/15C SL199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 15 | 16 AWG | 300V | WIRE AND CABLE | Slate | 19/0.0117 | Communication, Control | 0.516 (13.11mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5199/70C SL199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 70 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.606 (15.39mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | - | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5199/60C SL199 Alpha Wire | 6 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 60 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.522 (13.26mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5199/50C SL199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 50 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.482 (12.24mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5351/9C SL199 Alpha Wire | 15 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 18 (9 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.446 (11.33mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | - | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5160/30C SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 30 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.545 (13.84mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 25382 BK199 Alpha Wire | 729 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Conductor | -30°C~90°C | Spool | 2015 | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 2 | 18 AWG | 300V | WIRE AND CABLE | Black | 16/30 | - | 0.230 (5.84mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 |