- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2821/3 WH001 Alpha Wire | 1010 |
| Datasheet | 34 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Multi-Conductor | -55°C~200°C | Spool | 2006 | - | Active | 1 (Unlimited) | 3 | 24 AWG | 600V | - | White | 19/36 | Communication, Control | 0.143 (3.63mm) | Polytetrafluoroethylene (PTFE) | Braid | 90% | - | 1000.0' 304.8m | 0.0118 0.300mm | ROHS3 Compliant | - | ||
![]() 1299/37C SL002 Alpha Wire | 617 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 37 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.418 (10.62mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 2211C SL001 Alpha Wire | 665 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | 2 (1 Pair Twisted) | 22 AWG | 150V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.168 (4.27mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 5480/15C SL001 Alpha Wire | 971 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | 30 (15 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.415 (10.54mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 2834/3 WH005 Alpha Wire | 15 | - | Datasheet | 34 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Copper, Silver Coated | Multi-Conductor | -55°C~200°C | Spool | - | - | Active | 1 (Unlimited) | 3 | 22 AWG | 600V | - | White | 19/34 | Communication, Control | 0.154 (3.91mm) | Polytetrafluoroethylene (PTFE) | Braid | 90% | - | 100.0' 30.5m | 0.0118 0.300mm | ROHS3 Compliant | - | ||
![]() M39024 SL002 Alpha Wire | 2564 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 3 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.166 (4.22mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 5924 SL005 Alpha Wire | 970 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 7 | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | Communication, Control | 0.174 (4.42mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5170C SL005 Alpha Wire | 596 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 10 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.412 (10.46mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79046 SL001 Alpha Wire | 978 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | 4 | 22 AWG | 600V | WIRE AND CABLE | Slate | 19/34 | - | 0.198 (5.03mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79011 SL005 Alpha Wire | 264 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | 3 | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | - | 0.219 (5.56mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79045 SL001 Alpha Wire | 50 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | 3 | 22 AWG | 600V | - | Slate | 19/34 | - | 0.184 (4.67mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79255 SL005 Alpha Wire | 639 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~105°C | - | 2012 | EcoFlex® | Active | 1 (Unlimited) | 10 | 24 AWG | 600V | WIRE AND CABLE | Slate | 19/36 | - | 0.289 (7.34mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5100/50C SL005 Alpha Wire | 223 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 50 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.433 (11.00mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5670 SL005 Alpha Wire | 11 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 7 | 26 AWG | 300V | WIRE AND CABLE | Slate | 7/34 | Communication, Control | 0.186 (4.72mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5936 SL005 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 7 | 28 AWG | 300V | - | Slate | 7/36 | Communication, Control | 0.202 (5.13mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5689 SL005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 15 | 26 AWG | 300V | WIRE AND CABLE | Slate | 7/34 | Communication, Control | 0.276 (7.01mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 1828C SL001 Alpha Wire | 696 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | 8 | - | 300V | WIRE AND CABLE | Slate | - | Communication, Control | 0.261 (6.63mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0280 0.711mm | ROHS3 Compliant | - | ||
![]() 5419 SL001 Alpha Wire | 43 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 9 | 20 AWG | 600V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.503 (12.78mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 2501 | ||
![]() 2819/2 WH005 Alpha Wire | In Stock | - | Datasheet | 34 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Multi-Conductor | -55°C~200°C | Spool | 2006 | - | Active | 1 (Unlimited) | 2 | 18 AWG | 600V | - | White | 19/30 | Communication, Control | 0.195 (4.95mm) | Polytetrafluoroethylene (PTFE) | Braid | 90% | - | 100.0' 30.5m | 0.0118 0.300mm | ROHS3 Compliant | - | ||
![]() F16049RW BK199 Alpha Wire | 36 |
| Datasheet | - | Copper, Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -25°C~90°C | Spool | 2006 | - | Active | 1 (Unlimited) | 49 | 16 AWG | 600V | - | Black | 65/34 | - | 1.069 (27.15mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0850 2.159mm | ROHS3 Compliant | - |