- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25116 BK199 Alpha Wire | 45 |
| Datasheet | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | 6 | 24 AWG | 300V | - | Black | 7/32 | - | 0.229 (5.82mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25192 GR199 Alpha Wire | 45 |
| Datasheet | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Conductor | -30°C~90°C | Spool | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 2 | 22 AWG | 300V | WIRE AND CABLE | Green | 7/30 | - | 0.172 (4.37mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25193 SL199 Alpha Wire | 29 |
| Datasheet | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Conductor | -30°C~90°C | Spool | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 3 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | - | 0.180 (4.57mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25274 SL199 Alpha Wire | 25 |
| Datasheet | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Pair | -30°C~90°C | Spool | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 8 (4 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.271 (6.88mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25372 BK199 Alpha Wire | 5328 |
| Datasheet | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Pair | -30°C~90°C | Spool | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 4 (2 Pair Twisted) | 18 AWG | 300V | WIRE AND CABLE | Black | 16/30 | - | 0.331 (8.41mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25276 SL199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Pair | -30°C~90°C | Spool | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 12 (6 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.314 (7.98mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 5173C BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 3 | 16 AWG | 300V | WIRE AND CABLE | Black | 19/0.0117 | Communication, Control | 0.292 (7.42mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5178C BK199 Alpha Wire | 45 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 8 | 16 AWG | 300V | WIRE AND CABLE | Black | 19/0.0117 | Communication, Control | 0.400 (10.16mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5170/15C BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 15 | 18 AWG | 300V | WIRE AND CABLE | Black | 16/30 | Communication, Control | 0.461 (11.71mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5170C BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 10 | 18 AWG | 300V | WIRE AND CABLE | Black | 16/30 | Communication, Control | 0.412 (10.46mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 55026 NA199 Alpha Wire | 45 |
| Datasheet | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Multi-Pair | -80°C~200°C | Spool | Xtra-Guard® 5 | Active | 1 (Unlimited) | - | 12 (6 Pair Twisted) | 22 AWG | 300V | - | Natural | 7/28 | - | 0.307 (7.80mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | Rip Cord | 1000.0' 304.8m | 0.0270 0.686mm | ROHS3 Compliant | UL Style 20229 | ||
![]() 55099 BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Aluminum | Multi-Conductor | -80°C~200°C | Spool | Xtra-Guard® 5 | Active | 1 (Unlimited) | - | 9 | 24 AWG | 300V | WIRE AND CABLE | Black | 7/32 | - | 0.226 (5.74mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0270 0.686mm | ROHS3 Compliant | UL Style 20229 | ||
![]() 55093 NA199 Alpha Wire | 45 |
| Datasheet | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Aluminum | Multi-Conductor | -80°C~200°C | Spool | Xtra-Guard® 5 | Active | 1 (Unlimited) | - | 3 | 24 AWG | 300V | WIRE AND CABLE | Natural | 7/32 | - | 0.161 (4.09mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | - | 1000.0' 304.8m | 0.0270 0.686mm | ROHS3 Compliant | - | ||
![]() 55114 NA199 Alpha Wire | 45 |
| Datasheet | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Aluminum; Copper, Tinned | Multi-Conductor | -80°C~200°C | Spool | Xtra-Guard® 5 | Active | 1 (Unlimited) | - | 4 | 24 AWG | 300V | - | Natural | 7/32 | - | 0.194 (4.93mm) | Fluorinated Ethylene-Propylene (FEP) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0270 0.686mm | ROHS3 Compliant | UL Style 20229 | ||
![]() 55106 NA199 Alpha Wire | 6 |
| Datasheet | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Aluminum | Multi-Conductor | -80°C~200°C | Spool | Xtra-Guard® 5 | Active | 1 (Unlimited) | - | 6 | 22 AWG | 300V | WIRE AND CABLE | Natural | 7/28 | - | 0.239 (6.07mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | - | 1000.0' 304.8m | 0.0270 0.686mm | ROHS3 Compliant | - | ||
![]() 65304CY SL199 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 4 | 2 AWG | 600V | - | Slate | 1045/32 | - | 1.431 (36.35mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 100.0' 30.5m | 0.0470 1.194mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 65704CY SL199 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 4 | 6 AWG | 600V | - | Slate | 105/26 | - | 1.062 (26.97mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | Biological Compatibility | 100.0' 30.5m | 0.1000 2.540mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 86018 SL199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 18 | 28 AWG | 300V | - | Slate | 7/36 | - | 0.262 (6.65mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 86107 SL199 Alpha Wire | 27 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 7 | 26 AWG | 300V | - | Slate | 7/34 | - | 0.217 (5.51mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 86118 SL199 Alpha Wire | 27 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 18 | 26 AWG | 300V | - | Slate | 7/34 | - | 0.282 (7.16mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 |