- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Stranding | Wire and Cable Name | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25456 SL199 Alpha Wire | 8 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Pair | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | - | not_compliant | 12 (6 Pair Twisted) | - | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.419 (10.64mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 6438 SL002 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 18 (9 Pair Twisted) | - | 22 AWG | 300V | - | Slate | 7/28 | - | 0.484 (12.29mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | - | 500.0' 152.4m | 0.0530 1.346mm | ROHS3 Compliant | - | ||
![]() 35010 BK199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Polyethylene (PE) | - | Multi-Conductor | - | -30°C~80°C | Spool | - | Xtra-Guard® 3 | Active | 1 (Unlimited) | - | - | - | - | 10 | - | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | - | 0.267 (6.78mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 5307C SL002 Alpha Wire | 38 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 48 | - | 24 AWG | 300V | - | Slate | 7/32 | Communication, Control | 0.517 (13.13mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 1299C SL001 Alpha Wire | 941 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 9 | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.250 (6.35mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 2219/27C SL005 Alpha Wire | 121 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | POLYVINYL CHLORIDE | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | 0.054Ohm | YES | STRANDED | - | 27 | CE; CSA; UL | 22 AWG | 150V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.589 (14.96mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | 7X30 | FLEXIBLE CORD AND FIXTURE WIRE | Drain Wire | - | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | - | ||
![]() M213224 SL005 Alpha Wire | In Stock | - | Datasheet | 3 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 8 (4 Pair Twisted) | - | 22 AWG | 300V | - | Slate | 7/28 | - | 0.232 (5.89mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | - | - | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | - | ||
![]() M3232 SL001 Alpha Wire | 2110 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | not_compliant | 2 | - | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.187 (4.75mm) | Polyethylene (PE) | Foil | 100% | - | - | Drain Wire | - | 1000.0' 304.8m | 0.0200 0.508mm | ROHS3 Compliant | UL Style 2092 | ||
![]() M1412 SL002 Alpha Wire | 2344 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 2 | - | 28 AWG | 600V | WIRE AND CABLE | Slate | 7/36 | - | 0.116 (2.95mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | - | - | - | 500.0' 152.4m | 0.0118 0.300mm | ROHS3 Compliant | - | ||
![]() 1898/9C SL001 Alpha Wire | 1614 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 9 | - | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.337 (8.56mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | 1000.0' 304.8m | 0.0250 0.635mm | ROHS3 Compliant | - | ||
![]() 5423 SL001 Alpha Wire | 14 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -30°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 3 | - | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.369 (9.37mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | - | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 2501 | ||
![]() 78008 SL005 Alpha Wire | 2358 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | - | - | - | 8 | - | 28 AWG | 300V | - | Slate | 19/40 | - | 0.134 (3.40mm) | Polyphenylene Ether, Modified (mPPE) | - | - | - | - | Biological Compatibility, Rip Cord | - | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 80042 SL005 Alpha Wire | 2541 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | - | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | - | - | - | - | 3 | - | 16 AWG | 600V | WIRE AND CABLE | Slate | 65/34 | - | 0.241 (6.12mm) | Polyphenylene Ether (PPE) | - | - | - | - | - | - | 100.0' 30.5m | 0.0319 0.810mm | ROHS3 Compliant | - | ||
![]() 5482C SL005 Alpha Wire | 682 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | POLYVINYL CHLORIDE | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | YES | STRANDED | - | 4 (2 Pair Twisted) | CSA, UL | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.236 (5.99mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 0.35 mm2 | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5940 SL001 Alpha Wire | 12 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 8 (4 Pair Twisted) | - | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | Communication, Control | 0.211 (5.36mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() M39024 SL005 Alpha Wire | 79 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 3 | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.166 (4.22mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | - | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() M3830 BK001 Alpha Wire | 18 |
| Datasheet | 4 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -25°C~90°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 5 | - | 16 AWG | 600V | WIRE AND CABLE | Black | 7/0.0192 | - | 0.368 (9.35mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | 1000.0' 304.8m | 0.0470 1.194mm | ROHS3 Compliant | - | ||
![]() 20RC2S06 NA005 Alpha Wire | 511 |
| Datasheet | 30 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Multi-Conductor | - | -55°C~200°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 2 | - | 20 AWG | 600V | - | Natural | 19/32 | - | 0.158 (4.01mm) | Polytetrafluoroethylene (PTFE) | Braid | 85% | - | - | - | - | 100.0' 30.5m | 0.0098 0.250mm | ROHS3 Compliant | - | ||
![]() 72402 WH005 Alpha Wire | 2205 |
| Datasheet | 30 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Copper, Silver Coated | Multi-Conductor | - | -55°C~200°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 2 | - | 24 AWG | 600V | - | White | 19/36 | - | 0.136 (3.45mm) | Polytetrafluoroethylene (PTFE) | Braid | 85% | - | - | - | - | 100.0' 30.5m | 0.0118 0.300mm | ROHS3 Compliant | - | ||
![]() 5932 SL001 Alpha Wire | 9 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 2 | - | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | Communication, Control | 0.166 (4.22mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 |