- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | MIL Conformance | DIN Conformance | IEC Conformance | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5180/20C SL005 Alpha Wire | 882 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 | - | 16 AWG | 300V | WIRE AND CABLE | Slate | 19/0.0117 | Communication, Control | 0.617 (15.67mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 3310 SL005 Alpha Wire | 540 |
| Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | -55°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 10 | - | 28 AWG | 600V | WIRE AND CABLE | Slate | 7/36 | Communication, Control | 0.201 (5.11mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | - | 100.0' 30.5m | 0.0180 0.457mm | ROHS3 Compliant | - | ||
![]() M33506 SL005 Alpha Wire | 2794 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 6 | - | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | - | 0.288 (7.32mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 100.0' 30.5m | 0.0200 0.508mm | ROHS3 Compliant | UL Style 2509 | ||
![]() 78320 SL001 Alpha Wire | 14 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | - | - | - | - | - | 10 | - | 26 AWG | 300V | - | Slate | 19/38 | - | 0.201 (5.11mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 5330C SL005 Alpha Wire | 43 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | 10 (5 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.354 (8.99mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5160/60C SL005 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | 60 | - | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.774 (19.66mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5449/12 SL005 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -30°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | 12 | - | 14 AWG | 600V | WIRE AND CABLE | Slate | 41/30 | Communication, Control | 0.703 (17.86mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 2501 | ||
![]() 3470/25C SL005 Alpha Wire | 503 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 25 | - | 28 AWG | 300V | - | Slate | 7/36 | Communication, Control | 0.312 (7.92mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | Drain Wire | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | - | ||
![]() 77211 SL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum; Copper, Tinned | Multi-Conductor | - | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | - | - | - | - | - | - | 12 | - | 20 AWG | 600V | WIRE AND CABLE | Slate | 7/28 | - | 0.337 (8.56mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | - | Biological Compatibility | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 76011 BK002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Bare | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Pair, Cat5e | - | -50°C~105°C | Spool | 2012 | Xtra-Guard® | Active | 1 (Unlimited) | - | - | - | - | - | - | 8 (4 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Black | Solid | Communication | 0.295 (7.49mm) | Polypropylene (PP) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77222 SL001 Alpha Wire | 1243 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum; Copper, Tinned | Multi-Conductor | - | -50°C~105°C | Spool | - | EcoCable® | Active | 1 (Unlimited) | - | - | - | - | - | - | 2 | - | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/0.0117 | - | 0.254 (6.45mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | - | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77214 SL001 Alpha Wire | 43 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum; Copper, Tinned | Multi-Conductor | - | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | - | - | - | - | - | - | 3 | - | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | - | 0.241 (6.12mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | - | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 86225 SL001 Alpha Wire | 43 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2010 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | - | 25 | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 10/34 | - | 0.376 (9.55mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 6335 SL002 Alpha Wire | 50 |
| Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 15 | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.292 (7.42mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 77224 SL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum; Copper, Tinned | Multi-Conductor | - | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | - | - | - | - | - | - | 4 | - | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/0.0117 | - | 0.287 (7.29mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | - | Biological Compatibility | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 78336 SL005 Alpha Wire | 2988 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | - | - | - | - | - | 6 | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 19/34 | - | 0.204 (5.18mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 5563C SL001 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -30°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | 15 | - | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.402 (10.21mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2343 | ||
![]() 78174 SL005 Alpha Wire | 64 | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | MODIFIED POLYPHENYLENE | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | 0.08Ohm | NO | NO | NO | YES | STRANDED | 8 (4 Pair Twisted) | CE, CSA, UL | 24 AWG | 300V | WIRE AND CABLE | Slate | 19/36 | - | 0.193 (4.90mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() M39079 SL001 Alpha Wire | 18 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -20°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2 | - | 14 AWG | 300V | WIRE AND CABLE | Slate | 41/30 | - | 0.325 (8.26mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | 0.0430 1.092mm | ROHS3 Compliant | - | ||
![]() 78035 SL001 Alpha Wire | 14 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Pair | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | - | - | - | - | - | 10 (5 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 19/34 | - | 0.239 (6.07mm) | Polyphenylene Ether, Modified (mPPE) | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 |