- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SF61221CY OR002 Alpha Wire | 43 |
| Datasheet | 7 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | Multi-Conductor | - | -25°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | 8 | - | 14 AWG, 18 AWG | 600V | WIRE AND CABLE | Orange | 19/30; 41/30 | - | 0.620 (15.75mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | Drain Wire | 500.0' 152.4m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() 45063 BK001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 3 | - | 18 AWG | 300V | - | Black | 16/30 | - | 0.264 (6.71mm) | Thermoplastic Elastomer (TPE) | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993 | ||
![]() 2811/5 WH005 Alpha Wire | 43 |
| Datasheet | 34 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Multi-Conductor | - | -55°C~200°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | 5 | - | 24 AWG | 600V | - | White | 19/36 | Communication, Control | 0.177 (4.50mm) | Polytetrafluoroethylene (PTFE) | Braid | 90% | - | - | 100.0' 30.5m | 0.0118 0.300mm | ROHS3 Compliant | - | ||
![]() 45126 BK001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Pair | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 12 (6 Pair Twisted) | - | 22 AWG | 300V | - | Black | 7/30 | - | 0.449 (11.41mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | ROHS3 Compliant | ISO 10993 | ||
![]() 45296 BK001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Aluminum | Multi-Pair | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 12 (6 Pair Twisted) | - | 20 AWG | 300V | - | Black | 7/28 | - | 0.489 (12.42mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | ROHS3 Compliant | ISO 10993 | ||
![]() 1896/15C SL001 Alpha Wire | 1021 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 15 | - | 20 AWG | 300V | - | Slate | 7/28 | Communication, Control | 0.382 (9.70mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | 0.0300 0.762mm | ROHS3 Compliant | - | ||
![]() 3202 SL002 Alpha Wire | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 3 | - | 26 AWG | 600V | WIRE AND CABLE | Slate | 7/34 | Communication, Control | 0.150 (3.81mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | - | 500.0' 152.4m | 0.0142 0.360mm | ROHS3 Compliant | - | ||
![]() 1761 SL001 Alpha Wire | 42 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 3 | - | 14 AWG | 450V | WIRE AND CABLE | Slate | 41/30 | Communication, Control | 0.358 (9.09mm) | Poly-Vinyl Chloride (PVC) | Braid | 75% | - | - | 1000.0' 304.8m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() SF61222CY OR002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | - | - | Active | 1 (Unlimited) | - | - | - | 8 | - | 12 AWG, 16 AWG | 600V | WIRE AND CABLE | Orange | 26/30; 65/30 | - | 0.715 (18.16mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | Drain Wire | 500.0' 152.4m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() 6326 SL005 Alpha Wire | 38 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~75°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | 50 (25 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.901 (22.89mm) | Foam Polypropylene (FPP) | Foil, Braid | 100%, 65% | - | Drain Wire | 100.0' 30.5m | 0.0850 2.159mm | ROHS3 Compliant | UL Style 2493 | ||
![]() 6300/8 SL002 Alpha Wire | 10 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | 8 | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.214 (5.44mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 5102C SL005 Alpha Wire | 601 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | POLYVINYL CHLORIDE | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 0.054Ohm | YES | STRANDED | 2 | CE; CSA; IEC; UL | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.196 (4.98mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() SF61223CY OR002 Alpha Wire | 14 |
| Datasheet | 5 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | - | - | Active | 1 (Unlimited) | - | - | - | 8 | - | 10 AWG, 16 AWG | 600V | - | Orange | 26/30; 105/30 | - | 0.792 (20.12mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | Drain Wire | 500.0' 152.4m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() 5078C SL005 Alpha Wire | 561 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 8 | - | 16 AWG | 300V | - | Slate | 19/0.0117 | Communication, Control | 0.372 (9.45mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5481C SL001 Alpha Wire | 597 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 2 (1 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.172 (4.37mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 86003 SL002 Alpha Wire | 43 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 3 | - | 28 AWG | 300V | - | Slate | 7/36 | - | 0.160 (4.06mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 45173 BK001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 3 | - | 16 AWG | 300V | - | Black | 19/0.0117 | - | 0.318 (8.08mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993 | ||
![]() 45174 BK001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Aluminum | Multi-Conductor | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 4 | - | 16 AWG | 300V | - | Black | 19/0.0117 | - | 0.342 (8.69mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993 | ||
![]() 45076 BK001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 6 | - | 16 AWG | 300V | - | Black | 19/0.0117 | - | 0.369 (9.37mm) | Thermoplastic Elastomer (TPE) | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993 | ||
![]() 45374 BK001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Pair | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 8 (4 Pair Twisted) | - | 18 AWG | 300V | - | Black | 16/30 | - | 0.432 (10.97mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | ROHS3 Compliant | ISO 10993 |