- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 45486 BK001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Pair | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 22 AWG | 300V | - | Black | 7/30 | - | 0.425 (10.80mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | ROHS3 Compliant | ISO 10993 | ||
![]() 45074 BK001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 4 | 16 AWG | 300V | - | Black | 19/0.0117 | - | 0.314 (7.98mm) | Thermoplastic Elastomer (TPE) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993 | ||
![]() 45293 BK001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Aluminum | Multi-Pair | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 20 AWG | 300V | - | Black | 7/28 | - | 0.370 (9.40mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993 | ||
![]() 45194 BK001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | 4 | 22 AWG | 300V | - | Black | 7/30 | - | 0.248 (6.30mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993 | ||
![]() 45112 BK001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | 2 | 24 AWG | 300V | - | Black | 7/32 | - | 0.228 (5.79mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0420 1.067mm | ROHS3 Compliant | ISO 10993 | ||
![]() 45006 BK001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | 6 | 22 AWG | 300V | - | Black | 7/30 | - | 0.281 (7.14mm) | Thermoplastic Elastomer (TPE) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5010C SL002 Alpha Wire | 50 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 10 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.268 (6.81mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 45491 BK001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | 2 (1 Pair Twisted) | 24 AWG | 300V | - | Black | 7/32 | - | 0.204 (5.18mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0420 1.067mm | ROHS3 Compliant | ISO 10993 | ||
![]() 45366 BK001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 6 | 16 AWG | 300V | - | Black | 19/0.0117 | - | 0.373 (9.47mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993 | ||
![]() 45078 BK001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 8 | 16 AWG | 300V | - | Black | 19/0.0117 | - | 0.418 (10.62mm) | Thermoplastic Elastomer (TPE) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | ROHS3 Compliant | ISO 10993 | ||
![]() 45114 BK001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | 4 | 24 AWG | 300V | - | Black | 7/32 | - | 0.252 (6.40mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0420 1.067mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5060C SL002 Alpha Wire | 643 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 10 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.348 (8.84mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5484C SL005 Alpha Wire | 670 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 22 AWG | 300V | - | Slate | 7/28 | Communication, Control | 0.271 (6.88mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() M16112RW SL199 Alpha Wire | 10 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -25°C~90°C | Spool | 2008 | - | Active | 1 (Unlimited) | 12 | 16 AWG | 600V | WIRE AND CABLE | Slate | 26/30 | - | 0.557 (14.14mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() 57602 SL002 Alpha Wire | 15 |
| Datasheet | 14 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -5°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 24 AWG | 300V | - | Slate | 7/32 | - | 0.165 (4.19mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | 500.0' 152.4m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 57628 WH002 Alpha Wire | 38 |
| Datasheet | 14 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -5°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | 16 (8 Pair Twisted) | 22 AWG | 300V | - | White | 7/28 | - | 0.285 (7.24mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 45073 BK001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | 3 | 16 AWG | 300V | - | Black | 19/0.0117 | - | 0.290 (7.37mm) | Thermoplastic Elastomer (TPE) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993 | ||
![]() 6210/25C SL001 Alpha Wire | 42 |
| Datasheet | 11 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | 50 (25 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.655 (16.64mm) | Foam Polypropylene (FPP) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 5447 SL001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | 7 | 14 AWG | 600V | WIRE AND CABLE | Slate | 41/30 | Communication, Control | 0.547 (13.89mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 2501 | ||
![]() 5419/15 SL001 Alpha Wire | 43 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | 15 | 20 AWG | 600V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.601 (15.27mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 2501 |