- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M13130 SL001 Alpha Wire | 564 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | 74 (37 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.766 (19.46mm) | Polypropylene (PP) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 5305C SL002 Alpha Wire | 12 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 27 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.429 (10.90mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 45292 BK199 Alpha Wire | 212 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Pair | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 4 (2 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | Black | 7/28 | - | 0.352 (8.94mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 | ||
![]() M13350 SL001 Alpha Wire | 44 |
| Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | 50 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.498 (12.65mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | UL Style 2576 | ||
![]() M4722 SL002 Alpha Wire | 619 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 2 | 16 AWG | 300V | WIRE AND CABLE | Slate | 19/0.0117 | - | 0.253 (6.43mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 5909/15C SL002 Alpha Wire | 50 |
| Datasheet | 11 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 30 (15 Pair Twisted) | 22 AWG | 300V | - | Slate | Solid | - | 0.471 (11.96mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 2249/12C SL001 Alpha Wire | 50 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | 12 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.652 (16.56mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0550 1.397mm | ROHS3 Compliant | - | ||
![]() M33910 BK001 Alpha Wire | In Stock | - | Datasheet | 12 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -25°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | 9 | 10 AWG | 600V | WIRE AND CABLE | Black | 7/0.0385 | - | 0.752 (19.10mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | - | ||
![]() 5447 SL002 Alpha Wire | 50 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 7 | 14 AWG | 600V | - | Slate | 41/30 | Communication, Control | 0.547 (13.89mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 2501 | ||
![]() M13247 SL005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 2 | 16 AWG | 300V | WIRE AND CABLE | Slate | 19/0.0117 | - | 0.317 (8.05mm) | Polyethylene (PE) | Foil | 100% | Drain Wire | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 20253 | ||
![]() 1299/25C SL002 Alpha Wire | 604 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | 25 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.368 (9.35mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() M13250 SL005 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | compliant | 2 | 12 AWG | 300V | WIRE AND CABLE | Slate | 19/0.0185 | - | 0.421 (10.69mm) | Polyethylene (PE) | Foil | 100% | Drain Wire, Rip Cord | 100.0' 30.5m | 0.0400 1.016mm | RoHS Compliant | UL Style 20253 | ||
![]() 1299/20C SL001 Alpha Wire | 16 | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | 20 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.330 (8.38mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 5129/27C SL005 Alpha Wire | 6 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 54 (27 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.649 (16.49mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5080/30C SL005 Alpha Wire | 872 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 30 | 16 AWG | 300V | WIRE AND CABLE | Slate | 19/0.0117 | Communication, Control | 0.694 (17.63mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() M13250 SL001 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 2 | 12 AWG | 300V | WIRE AND CABLE | Slate | 19/0.0185 | - | 0.421 (10.69mm) | Polyethylene (PE) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | UL Style 20253 | ||
![]() 1896/15C SL002 Alpha Wire | 512 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 15 | 20 AWG | 300V | - | Slate | 7/28 | Communication, Control | 0.382 (9.70mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0300 0.762mm | ROHS3 Compliant | - | ||
![]() 1179L SL005 Alpha Wire | 34 | - | Datasheet | 19 Weeks | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | - | Multi-Conductor | -20°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 9 | 22 AWG | 300V | - | Slate | 7/30 | Communication, Control | 0.249 (6.32mm) | Low Smoke Zero Halogen (LSZH) | - | - | - | 100.0' 30.5m | 0.0250 0.635mm | ROHS3 Compliant | - | ||
![]() M3910 BK001 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -25°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | 9 | 10 AWG | 600V | WIRE AND CABLE | Black | 7/0.0385 | - | 0.748 (19.00mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | - | ||
![]() 1212C SL005 Alpha Wire | 21 | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | 2 | 24 AWG | 300V | - | Slate | 7/32 | Communication, Control | 0.156 (3.96mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | - |