- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5180/15C BK199 Alpha Wire | 41 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 15 | 16 AWG | 300V | WIRE AND CABLE | Black | 19/0.0117 | Communication, Control | 0.516 (13.11mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 55014 NA199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Multi-Conductor | -80°C~200°C | Spool | - | Xtra-Guard® 5 | Active | 1 (Unlimited) | - | 4 | 24 AWG | 300V | WIRE AND CABLE | Natural | 7/32 | - | 0.166 (4.22mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | Rip Cord | 1000.0' 304.8m | 0.0270 0.686mm | ROHS3 Compliant | UL Style 20229 | ||
![]() 55053 NA199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Multi-Conductor | -80°C~200°C | Spool | - | Xtra-Guard® 5 | Active | 1 (Unlimited) | - | 3 | 20 AWG | 300V | WIRE AND CABLE | Natural | 7/28 | - | 0.185 (4.70mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | 1000.0' 304.8m | 0.0270 0.686mm | ROHS3 Compliant | - | ||
![]() 65809 SL001 Alpha Wire | 763 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 9 | 18 AWG | 600V | - | Slate | 16/30 | - | 0.445 (11.30mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 78153 SL001 Alpha Wire | 911 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 6 (3 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | Slate | 19/40 | - | 0.144 (3.66mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() M1604 SL005 Alpha Wire | 2608 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 4 | 28 AWG | 600V | WIRE AND CABLE | Slate | 7/36 | - | 0.132 (3.35mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | 100.0' 30.5m | 0.0130 0.330mm | ROHS3 Compliant | - | ||
![]() 2241C SL002 Alpha Wire | 519 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 2 (1 Pair Twisted) | 18 AWG | 300V | - | Slate | 16/30 | Communication, Control | 0.226 (5.74mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() M4722 SL199 Alpha Wire | 36 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | 2 | 16 AWG | 300V | - | Slate | 19/0.0117 | - | 0.253 (6.43mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 3000' 914.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 2421C SL001 Alpha Wire | 691 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | 2 | 18 AWG | 300V | - | Slate | 16/30 | Communication, Control | 0.202 (5.13mm) | Polyethylene (PE) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 2241C SL005 Alpha Wire | 11 | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | unknown | 2 (1 Pair Twisted) | 18 AWG | 300V | - | Slate | 16/30 | Communication, Control | 0.226 (5.74mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 5321C SL005 Alpha Wire | 21 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 7 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.333 (8.46mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 6304 SL001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~80°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | 25 (12.5 Pair Twisted) | 24 AWG | 300V | - | Slate | 7/32 | - | 0.455 (11.56mm) | Polyethylene (PE) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 6440 SL001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~105°C | Spool | 2006 | - | Obsolete | 1 (Unlimited) | - | 38 (19 Pair Twisted) | 22 AWG | 300V | - | Slate | 7/28 | - | 0.646 (16.41mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0630 1.600mm | - | - | ||
![]() M13505 SL005 Alpha Wire | 2273 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 5 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | - | 0.297 (7.54mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2598 | ||
![]() 2826/4 WH005 Alpha Wire | 686 |
| Datasheet | 34 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Multi-Conductor | -55°C~200°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 4 | 16 AWG | 600V | WIRE AND CABLE | White | 19/30 | Communication, Control | 0.240 (6.10mm) | Polytetrafluoroethylene (PTFE) | Braid | 90% | - | 100.0' 30.5m | 0.0118 0.300mm | ROHS3 Compliant | - | ||
![]() 2829/2 WH001 Alpha Wire | 25 |
| Datasheet | 34 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Multi-Conductor | -55°C~200°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | 2 | 18 AWG | 600V | - | White | 19/30 | Communication, Control | 0.186 (4.72mm) | Polytetrafluoroethylene (PTFE) | Braid | 90% | - | 1000.0' 304.8m | 0.0118 0.300mm | ROHS3 Compliant | - | ||
![]() 6368 SL001 Alpha Wire | 566 |
| Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~80°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | 20 (10 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.379 (9.63mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 78353 SL001 Alpha Wire | 981 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Pair | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 6 (3 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | Slate | 19/40 | - | 0.171 (4.34mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 86203 SL005 Alpha Wire | 2960 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2010 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 3 | 24 AWG | 300V | - | Slate | 10/34 | - | 0.179 (4.55mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 78066 SL005 Alpha Wire | 2665 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Pair | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 12 (6 Pair Twisted) | 26 AWG | 300V | WIRE AND CABLE | Slate | 19/38 | - | 0.202 (5.13mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 |