- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 45485 BK199 Alpha Wire | 211 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Pair | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 10 (5 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | - | 0.374 (9.50mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 2804/3 WH001 Alpha Wire | 14 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Multi-Conductor | -55°C~200°C | Spool | 2009 | - | Active | 1 (Unlimited) | unknown | 2 | 14 AWG | 600V | WIRE AND CABLE | White | 19/27 | Communication, Control | 0.260 (6.60mm) | Polytetrafluoroethylene (PTFE) | Braid | 90% | - | 1000.0' 304.8m | 0.0118 0.300mm | ROHS3 Compliant | - | ||
![]() 25052 BK199 Alpha Wire | 1604 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 2 | 20 AWG | 300V | WIRE AND CABLE | Black | 7/28 | - | 0.208 (5.28mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 78104 SL005 Alpha Wire | 2108 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 4 | 28 AWG | 300V | WIRE AND CABLE | Slate | 19/40 | - | 0.111 (2.82mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 45122 BK199 Alpha Wire | 1298 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Pair | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 4 (2 Pair Twisted) | 22 AWG | 300V | - | Black | 7/30 | - | 0.325 (8.26mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 5162C SL005 Alpha Wire | 575 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 2 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.254 (6.45mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 1216C SL005 Alpha Wire | 2284 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | 6 | 24 AWG | 300V | - | Slate | 7/32 | Communication, Control | 0.201 (5.11mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() XM1849LCY BK199 Alpha Wire | 25 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | 49 | 18 AWG | 1kV | - | Black | 41/34 | - | 1.006 (25.55mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 1000.0' 304.8m | 0.0850 2.159mm | ROHS3 Compliant | - | ||
![]() XM1617R BK199 Alpha Wire | 8 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | 17 | 16 AWG | 1kV | - | Black | 65/34 | - | 0.657 (16.69mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() XM1849R BK199 Alpha Wire | 38 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | 49 | 18 AWG | 1kV | - | Black | 41/34 | - | 0.965 (24.51mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0850 2.159mm | ROHS3 Compliant | - | ||
![]() XM1842K BK199 Alpha Wire | 8 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | 42 | 18 AWG | 1kV | - | Black | 41/34 | - | 0.874 (22.20mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0850 2.159mm | ROHS3 Compliant | - | ||
![]() XM1834R BK199 Alpha Wire | 38 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | 34 | 18 AWG | 1kV | - | Black | 41/34 | - | 0.775 (19.69mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() XM1822K BK199 Alpha Wire | 8 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | 22 | 18 AWG | 1kV | - | Black | 41/34 | - | 0.656 (16.66mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() SPM1203 GR199 Alpha Wire | 8 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | - | Active | 1 (Unlimited) | - | 3 | 12 AWG | 1kV | WIRE AND CABLE | Green | 65/30 | - | 0.394 (10.01mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() SPM1605 GR199 Alpha Wire | 38 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | - | Active | 1 (Unlimited) | - | 6 | 16 AWG | 1kV | WIRE AND CABLE | Green | 26/30 | - | 0.380 (9.65mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() SPM1205CY GR199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | - | - | Active | 1 (Unlimited) | - | 5 | 12 AWG | 1kV | WIRE AND CABLE | Green | 65/30 | - | 0.497 (12.62mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() SPM1605CY GR199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | - | - | Active | 1 (Unlimited) | - | 6 | 16 AWG | 1kV | WIRE AND CABLE | Green | 26/30 | - | 0.408 (10.36mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() XM1004RCY BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | 4 | 10 AWG | 1kV | - | Black | 105/30 | - | 0.599 (15.22mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() SPM1607CY GR199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | - | - | Active | 1 (Unlimited) | - | 8 | 16 AWG | 1kV | WIRE AND CABLE | Green | 26/30 | - | 0.439 (11.15mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() XM1004L BK199 Alpha Wire | 8 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | - | Active | 1 (Unlimited) | - | 5 | 10 AWG | 1kV | - | Black | 105/30 | - | 0.565 (14.35mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | - |