- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Length | Jacket (Insulation) Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XM1007K BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 7 | 10 AWG | 1kV | - | Black | 105/30 | 0.729 (18.52mm) | Poly-Vinyl Chloride (PVC) | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | ||
![]() XM1003R BK199 Alpha Wire | 38 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 3 | 10 AWG | 1kV | - | Black | 105/30 | 0.487 (12.37mm) | Poly-Vinyl Chloride (PVC) | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | ||
![]() XM1003RCY BK199 Alpha Wire | 8 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 3 | 10 AWG | 1kV | - | Black | 105/30 | 0.551 (13.99mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | ||
![]() XM1203R BK199 Alpha Wire | 38 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 3 | 12 AWG | 1kV | - | Black | 168/34 | 0.431 (10.95mm) | Poly-Vinyl Chloride (PVC) | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | ||
![]() XM1205RCY BK199 Alpha Wire | 8 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 5 | 12 AWG | 1kV | - | Black | 168/34 | 0.579 (14.71mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | ||
![]() XM1207RCY BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 7 | 12 AWG | 1kV | - | Black | 168/34 | 0.674 (17.12mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | ||
![]() XM1204L BK199 Alpha Wire | 38 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 4 | 12 AWG | 1kV | - | Black | 168/34 | 0.501 (12.73mm) | Poly-Vinyl Chloride (PVC) | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | ||
![]() XM1405R BK199 Alpha Wire | 38 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 5 | 14 AWG | 1kV | WIRE AND CABLE | Black | 105/34 | 0.464 (11.79mm) | Poly-Vinyl Chloride (PVC) | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | ||
![]() XM1207K BK199 Alpha Wire | 38 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 7 | 12 AWG | 1kV | - | Black | 168/34 | 0.640 (16.26mm) | Poly-Vinyl Chloride (PVC) | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | ||
![]() XM1404KCY BK199 Alpha Wire | 38 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 4 | 14 AWG | 1kV | - | Black | 105/34 | 0.426 (10.82mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | ||
![]() XM1603RCY BK199 Alpha Wire | 38 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 3 | 16 AWG | 1kV | - | Black | 65/34 | 0.362 (9.20mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | ||
![]() XM1007RCY BK199 Alpha Wire | 38 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 7 | 10 AWG | 1kV | - | Black | 105/30 | 0.770 (19.56mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | ||
![]() XM1407RCY BK199 Alpha Wire | 8 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 7 | 14 AWG | 1kV | - | Black | 105/34 | 0.573 (14.55mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | ||
![]() XM1207L BK199 Alpha Wire | 38 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 7 | 12 AWG | 1kV | - | Black | 168/34 | 0.640 (16.26mm) | Poly-Vinyl Chloride (PVC) | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | ||
![]() XM1412L BK199 Alpha Wire | 8 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 12 | 14 AWG | 1kV | - | Black | 105/34 | 0.627 (15.93mm) | Poly-Vinyl Chloride (PVC) | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | ||
![]() XM1605LCY BK199 Alpha Wire | 8 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 5 | 16 AWG | 1kV | - | Black | 65/34 | 0.421 (10.69mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | ||
![]() XM1617RCY BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 17 | 16 AWG | 1kV | - | Black | 65/34 | 0.698 (17.72mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | ||
![]() XM1607R BK199 Alpha Wire | 8 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 7 | 16 AWG | 1kV | - | Black | 65/34 | 0.459 (11.66mm) | Poly-Vinyl Chloride (PVC) | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | ||
![]() XM1622RCY BK199 Alpha Wire | 38 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 22 | 16 AWG | 1kV | - | Black | 65/34 | 0.765 (19.43mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | ||
![]() XM1605KCY BK199 Alpha Wire | 38 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 5 | 16 AWG | 1kV | - | Black | 65/34 | 0.421 (10.69mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant |