- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25123 SL199 Alpha Wire | 24 |
| Datasheet | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Pair | -30°C~90°C | Spool | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | 6 (3 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | 0.273 (6.93mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25132 BK199 Alpha Wire | 24 |
| Datasheet | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Pair | -30°C~90°C | Spool | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 4 (2 Pair Twisted) | 18 AWG | 300V | WIRE AND CABLE | Black | 16/30 | 0.355 (9.02mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25160 BK199 Alpha Wire | 33 |
| Datasheet | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 10 | 20 AWG | 300V | WIRE AND CABLE | Black | 7/28 | 0.376 (9.55mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25158 SL199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 8 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | 0.330 (8.38mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25126 BL199 Alpha Wire | 40 |
| Datasheet | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Pair | -30°C~90°C | Spool | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 12 (6 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Blue | 7/30 | 0.344 (8.74mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25156 SL199 Alpha Wire | 24 |
| Datasheet | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 6 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | 0.308 (7.82mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25170 BK199 Alpha Wire | 24 |
| Datasheet | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 10 | 18 AWG | 300V | WIRE AND CABLE | Black | 16/30 | 0.412 (10.46mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25152 RD199 Alpha Wire | 24 |
| Datasheet | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 2 | 20 AWG | 300V | WIRE AND CABLE | Red | 7/28 | 0.236 (5.99mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25178 BK199 Alpha Wire | 24 |
| Datasheet | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | 8 | 16 AWG | 300V | WIRE AND CABLE | Black | 19/0.0117 | 0.400 (10.16mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25163 SL199 Alpha Wire | 24 |
| Datasheet | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 3 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | 0.266 (6.76mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25166 SL199 Alpha Wire | 33 |
| Datasheet | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 6 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | 0.335 (8.51mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25170 YL199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 10 | 18 AWG | 300V | WIRE AND CABLE | Yellow | 16/30 | 0.412 (10.46mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25168 SL199 Alpha Wire | 40 |
| Datasheet | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 8 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | 0.360 (9.14mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25180 BK199 Alpha Wire | 24 |
| Datasheet | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 10 | 16 AWG | 300V | WIRE AND CABLE | Black | 19/0.0117 | 0.460 (11.68mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25166 BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 6 | 18 AWG | 300V | WIRE AND CABLE | Black | 16/30 | 0.335 (8.51mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25176 BK199 Alpha Wire | 24 |
| Datasheet | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 6 | 16 AWG | 300V | WIRE AND CABLE | Black | 19/0.0117 | 0.371 (9.42mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25376 SL199 Alpha Wire | 24 |
| Datasheet | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Pair | -30°C~90°C | Spool | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 12 (6 Pair Twisted) | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | 0.464 (11.79mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25382 BL199 Alpha Wire | 24 |
| Datasheet | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Conductor | -30°C~90°C | Spool | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | 2 | 18 AWG | 300V | - | Blue | 16/30 | 0.230 (5.84mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25432 BL199 Alpha Wire | 33 |
| Datasheet | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -30°C~105°C | Spool | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 2 | 16 AWG | 600V | WIRE AND CABLE | Blue | 19/0.0117 | 0.376 (9.55mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 20952 | ||
![]() 25430/4 BK199 Alpha Wire | 24 |
| Datasheet | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Conductor | -30°C~105°C | Spool | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 4 | 18 AWG | 600V | WIRE AND CABLE | Black | 16/30 | 0.403 (10.24mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 20952 |