- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Length | Jacket (Insulation) Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XM1204RCY BK199 Alpha Wire | 38 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 4 | 12 AWG | 1kV | Black | 168/34 | 0.529 (13.43mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | ||
![]() XM1412RCY BK199 Alpha Wire | 38 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 12 | 14 AWG | 1kV | Black | 105/34 | 0.661 (16.79mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | ||
![]() XM1407R BK199 Alpha Wire | 8 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 7 | 14 AWG | 1kV | Black | 105/34 | 0.539 (13.69mm) | Poly-Vinyl Chloride (PVC) | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | ||
![]() XM1403K BK199 Alpha Wire | 38 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 3 | 14 AWG | 1kV | Black | 105/34 | 0.366 (9.30mm) | Poly-Vinyl Chloride (PVC) | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | ||
![]() XM1412R BK199 Alpha Wire | 38 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 12 | 14 AWG | 1kV | Black | 105/34 | 0.627 (15.93mm) | Poly-Vinyl Chloride (PVC) | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | ||
![]() XM1403R BK199 Alpha Wire | 38 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 3 | 14 AWG | 1kV | Black | 105/34 | 0.366 (9.30mm) | Poly-Vinyl Chloride (PVC) | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | ||
![]() XM1607K BK199 Alpha Wire | 8 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 7 | 16 AWG | 1kV | Black | 65/34 | 0.459 (11.66mm) | Poly-Vinyl Chloride (PVC) | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | ||
![]() XM1625L BK199 Alpha Wire | 38 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 25 | 16 AWG | 1kV | Black | 65/34 | 0.793 (20.14mm) | Poly-Vinyl Chloride (PVC) | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | ||
![]() XM1607L BK199 Alpha Wire | 38 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 7 | 16 AWG | 1kV | Black | 65/34 | 0.459 (11.66mm) | Poly-Vinyl Chloride (PVC) | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | ||
![]() XM1605R BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 5 | 16 AWG | 1kV | Black | 65/34 | 0.393 (9.98mm) | Poly-Vinyl Chloride (PVC) | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | ||
![]() XM1622K BK199 Alpha Wire | 8 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 22 | 16 AWG | 1kV | Black | 65/34 | 0.724 (18.39mm) | Poly-Vinyl Chloride (PVC) | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | ||
![]() XM1619RCY BK199 Alpha Wire | 38 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 19 | 16 AWG | 1kV | Black | 65/34 | 0.732 (18.59mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | ||
![]() XM1622L BK199 Alpha Wire | 38 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 22 | 16 AWG | 1kV | Black | 65/34 | 0.724 (18.39mm) | Poly-Vinyl Chloride (PVC) | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | ||
![]() XM1607RCY BK199 Alpha Wire | 38 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 7 | 16 AWG | 1kV | Black | 65/34 | 0.517 (13.13mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | ||
![]() XM1642R BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 42 | 16 AWG | 1kV | Black | 65/34 | 0.966 (24.54mm) | Poly-Vinyl Chloride (PVC) | - | - | 1000.0' 304.8m | 0.0850 2.159mm | ROHS3 Compliant | ||
![]() XM1649R BK199 Alpha Wire | 8 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 49 | 16 AWG | 1kV | Black | 65/34 | 1.069 (27.15mm) | Poly-Vinyl Chloride (PVC) | - | - | 1000.0' 304.8m | 0.0850 2.159mm | ROHS3 Compliant | ||
![]() XM1633RCY BK199 Alpha Wire | 38 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 33 | 16 AWG | 1kV | Black | 65/34 | 0.940 (23.88mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | 1000.0' 304.8m | 0.0850 2.159mm | ROHS3 Compliant | ||
![]() XM1803L BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 3 | 18 AWG | 1kV | Black | 41/34 | 0.308 (7.82mm) | Poly-Vinyl Chloride (PVC) | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | ||
![]() XM1665L BK199 Alpha Wire | 38 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 65 | 16 AWG | 1kV | Black | 65/34 | 1.168 (29.67mm) | Poly-Vinyl Chloride (PVC) | - | - | 1000.0' 304.8m | 0.0850 2.159mm | ROHS3 Compliant | ||
![]() XM1805LCY BK199 Alpha Wire | 8 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | Active | 1 (Unlimited) | 5 | 18 AWG | 1kV | Black | 41/34 | 0.388 (9.86mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant |