- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1892/3C SL002 Alpha Wire | 8 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 3 | 12 AWG | 300V | - | Slate | 65/30 | Communication, Control | 0.333 (8.46mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0230 0.584mm | ROHS3 Compliant | - | ||
![]() MP16112RW YL199 Alpha Wire | 49 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -25°C~90°C | Spool | - | P | Active | 1 (Unlimited) | - | 12 | 16 AWG | 600V | - | Yellow | 26/30 | - | 0.569 (14.45mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() MP18112LW YL199 Alpha Wire | 19 |
| Datasheet | - | Copper, Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -25°C~90°C | Spool | - | P | Active | 1 (Unlimited) | - | 12 | 18 AWG | 600V | - | Yellow | 19/30 | - | 0.527 (13.39mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() MP18107RW YL199 Alpha Wire | 10 |
| Datasheet | - | Copper, Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -25°C~90°C | Spool | - | P | Active | 1 (Unlimited) | - | 7 | 18 AWG | 600V | - | Yellow | 19/30 | - | 0.393 (9.98mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() 45370/15 RD199 Alpha Wire | 31 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 15 | 16 AWG | 300V | WIRE AND CABLE | Red | 19/0.0117 | - | 0.538 (13.66mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45379 BK199 Alpha Wire | 22 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Pair | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 18 (9 Pair Twisted) | 18 AWG | 300V | WIRE AND CABLE | Black | 16/30 | - | 0.591 (15.01mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 25102 GR199 Alpha Wire | 24 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 2 | 22 AWG | 300V | WIRE AND CABLE | Green | 7/30 | - | 0.196 (4.98mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25108 BK199 Alpha Wire | 33 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 8 | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | - | 0.263 (6.68mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25110 SL199 Alpha Wire | 24 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | 10 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | - | 0.296 (7.52mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25126 BK199 Alpha Wire | 24 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Pair | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 12 (6 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | - | 0.344 (8.74mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25156 BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 6 | 20 AWG | 300V | WIRE AND CABLE | Black | 7/28 | - | 0.308 (7.82mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25136 SL199 Alpha Wire | 40 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Pair | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 12 (6 Pair Twisted) | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | - | 0.488 (12.40mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25152 SL199 Alpha Wire | 24 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 2 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.236 (5.99mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25170 SL199 Alpha Wire | 40 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 10 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | - | 0.412 (10.46mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25168 BK199 Alpha Wire | 24 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | 8 | 18 AWG | 300V | - | Black | 16/30 | - | 0.360 (9.14mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25166 YL199 Alpha Wire | 24 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 6 | 18 AWG | 300V | WIRE AND CABLE | Yellow | 16/30 | - | 0.335 (8.51mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25172 BL199 Alpha Wire | 24 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 2 | 16 AWG | 300V | WIRE AND CABLE | Blue | 19/0.0117 | - | 0.278 (7.06mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25180 SL199 Alpha Wire | 24 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | 10 | 16 AWG | 300V | - | Slate | 19/0.0117 | - | 0.460 (11.68mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25173 SL199 Alpha Wire | 33 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | 3 | 16 AWG | 300V | - | Slate | 19/0.0117 | - | 0.292 (7.42mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25132 SL199 Alpha Wire | 33 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Pair | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 4 (2 Pair Twisted) | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | - | 0.355 (9.02mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 |