- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78433 SL001 Alpha Wire | 38 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | 25 | 24 AWG | 300V | WIRE AND CABLE | Slate | 19/36 | - | 0.268 (6.81mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() M1764 SL001 Alpha Wire | 38 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | 4 | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/29 | - | 0.324 (8.23mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | 1000.0' 304.8m | 0.0310 0.787mm | ROHS3 Compliant | - | ||
![]() 78415 SL001 Alpha Wire | 25 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | 20 | 20 AWG | 300V | WIRE AND CABLE | Slate | 19/32 | - | 0.321 (8.15mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 5924 SL001 Alpha Wire | 44 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 7 | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | Communication, Control | 0.174 (4.42mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() M2488 SL001 Alpha Wire | 19 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | - | 0.252 (6.40mm) | Foam Polypropylene (FPP) | Foil, Braid | 100%, 65% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 75020 BK001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Bare | Thermoplastic Elastomer (TPE) | - | Multi-Pair, Cat5e | -50°C~75°C | Spool | 2012 | Xtra-Guard® | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Black | 7/32 | Communication | 0.236 (5.99mm) | Polypropylene (PP) | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() M13505 SL199 Alpha Wire | 12 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | 5 | 18 AWG | 300V | - | Slate | 16/30 | - | 0.297 (7.54mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 3000' 914.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2598 | ||
![]() M1608 SL199 Alpha Wire | 21 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -55°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 8 | 28 AWG | 600V | - | Slate | 7/36 | - | 0.175 (4.45mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | 1000.0' 304.8m | 0.0170 0.432mm | ROHS3 Compliant | - | ||
![]() 78040 SL005 Alpha Wire | 512 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -40°C~80°C | Spool | 2002 | EcoCable® Mini | Active | 1 (Unlimited) | 10 | 22 AWG | 300V | WIRE AND CABLE | Slate | 19/34 | - | 0.218 (5.54mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 79234 SL005 Alpha Wire | 48 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | 5 | 12 AWG | 600V | WIRE AND CABLE | Slate | 65/30 | - | 0.426 (10.82mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77225 SL005 Alpha Wire | 50 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum; Copper, Tinned | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | 5 | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/0.0117 | - | 0.311 (7.90mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() M39059 BK199 Alpha Wire | 36 |
| Datasheet | - | Copper, Tinned | Polyethylene (PE) | - | Multi-Conductor | -20°C~90°C | Spool | - | - | Active | 1 (Unlimited) | 2 | 12 AWG | 600V | - | Black | 65/30 | - | 0.393 (9.98mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 3000' 914.4m | 0.0480 1.219mm | ROHS3 Compliant | - | ||
![]() M4726 SL199 Alpha Wire | 6 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | 6 | 16 AWG | 300V | - | Slate | 19/0.0117 | - | 0.345 (8.76mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 5204C SL001 Alpha Wire | 36 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 19 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.350 (8.89mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 1219/50C SL005 Alpha Wire | 518 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~80°C | Spool | 2001 | - | Active | 1 (Unlimited) | 50 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.427 (10.85mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 80014 SL005 Alpha Wire | 2494 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | 2 | 22 AWG | 600V | WIRE AND CABLE | Slate | 19/34 | - | 0.172 (4.37mm) | Polyphenylene Ether (PPE) | - | - | - | 100.0' 30.5m | 0.0319 0.810mm | ROHS3 Compliant | - | ||
![]() 86510CY SL001 Alpha Wire | 44 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 20 (10 Pair Twisted) | 26 AWG | 300V | - | Slate | 7/34 | - | 0.392 (9.96mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 5489/19C SL001 Alpha Wire | 19 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 38 (19 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.483 (12.27mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5010/30C SL001 Alpha Wire | 17 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | Not Applicable | 30 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.389 (9.88mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 86225CY SL001 Alpha Wire | 534 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | Spool | 2009 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 25 | 24 AWG | 300V | WIRE AND CABLE | Slate | 10/34 | - | 0.396 (10.06mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993, UL Style 2661 |