- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 80029 SL005 Alpha Wire | 132 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | 25 | 20 AWG | 600V | WIRE AND CABLE | Slate | 26/34 | - | 0.398 (10.11mm) | Polyphenylene Ether (PPE) | - | - | - | 100.0' 30.5m | 0.0319 0.810mm | ROHS3 Compliant | - | ||
![]() 80050 SL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | 36 | 16 AWG | 600V | WIRE AND CABLE | Slate | 65/34 | - | 0.672 (17.06mm) | Polyphenylene Ether (PPE) | - | - | - | 100.0' 30.5m | 0.0319 0.810mm | ROHS3 Compliant | - | ||
![]() 80123 SL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Polyurethane (PU) | Copper, Tinned | Multi-Conductor | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | 6 | 20 AWG | 600V | WIRE AND CABLE | Slate | 26/34 | - | 0.262 (6.65mm) | Polyphenylene Ether (PPE) | Braid | 85% | - | 100.0' 30.5m | 0.0319 0.810mm | ROHS3 Compliant | - | ||
![]() 80048 SL005 Alpha Wire | 49 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | 18 | 16 AWG | 600V | - | Slate | 65/34 | - | 0.470 (11.94mm) | Polyphenylene Ether (PPE) | - | - | - | 100.0' 30.5m | 0.0319 0.810mm | ROHS3 Compliant | - | ||
![]() 80049 SL005 Alpha Wire | 32 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | 25 | 16 AWG | 600V | WIRE AND CABLE | Slate | 65/34 | - | 0.548 (13.92mm) | Polyphenylene Ether (PPE) | - | - | - | 100.0' 30.5m | 0.0319 0.810mm | ROHS3 Compliant | - | ||
![]() 80112 SL005 Alpha Wire | 48 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyurethane (PU) | Copper, Tinned | Multi-Conductor | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | 9 | 24 AWG | 600V | - | Slate | 19/36 | - | 0.275 (6.99mm) | Polyphenylene Ether (PPE) | Braid | 85% | - | 100.0' 30.5m | 0.0319 0.810mm | ROHS3 Compliant | - | ||
![]() 45093 BK001 Alpha Wire | 563 |
| Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | -50°C~125°C | Spool | 2011 | Xtra-Guard® 4 | Active | 1 (Unlimited) | 3 | 24 AWG | 300V | - | Black | 7/32 | - | 0.213 (5.41mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0420 1.067mm | ROHS3 Compliant | ISO 10993 | ||
![]() 80118 SL005 Alpha Wire | 42 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyurethane (PU) | Copper, Tinned | Multi-Conductor | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | 9 | 22 AWG | 600V | WIRE AND CABLE | Slate | 19/34 | - | 0.303 (7.70mm) | Polyphenylene Ether (PPE) | Braid | 85% | - | 100.0' 30.5m | 0.0319 0.810mm | ROHS3 Compliant | - | ||
![]() 5014C SL033 Alpha Wire | 808 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 4 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.175 (4.45mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 328.1' 100.0m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 80166 SL005 Alpha Wire | 147 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyurethane (PU) | Copper, Tinned | Multi-Conductor | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | 7 | 10 AWG | 600V | WIRE AND CABLE | Slate | 259/34 | - | 0.640 (16.26mm) | Polyphenylene Ether (PPE) | Braid | 85% | - | 100.0' 30.5m | 0.0530 1.346mm | ROHS3 Compliant | - | ||
![]() 1450/16 BK002 Alpha Wire | 870 |
| Datasheet | 8 Weeks | Copper, Tinned | Polychloroprene | Copper, Tinned | Multi-Conductor | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | 2 | 16 AWG | 600V | - | Black | 65/34 | Communication, Control | 0.327 (8.31mm) | Ethylene Propylene Terpolymer Rubber (EPDM) | Braid | 85% | - | 500.0' 152.4m | 0.0360 0.914mm | ROHS3 Compliant | - | ||
![]() 78014 SL005 Alpha Wire | 2990 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | 4 | 26 AWG | 300V | WIRE AND CABLE | Slate | 19/38 | - | 0.116 (2.95mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 5419 SL005 Alpha Wire | 49 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 9 | 20 AWG | 600V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.503 (12.78mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 2501 | ||
![]() 2831/3 WH005 Alpha Wire | 13 | - | Datasheet | 34 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Copper, Silver Coated | Multi-Conductor | -55°C~200°C | Spool | 2006 | - | Active | 1 (Unlimited) | 3 | 24 AWG | 600V | - | White | 19/36 | Communication, Control | 0.139 (3.53mm) | Polytetrafluoroethylene (PTFE) | Braid | 90% | - | 100.0' 30.5m | 0.0098 0.250mm | ROHS3 Compliant | - | ||
![]() 3467C SL005 Alpha Wire | 964 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 7 | 28 AWG | 300V | - | Slate | 7/36 | Communication, Control | 0.202 (5.13mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | - | ||
![]() 5409/19 SL001 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | 19 | 22 AWG | 600V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.601 (15.27mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() M3428 SL001 Alpha Wire | 647 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 25 (12.5 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Computer | 0.429 (10.90mm) | Polypropylene (PP), Polyethylene (PE) | Foil, Braid | 100%, 65% | Drain Wire | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | - | ||
![]() 5529 SL001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -30°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 9 | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | - | 0.563 (14.30mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2501 | ||
![]() 77110 SL005 Alpha Wire | 2528 |
| Datasheet | 8 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -50°C~105°C | Spool | 2012 | EcoCable® | Active | 1 (Unlimited) | 3 | 22 AWG | 600V | WIRE AND CABLE | Slate | 7/30 | - | 0.180 (4.57mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 78363 SL005 Alpha Wire | 2538 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Pair | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 26 AWG | 300V | - | Slate | 19/38 | - | 0.185 (4.70mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 |