- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Approvals | Base Product Number | Brand | Cable Types | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Insulation Materials | Itar Registered | Jacket Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Shielding | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Product Type | Shield Type | Shield Coverage | Outside Diameter | Number of Cores | Wire Gauge - AWG | Features | Product Category | Length | Jacket (Insulation) Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M33308 SL005 Alpha Wire | 2906 |
| Datasheet | 3 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 8 | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/28 | - | 0.233 (5.92mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.0320 0.813mm | - | ROHS3 Compliant | UL Style 2576 | ||
![]() M33303 SL001 Alpha Wire | 2450 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3 | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/28 | - | 0.175 (4.45mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | UL Style 2576 | ||
![]() 76021 BK002 Alpha Wire | 505 |
| Datasheet | 7 Weeks | - | - | Copper, Bare | Thermoplastic Elastomer (TPE) | Aluminum | - | - | - | Multi-Pair, Cat5e | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~75°C | Spool | 2012 | Xtra-Guard® | Active | 1 (Unlimited) | - | - | - | - | - | - | 8 (4 Pair Twisted) | 24 AWG | 300V | - | - | - | Black | 7/32 | - | 0.305 (7.75mm) | Polypropylene (PP) | - | Foil | 100% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 500.0' 152.4m | 0.0350 0.889mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 1738C SL005 Alpha Wire | 2984 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 4 | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/30 | Communication, Control | 0.215 (5.46mm) | Poly-Vinyl Chloride (PVC) | - | Braid | 75% | - | - | - | - | - | 100.0' 30.5m | 0.0200 0.508mm | - | ROHS3 Compliant | - | ||
![]() V16114 BK199 Alpha Wire | In Stock | - | Datasheet | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~90°C | Spool | 2006 | V | Active | 1 (Unlimited) | - | - | - | - | - | - | 6 | 14 AWG | 1kV | WIRE AND CABLE | - | - | Black | 41/30 | - | 0.743 (18.87mm) | Polyethylene (PE) | - | Foil, Braid | 100%, 85% | - | - | - | Drain Wire | - | 1000.0' 304.8m | 0.0850 2.159mm | - | ROHS3 Compliant | - | ||
![]() 79028 SL005 Alpha Wire | 659 |
| Datasheet | 10 Weeks | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | - | - | - | - | - | 2 | 14 AWG | 600V | WIRE AND CABLE | - | - | Slate | 41/30 | - | 0.266 (6.76mm) | Polyphenylene Ether, Modified (mPPE) | - | - | - | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.0350 0.889mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 1896/5L SL001 Alpha Wire | 824 |
| Datasheet | 18 Weeks | - | - | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5 | 20 AWG | 300V | - | - | - | Slate | 7/28 | Communication, Control | 0.232 (5.89mm) | Low Smoke Zero Halogen (LSZH) | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.0250 0.635mm | - | ROHS3 Compliant | - | ||
![]() 6306SL002 Alpha Wire | 565 |
| - | - | Cable | 6.803886 kg | Copper | Poly-Vinyl Chloride (PVC) | Aluminum | CSA, UL | 6306 | Alpha Wire | Multi-Conductor | EAR99 | 1 | 8544.49.3080 | ALPHA WIRE CO | PVC | Unavailable | Polyvinyl Chloride (PVC) | -- | Alpha Wire | 6306SL002 | Alpha Wire | Spool | Active | Active | 5.57 | Compliant | Yes | Due to size or weight of the product, your shipping charge may increase. | 15 lbs | 300 V | 300 V | -20°C ~ 80°C | Spool | - | -- | Active | -- | 80 °C | -20 °C | Grey | Cable | Shielded | compliant | 6 | 24 AWG | 300V | WIRE AND CABLE | 500 ft | 24 AWG | Slate | 7/32 | -- | 0.201 (5.11mm) | Poly-Vinyl Chloride (PVC) | Multi-Conductor Cables | Foil | 100% | 5.3 mm | 6 | 24 AWG | Drain Wire | Multi-Conductor Cables | 152.4 m | 0.0320 (0.813mm) | No SVHC | - | UL Style 2464 | ||
![]() M64804 SL001 Alpha Wire | 534 |
| Datasheet | 8 Weeks | - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Aluminum | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~150°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 6 | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/28 | - | 0.151 (3.84mm) | Fluorinated Ethylene-Propylene (FEP) | - | Foil | 100% | - | - | - | Drain Wire | - | 1000.0' 304.8m | 0.0098 0.250mm | - | ROHS3 Compliant | - | ||
![]() 1898/25C SL002 Alpha Wire | 808 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 25 | 18 AWG | 300V | WIRE AND CABLE | - | - | Slate | 16/30 | Communication, Control | 0.544 (13.82mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | 500.0' 152.4m | 0.0350 0.889mm | - | ROHS3 Compliant | - | ||
![]() 80032 SL005 Alpha Wire | 113 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Polyurethane (PU) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | - | - | - | - | - | - | 2 | 20 AWG | 600V | WIRE AND CABLE | - | - | Slate | 41/34 | - | 0.194 (4.93mm) | Polyphenylene Ether (PPE) | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.0319 0.810mm | - | ROHS3 Compliant | - | ||
![]() M33408 SL005 Alpha Wire | 2841 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 8 | 20 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/28 | - | 0.273 (6.93mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.0200 0.508mm | - | ROHS3 Compliant | UL Style 2509 | ||
![]() 80126 SL005 Alpha Wire | 42 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Polyurethane (PU) | Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | - | - | - | - | - | - | 12 | 20 AWG | 600V | WIRE AND CABLE | - | - | Slate | 26/34 | - | 0.325 (8.26mm) | Polyphenylene Ether (PPE) | - | Braid | 85% | - | - | - | - | - | 100.0' 30.5m | 0.0319 0.810mm | - | ROHS3 Compliant | - | ||
![]() 78162 SL005 Alpha Wire | 2573 |
| Datasheet | 10 Weeks | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | - | - | - | - | - | 4 (2 Pair Twisted) | 26 AWG | 300V | WIRE AND CABLE | - | - | Slate | 19/38 | - | 0.150 (3.81mm) | Polyphenylene Ether, Modified (mPPE) | - | Foil | 100% | - | - | - | Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0150 0.381mm | - | ROHS3 Compliant | UL Style 21460 | ||
![]() M1776 SL005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 | 16 AWG | 600V | - | - | - | Slate | 19/29 | - | 0.598 (15.19mm) | Poly-Vinyl Chloride (PVC) | - | Braid | 90% | - | - | - | - | - | 100.0' 30.5m | 0.0530 1.346mm | - | ROHS3 Compliant | - | ||
![]() M5348 SL002 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30 | 22 AWG | 300V | - | - | - | Slate | 7/28 | - | 0.414 (10.52mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | Drain Wire, Rip Cord | - | 500.0' 152.4m | 0.0320 0.813mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 45435 BK199 Alpha Wire | 22 |
| Datasheet | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | - | - | - | 5 | 16 AWG | 600V | WIRE AND CABLE | - | - | Black | 19/0.0117 | - | 0.448 (11.38mm) | Thermoplastic Elastomer (TPE) | - | - | - | - | - | - | Biological Compatibility, Rip Cord | - | 1000.0' 304.8m | 0.0550 1.397mm | - | Non-RoHS Compliant | ISO 10993 | ||
![]() M5333 SL199 Alpha Wire | 10 |
| Datasheet | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2 | 22 AWG | 300V | - | - | - | Slate | 7/28 | - | 0.193 (4.90mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | Drain Wire, Rip Cord | - | 3000' 914.4m | 0.0320 0.813mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() M33505 SL002 Alpha Wire | 15 |
| Datasheet | 11 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5 | 18 AWG | 300V | WIRE AND CABLE | - | - | Slate | 16/30 | - | 0.264 (6.71mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | 500.0' 152.4m | 0.0250 0.635mm | - | ROHS3 Compliant | UL Style 2509 | ||
![]() 3420 SL001 Alpha Wire | 14 |
| Datasheet | 8 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 | 18 AWG | 1kV | WIRE AND CABLE | - | - | Slate | 19/30 | Communication, Control | 0.550 (13.97mm) | Poly-Vinyl Chloride (PVC) | - | Braid | 90% | - | - | - | - | - | 1000.0' 304.8m | 0.0450 1.143mm | - | ROHS3 Compliant | - |