- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5273C SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 6 (3 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.252 (6.40mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5376C SL005 Alpha Wire | 32 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 12 (6 Pair Twisted) | 18 AWG | 300V | - | Slate | 16/30 | Communication, Control | 0.464 (11.79mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5279/51C SL002 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 102 (51 Pair Twisted) | 24 AWG | 300V | - | Slate | 7/32 | Communication, Control | 0.739 (18.77mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993 | ||
![]() 25129 BK199 Alpha Wire | 24 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Pair | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 18 (9 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | - | 0.396 (10.06mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25386 YL199 Alpha Wire | 33 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 6 | 18 AWG | 300V | WIRE AND CABLE | Yellow | 16/30 | - | 0.311 (7.90mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25388 SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | 8 | 18 AWG | 300V | - | Slate | 16/30 | - | 0.336 (8.53mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25388 BK199 Alpha Wire | 33 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 8 | 18 AWG | 300V | WIRE AND CABLE | Black | 16/30 | - | 0.336 (8.53mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25423 SL199 Alpha Wire | 24 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -30°C~105°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 3 | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.369 (9.37mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 20952 | ||
![]() 25427 WH199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -30°C~105°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 7 | 18 AWG | 600V | WIRE AND CABLE | White | 16/30 | - | 0.466 (11.84mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 20952 | ||
![]() 25390 SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 10 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | - | 0.388 (9.86mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25430/2 BK199 Alpha Wire | 24 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Conductor | -30°C~105°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | 2 | 18 AWG | 600V | WIRE AND CABLE | Black | 16/30 | - | 0.356 (9.04mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 20952 | ||
![]() 25449 BK199 Alpha Wire | 24 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -30°C~105°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 9 | 14 AWG | 600V | WIRE AND CABLE | Black | 41/30 | - | 0.634 (16.10mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 20952 | ||
![]() 25456 BK199 Alpha Wire | 40 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Pair | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 12 (6 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | Black | 7/28 | - | 0.419 (10.64mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25060/15 SL199 Alpha Wire | 40 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 15 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.391 (9.93mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25020 SL199 Alpha Wire | 33 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | 10 | 24 AWG | 300V | - | Slate | 7/32 | - | 0.244 (6.20mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25060/70 SL199 Alpha Wire | 24 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 70 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.859 (21.82mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25060 YL199 Alpha Wire | 33 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 10 | 20 AWG | 300V | WIRE AND CABLE | Yellow | 7/28 | - | 0.348 (8.84mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25060/40 SL199 Alpha Wire | 24 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 40 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.622 (15.80mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25073 WH199 Alpha Wire | 24 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | 3 | 16 AWG | 300V | WIRE AND CABLE | White | 19/0.0117 | - | 0.264 (6.71mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25459 BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Pair | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 18 (9 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | Black | 7/28 | - | 0.491 (12.47mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 |