- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M16104RW SL199 Alpha Wire | 12 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -25°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | 4 | 16 AWG | 600V | WIRE AND CABLE | Slate | 26/30 | - | 0.350 (8.89mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() M18125LW SL199 Alpha Wire | 50 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -25°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | 25 | 18 AWG | 600V | WIRE AND CABLE | Slate | 19/30 | - | 0.699 (17.75mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() 5660 BK199 Alpha Wire | 35 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | 4 | 16 AWG | 600V | - | Black | 26/30 | - | 0.381 (9.68mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() 5663 BK199 Alpha Wire | 35 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | 4 | 10 AWG | 600V | WIRE AND CABLE | Black | 105/30 | - | 0.579 (14.71mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | - | ||
![]() 6301 SL002 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~80°C | Spool | 2005 | - | Obsolete | 1 (Unlimited) | - | 12 (6 Pair Twisted) | 24 AWG | 300V | - | Slate | 7/32 | - | 0.351 (8.92mm) | Polyethylene (PE) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0350 0.889mm | - | UL Style 2919 | ||
![]() 6016C SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~75°C | Spool | - | - | Active | 1 (Unlimited) | - | 22 (11 Pair Twisted) | 22 AWG | 300V | - | Slate | 7/28 | - | 0.503 (12.78mm) | Polypropylene (PP) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0480 1.219mm | ROHS3 Compliant | UL Style 2493 | ||
![]() 6304 SL002 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~80°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | 25 (12.5 Pair Twisted) | 24 AWG | 300V | - | Slate | 7/32 | - | 0.455 (11.56mm) | Polyethylene (PE) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 6436 SL001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~105°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | 8 (4 Pair Twisted) | 22 AWG | 300V | - | Slate | 7/30 | - | 0.338 (8.59mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0430 1.092mm | ROHS3 Compliant | - | ||
![]() 6445 SL001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~105°C | Spool | 2005 | - | Obsolete | 1 (Unlimited) | - | 12 (6 Pair Twisted) | 18 AWG | 300V | - | Slate | 19/30 | - | 0.557 (14.14mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0530 1.346mm | - | - | ||
![]() 6411 SL001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~80°C | Spool | 2005 | - | Obsolete | 1 (Unlimited) | - | 50 (25 Pair Twisted) | 24 AWG | 300V | - | Slate | 7/32 | - | 0.671 (17.04mm) | Polyethylene (PE) | Foil, Braid | 100%, 65% | Drain Wire | 1000.0' 304.8m | 0.0470 1.194mm | - | UL Style 2919 | ||
![]() 25060/15 SL199 Alpha Wire | 40 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 15 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.391 (9.93mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25020 SL199 Alpha Wire | 33 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | 10 | 24 AWG | 300V | - | Slate | 7/32 | - | 0.244 (6.20mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25060/70 SL199 Alpha Wire | 24 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 70 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.859 (21.82mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25060 YL199 Alpha Wire | 33 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 10 | 20 AWG | 300V | WIRE AND CABLE | Yellow | 7/28 | - | 0.348 (8.84mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25060/40 SL199 Alpha Wire | 24 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 40 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.622 (15.80mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25073 WH199 Alpha Wire | 24 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | 3 | 16 AWG | 300V | WIRE AND CABLE | White | 19/0.0117 | - | 0.264 (6.71mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25459 BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Pair | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 18 (9 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | Black | 7/28 | - | 0.491 (12.47mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25468 BL199 Alpha Wire | 33 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 8 | 20 AWG | 300V | WIRE AND CABLE | Blue | 7/28 | - | 0.306 (7.77mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 2827/4 WH005 Alpha Wire | 824 |
| Datasheet | 34 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Multi-Conductor | -55°C~200°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | 4 | 20 AWG | 600V | - | White | 19/32 | Communication, Control | 0.186 (4.72mm) | Polytetrafluoroethylene (PTFE) | Braid | 90% | - | 100.0' 30.5m | 0.0118 0.300mm | ROHS3 Compliant | - | ||
![]() F12007LW BK199 Alpha Wire | 48 |
| Datasheet | - | Copper, Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -25°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | 7 | 12 AWG | 600V | - | Black | 168/34 | - | 0.640 (16.26mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | - |