- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6448 SL001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~105°C | Spool | 2005 | - | Obsolete | 1 (Unlimited) | - | 30 (15 Pair Twisted) | 18 AWG | 300V | - | Slate | 19/30 | 0.829 (21.06mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0630 1.600mm | - | - | ||
![]() 6447 SL002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~105°C | Spool | 2005 | - | Obsolete | 1 (Unlimited) | - | 22 (11 Pair Twisted) | 18 AWG | 300V | - | Slate | 19/30 | 0.746 (18.95mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0630 1.600mm | - | - | ||
![]() 25495 SL199 Alpha Wire | 32 |
| Datasheet | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Pair | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 10 (5 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | 0.268 (6.81mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25527 SL199 Alpha Wire | 48 |
| Datasheet | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~105°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 7 | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | 0.494 (12.55mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 20952 | ||
![]() 25533 SL199 Alpha Wire | 48 |
| Datasheet | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~105°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 3 | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/0.0117 | 0.423 (10.74mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 20952 | ||
![]() 25534 SL199 Alpha Wire | 48 |
| Datasheet | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~105°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 4 | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/0.0117 | 0.456 (11.58mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 20952 | ||
![]() 35053 BK199 Alpha Wire | 32 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | - | Multi-Conductor | -30°C~80°C | Spool | - | Xtra-Guard® 3 | Active | 1 (Unlimited) | - | 3 | 20 AWG | 300V | - | Black | 7/28 | 0.218 (5.54mm) | Poly-Vinyl Chloride (PVC) | - | - | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35078 BK199 Alpha Wire | 48 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | - | Multi-Conductor | -30°C~80°C | Spool | - | Xtra-Guard® 3 | Active | 1 (Unlimited) | - | 8 | 16 AWG | 300V | - | Black | 19/0.0117 | 0.370 (9.40mm) | Poly-Vinyl Chloride (PVC) | - | - | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35123 BK199 Alpha Wire | 48 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | Suprashield®; Copper, Tinned | Multi-Pair | -30°C~80°C | Spool | - | Xtra-Guard® 3 | Active | 1 (Unlimited) | - | 6 (3 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | 0.272 (6.91mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35164 BK199 Alpha Wire | 32 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~80°C | Spool | - | Xtra-Guard® 3 | Active | 1 (Unlimited) | - | 4 | 18 AWG | 300V | WIRE AND CABLE | Black | 16/30 | 0.286 (7.26mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35070 BK199 Alpha Wire | 41 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | - | Multi-Conductor | -30°C~80°C | Spool | - | Xtra-Guard® 3 | Active | 1 (Unlimited) | - | 10 | 18 AWG | 300V | WIRE AND CABLE | Black | 16/30 | 0.383 (9.73mm) | Poly-Vinyl Chloride (PVC) | - | - | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 25523 SL199 Alpha Wire | 32 |
| Datasheet | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~105°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 3 | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | 0.397 (10.08mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 20952 | ||
![]() 35126 BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyethylene (PE) | Suprashield®; Copper, Tinned | Multi-Pair | -30°C~80°C | Spool | - | Xtra-Guard® 3 | Active | 1 (Unlimited) | - | 12 (6 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | 0.342 (8.69mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35129 BK199 Alpha Wire | 32 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | Suprashield®; Copper, Tinned | Multi-Pair | -30°C~80°C | Spool | - | Xtra-Guard® 3 | Active | 1 (Unlimited) | - | 18 (9 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | 0.393 (9.98mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35156 BK199 Alpha Wire | 41 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~80°C | Spool | - | Xtra-Guard® 3 | Active | 1 (Unlimited) | - | 6 | 20 AWG | 300V | - | Black | 7/28 | 0.306 (7.77mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35153 BK199 Alpha Wire | 32 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~80°C | Spool | - | Xtra-Guard® 3 | Active | 1 (Unlimited) | - | 3 | 20 AWG | 300V | WIRE AND CABLE | Black | 7/28 | 0.246 (6.25mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35168 BK199 Alpha Wire | 32 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~80°C | Spool | - | Xtra-Guard® 3 | Active | 1 (Unlimited) | - | 8 | 18 AWG | 300V | WIRE AND CABLE | Black | 16/30 | 0.358 (9.09mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35176 BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyethylene (PE) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~80°C | Spool | - | Xtra-Guard® 3 | Active | 1 (Unlimited) | - | 6 | 16 AWG | 300V | WIRE AND CABLE | Black | 19/0.0117 | 0.369 (9.37mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35172 BK199 Alpha Wire | 41 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~80°C | Spool | - | Xtra-Guard® 3 | Active | 1 (Unlimited) | - | 2 | 16 AWG | 300V | WIRE AND CABLE | Black | 19/0.0117 | 0.277 (7.04mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35198 BK199 Alpha Wire | 32 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | Aluminum | Multi-Conductor | -30°C~80°C | Spool | - | Xtra-Guard® 3 | Active | 1 (Unlimited) | - | 8 | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | 0.237 (6.02mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - |