- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 35384 BK199 Alpha Wire | 32 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | Aluminum | Multi-Conductor | -30°C~80°C | Spool | Xtra-Guard® 3 | Active | 1 (Unlimited) | 4 | 18 AWG | 300V | - | Black | 16/30 | - | 0.262 (6.65mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35192 BK199 Alpha Wire | 48 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | Aluminum | Multi-Conductor | -30°C~80°C | Spool | Xtra-Guard® 3 | Active | 1 (Unlimited) | 2 | 22 AWG | 300V | - | Black | 7/30 | - | 0.171 (4.34mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35386 BK199 Alpha Wire | 32 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | Aluminum | Multi-Conductor | -30°C~80°C | Spool | Xtra-Guard® 3 | Active | 1 (Unlimited) | 6 | 18 AWG | 300V | WIRE AND CABLE | Black | 16/30 | - | 0.309 (7.85mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35370 BK199 Alpha Wire | 48 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | Aluminum | Multi-Conductor | -30°C~80°C | Spool | Xtra-Guard® 3 | Active | 1 (Unlimited) | 10 | 16 AWG | 300V | WIRE AND CABLE | Black | 19/0.0117 | - | 0.435 (11.05mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35366 BK199 Alpha Wire | 32 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | Aluminum | Multi-Conductor | -30°C~80°C | Spool | Xtra-Guard® 3 | Active | 1 (Unlimited) | 6 | 16 AWG | 300V | WIRE AND CABLE | Black | 19/0.0117 | - | 0.345 (8.76mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35382 BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyethylene (PE) | Aluminum | Multi-Conductor | -30°C~80°C | Spool | Xtra-Guard® 3 | Active | 1 (Unlimited) | 2 | 18 AWG | 300V | WIRE AND CABLE | Black | 16/30 | - | 0.229 (5.82mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35470 BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyethylene (PE) | Aluminum | Multi-Conductor | -30°C~80°C | Spool | Xtra-Guard® 3 | Active | 1 (Unlimited) | 10 | 20 AWG | 300V | WIRE AND CABLE | Black | 7/28 | - | 0.351 (8.92mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35485 BK199 Alpha Wire | 32 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | Aluminum | Multi-Pair | -30°C~80°C | Spool | Xtra-Guard® 3 | Active | 1 (Unlimited) | 10 (5 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | - | 0.293 (7.44mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35493 WH199 Alpha Wire | 2657 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | Aluminum | Multi-Pair | -30°C~80°C | Spool | Xtra-Guard® 3 | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | White | 7/32 | - | 0.227 (5.77mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35453 BK199 Alpha Wire | 48 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | Aluminum | Multi-Pair | -30°C~80°C | Spool | Xtra-Guard® 3 | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | Black | 7/28 | - | 0.319 (8.10mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35468 BK199 Alpha Wire | 807 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | Aluminum | Multi-Conductor | -30°C~80°C | Spool | Xtra-Guard® 3 | Active | 1 (Unlimited) | 8 | 20 AWG | 300V | WIRE AND CABLE | Black | 7/28 | - | 0.304 (7.72mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35166 BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyethylene (PE) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~80°C | Spool | Xtra-Guard® 3 | Active | 1 (Unlimited) | 6 | 18 AWG | 300V | WIRE AND CABLE | Black | 16/30 | - | 0.333 (8.46mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 45080/15 SL199 Alpha Wire | 41 |
| Datasheet | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -50°C~125°C | Spool | Xtra-Guard® 4 | Active | 1 (Unlimited) | 15 | 16 AWG | 300V | WIRE AND CABLE | Slate | 19/0.0117 | - | 0.534 (13.56mm) | Thermoplastic Elastomer (TPE) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45180/15 RD199 Alpha Wire | 32 |
| Datasheet | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Aluminum | Multi-Conductor | -50°C~125°C | Spool | Xtra-Guard® 4 | Active | 1 (Unlimited) | 15 | 16 AWG | 300V | WIRE AND CABLE | Red | 19/0.0117 | - | 0.562 (14.27mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 5313C BK199 Alpha Wire | 32 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 15 | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | Communication, Control | 0.389 (9.88mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 55003 NA199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Multi-Conductor | -80°C~200°C | Spool | Xtra-Guard® 5 | Active | 1 (Unlimited) | 3 | 22 AWG | 300V | WIRE AND CABLE | Natural | 7/28 | - | 0.168 (4.27mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | - | 1000.0' 304.8m | 0.0270 0.686mm | ROHS3 Compliant | - | ||
![]() 55002 NA199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Multi-Conductor | -80°C~200°C | Spool | Xtra-Guard® 5 | Active | 1 (Unlimited) | 2 | 22 AWG | 300V | WIRE AND CABLE | Natural | 7/28 | - | 0.160 (4.06mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | Rip Cord | 1000.0' 304.8m | 0.0270 0.686mm | ROHS3 Compliant | UL Style 20229 | ||
![]() F12004LW BK199 Alpha Wire | 40 |
| Datasheet | Copper, Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -25°C~90°C | Spool | - | Active | 1 (Unlimited) | 4 | 12 AWG | 600V | - | Black | 168/34 | - | 0.501 (12.73mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() F12005RW BK199 Alpha Wire | 48 |
| Datasheet | Copper, Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -25°C~90°C | Spool | - | Active | 1 (Unlimited) | 5 | 12 AWG | 600V | - | Black | 168/34 | - | 0.545 (13.84mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() F14004RW BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -25°C~90°C | Spool | - | Active | 1 (Unlimited) | 4 | 14 AWG | 600V | - | Black | 105/34 | - | 0.398 (10.11mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | - |