- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 35129 BK199 Alpha Wire | 32 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | Suprashield®; Copper, Tinned | Multi-Pair | -30°C~80°C | Spool | Xtra-Guard® 3 | Active | 1 (Unlimited) | 18 (9 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | 0.393 (9.98mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35156 BK199 Alpha Wire | 41 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~80°C | Spool | Xtra-Guard® 3 | Active | 1 (Unlimited) | 6 | 20 AWG | 300V | - | Black | 7/28 | 0.306 (7.77mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35153 BK199 Alpha Wire | 32 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~80°C | Spool | Xtra-Guard® 3 | Active | 1 (Unlimited) | 3 | 20 AWG | 300V | WIRE AND CABLE | Black | 7/28 | 0.246 (6.25mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35168 BK199 Alpha Wire | 32 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~80°C | Spool | Xtra-Guard® 3 | Active | 1 (Unlimited) | 8 | 18 AWG | 300V | WIRE AND CABLE | Black | 16/30 | 0.358 (9.09mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35176 BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyethylene (PE) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~80°C | Spool | Xtra-Guard® 3 | Active | 1 (Unlimited) | 6 | 16 AWG | 300V | WIRE AND CABLE | Black | 19/0.0117 | 0.369 (9.37mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35172 BK199 Alpha Wire | 41 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~80°C | Spool | Xtra-Guard® 3 | Active | 1 (Unlimited) | 2 | 16 AWG | 300V | WIRE AND CABLE | Black | 19/0.0117 | 0.277 (7.04mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35198 BK199 Alpha Wire | 32 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | Aluminum | Multi-Conductor | -30°C~80°C | Spool | Xtra-Guard® 3 | Active | 1 (Unlimited) | 8 | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | 0.237 (6.02mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35384 BK199 Alpha Wire | 32 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | Aluminum | Multi-Conductor | -30°C~80°C | Spool | Xtra-Guard® 3 | Active | 1 (Unlimited) | 4 | 18 AWG | 300V | - | Black | 16/30 | 0.262 (6.65mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35192 BK199 Alpha Wire | 48 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | Aluminum | Multi-Conductor | -30°C~80°C | Spool | Xtra-Guard® 3 | Active | 1 (Unlimited) | 2 | 22 AWG | 300V | - | Black | 7/30 | 0.171 (4.34mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35386 BK199 Alpha Wire | 32 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | Aluminum | Multi-Conductor | -30°C~80°C | Spool | Xtra-Guard® 3 | Active | 1 (Unlimited) | 6 | 18 AWG | 300V | WIRE AND CABLE | Black | 16/30 | 0.309 (7.85mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35370 BK199 Alpha Wire | 48 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | Aluminum | Multi-Conductor | -30°C~80°C | Spool | Xtra-Guard® 3 | Active | 1 (Unlimited) | 10 | 16 AWG | 300V | WIRE AND CABLE | Black | 19/0.0117 | 0.435 (11.05mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35366 BK199 Alpha Wire | 32 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | Aluminum | Multi-Conductor | -30°C~80°C | Spool | Xtra-Guard® 3 | Active | 1 (Unlimited) | 6 | 16 AWG | 300V | WIRE AND CABLE | Black | 19/0.0117 | 0.345 (8.76mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35382 BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyethylene (PE) | Aluminum | Multi-Conductor | -30°C~80°C | Spool | Xtra-Guard® 3 | Active | 1 (Unlimited) | 2 | 18 AWG | 300V | WIRE AND CABLE | Black | 16/30 | 0.229 (5.82mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35470 BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyethylene (PE) | Aluminum | Multi-Conductor | -30°C~80°C | Spool | Xtra-Guard® 3 | Active | 1 (Unlimited) | 10 | 20 AWG | 300V | WIRE AND CABLE | Black | 7/28 | 0.351 (8.92mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35485 BK199 Alpha Wire | 32 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | Aluminum | Multi-Pair | -30°C~80°C | Spool | Xtra-Guard® 3 | Active | 1 (Unlimited) | 10 (5 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | 0.293 (7.44mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35493 WH199 Alpha Wire | 2657 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | Aluminum | Multi-Pair | -30°C~80°C | Spool | Xtra-Guard® 3 | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | White | 7/32 | 0.227 (5.77mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35453 BK199 Alpha Wire | 48 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | Aluminum | Multi-Pair | -30°C~80°C | Spool | Xtra-Guard® 3 | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | Black | 7/28 | 0.319 (8.10mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35468 BK199 Alpha Wire | 807 |
| Datasheet | Copper, Tinned | Polyethylene (PE) | Aluminum | Multi-Conductor | -30°C~80°C | Spool | Xtra-Guard® 3 | Active | 1 (Unlimited) | 8 | 20 AWG | 300V | WIRE AND CABLE | Black | 7/28 | 0.304 (7.72mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 35166 BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyethylene (PE) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~80°C | Spool | Xtra-Guard® 3 | Active | 1 (Unlimited) | 6 | 18 AWG | 300V | WIRE AND CABLE | Black | 16/30 | 0.333 (8.46mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 45080/15 SL199 Alpha Wire | 41 |
| Datasheet | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -50°C~125°C | Spool | Xtra-Guard® 4 | Active | 1 (Unlimited) | 15 | 16 AWG | 300V | WIRE AND CABLE | Slate | 19/0.0117 | 0.534 (13.56mm) | Thermoplastic Elastomer (TPE) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | Non-RoHS Compliant | ISO 10993 |