- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65207 SL005 Alpha Wire | 978 |
| Datasheet | 4 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2010 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 7 | - | 12 AWG | 600V | - | Slate | 65/30 | - | 0.592 (15.04mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.0860 2.184mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 65904 SL005 Alpha Wire | 727 |
| Datasheet | 4 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2010 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 4 | - | 8 AWG | 600V | - | Slate | 65/26 | - | 0.691 (17.55mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.0850 2.159mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 85825CY BK002 Alpha Wire | 43 |
| Datasheet | 9 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 25 | - | 18 AWG | 600V | - | Black | 105/38 | - | 0.908 (23.06mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | - | 500.0' 152.4m | 0.0800 2.032mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 86125CY SL001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 25 | - | 26 AWG | 300V | - | Slate | 7/34 | - | 0.355 (9.02mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | - | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 65825CY SL002 Alpha Wire | 43 |
| Datasheet | 9 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 25 | - | 18 AWG | 600V | - | Slate | 16/30 | - | 0.776 (19.71mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | Biological Compatibility | 500.0' 152.4m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 65403CY SL001 Alpha Wire | 594 |
| Datasheet | 6 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 3 | - | 14 AWG | 600V | - | Slate | 41/30 | - | 0.443 (11.25mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | Biological Compatibility | 1000.0' 304.8m | 0.0420 1.067mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 86318CY SL001 Alpha Wire | 535 |
| Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | 2009 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 18 | - | 22 AWG | 300V | - | Slate | 19/34 | - | 0.367 (9.32mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | - | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 65007 SL002 Alpha Wire | 703 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 7 | - | 20 AWG | 600V | - | Slate | 10/30 | - | 0.327 (8.31mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.0380 0.965mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 5003C SL002 Alpha Wire | 816 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 3 | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.176 (4.47mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5368C SL005 Alpha Wire | 813 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 8 | - | 16 AWG | 300V | - | Slate | 19/0.0117 | Communication, Control | 0.376 (9.55mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 65004 SL002 Alpha Wire | 553 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 4 | - | 20 AWG | 600V | - | Slate | 10/30 | Communication, Control | 0.272 (6.91mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 65604CY SL005 Alpha Wire | 2217 |
| Datasheet | 6 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 4 | - | 16 AWG | 600V | WIRE AND CABLE | Slate | 26/30 | - | 0.416 (10.57mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 5010C SL005 Alpha Wire | 885 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 10 | - | 22 AWG | 300V | - | Slate | 7/30 | Communication, Control | 0.268 (6.81mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5068C SL001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | Not Applicable | - | - | - | 8 | - | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.332 (8.43mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 65405CY SL002 Alpha Wire | 573 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | 2010 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 5 | - | 14 AWG | 600V | - | Slate | 41/30 | - | 0.537 (13.64mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | Biological Compatibility | 500.0' 152.4m | 0.0520 1.321mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 6643 WH002 Alpha Wire | 37 |
| Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Multi-Conductor | - | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 3 | - | 20 AWG | 300V | - | White | 7/28 | - | 0.192 (4.88mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2576 | ||
![]() 5121C SL005 Alpha Wire | 618 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | POLYVINYL CHLORIDE | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 0.053Ohm | YES | STRANDED | 2 (1 Pair Twisted) | CE; CSA; IEC; UL | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.196 (4.98mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5121C SL001 Alpha Wire | 508 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 2 (1 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.196 (4.98mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5264C SL005 Alpha Wire | 752 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | - | -35°C~105°C | Spool | 1998 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 8 (4 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.243 (6.17mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 65603 SL199 Alpha Wire | 35 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 3 | - | 16 AWG | 600V | - | Slate | 26/30 | - | 0.300 (7.62mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 |