- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 85604CY BK002 Alpha Wire | 31 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 4 | - | 16 AWG | 600V | - | Black | 105/38 | - | 0.460 (11.68mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | - | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 65818CY SL002 Alpha Wire | 14 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 18 | - | 18 AWG | 600V | - | Slate | 16/30 | - | 0.671 (17.04mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | Biological Compatibility | 500.0' 152.4m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 85818 BK002 Alpha Wire | 6 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 18 | - | 18 AWG | 600V | - | Black | 105/38 | - | 0.608 (15.44mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 500.0' 152.4m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85012CY BK002 Alpha Wire | 22 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 12 | - | 20 AWG | 600V | - | Black | 63/38 | - | 0.564 (14.33mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | - | 500.0' 152.4m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 86203CY SL002 Alpha Wire | 608 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 3 | - | 24 AWG | 300V | - | Slate | 10/34 | - | 0.199 (5.06mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | - | Biological Compatibility, Drain Wire | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 85618 BK002 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 18 | - | 16 AWG | 600V | WIRE AND CABLE | Black | 105/38 | - | 0.674 (17.12mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 500.0' 152.4m | 0.0450 1.143mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85812CY BK002 Alpha Wire | 43 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 12 | - | 18 AWG | 600V | - | Black | 105/38 | - | 0.634 (16.10mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | - | 500.0' 152.4m | 0.0600 1.524mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85815 BK001 Alpha Wire | 43 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 15 | - | 18 AWG | 600V | - | Black | 105/38 | - | 0.577 (14.66mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85607 BK002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 7 | - | 16 AWG | 600V | - | Black | 105/38 | - | 0.478 (12.14mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85604 BK002 Alpha Wire | 50 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 4 | - | 16 AWG | 600V | WIRE AND CABLE | Black | 105/38 | - | 0.362 (9.20mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85807 BK002 Alpha Wire | 43 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 7 | - | 18 AWG | 600V | - | Black | 105/38 | - | 0.438 (11.13mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 500.0' 152.4m | 0.0450 1.143mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85612 BK002 Alpha Wire | 22 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 12 | - | 16 AWG | 600V | WIRE AND CABLE | Black | 105/38 | - | 0.573 (14.55mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 500.0' 152.4m | 0.0450 1.143mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 5193C SL002 Alpha Wire | 699 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 3 | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.180 (4.57mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5485C SL005 Alpha Wire | 673 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 10 (5 Pair Twisted) | - | 22 AWG | 300V | - | Slate | 7/28 | Communication, Control | 0.295 (7.49mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5692 SL005 Alpha Wire | 955 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 8 (4 Pair Twisted) | - | 26 AWG | 300V | WIRE AND CABLE | Slate | 7/34 | Communication, Control | 0.227 (5.77mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 86508CY SL005 Alpha Wire | 816 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 16 (8 Pair Twisted) | - | 26 AWG | 300V | WIRE AND CABLE | Slate | 7/34 | - | 0.355 (9.02mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 5070C SL005 Alpha Wire | 904 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | POLYVINYL CHLORIDE | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 0.023Ohm | NO | STRANDED | 10 | CE; CSA; IEC; UL | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.384 (9.75mm) | Poly-Vinyl Chloride (PVC) | - | - | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 86402CY SL002 Alpha Wire | 731 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 4 | - | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | - | 0.231 (5.87mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | Biological Compatibility, Drain Wire | 500.0' 152.4m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 5300C SL005 Alpha Wire | 868 |
| Datasheet | 3 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 5 | - | 24 AWG | 300V | - | Slate | 7/32 | Communication, Control | 0.278 (7.06mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5196C SL002 Alpha Wire | 721 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 6 | - | 22 AWG | 300V | - | Slate | 7/30 | Communication, Control | 0.223 (5.66mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 |