- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 86402CY SL002 Alpha Wire | 731 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 4 | - | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | - | 0.231 (5.87mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | Biological Compatibility, Drain Wire | 500.0' 152.4m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 65604 SL002 Alpha Wire | 694 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 4 | - | 16 AWG | 600V | - | Slate | 26/30 | - | 0.328 (8.33mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 5072C SL002 Alpha Wire | 939 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 2 | - | 16 AWG | 300V | - | Slate | 19/0.0117 | Communication, Control | 0.250 (6.35mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5073C SL001 Alpha Wire | 814 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 3 | - | 16 AWG | 300V | WIRE AND CABLE | Slate | 19/0.0117 | Communication, Control | 0.264 (6.71mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5368C SL001 Alpha Wire | 544 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 8 | - | 16 AWG | 300V | WIRE AND CABLE | Slate | 19/0.0117 | Communication, Control | 0.376 (9.55mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 58809 SL001 Alpha Wire | 569 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Aluminum | Multi-Pair | - | -25°C~125°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | 18 (9 Pair Twisted) | - | 24 AWG | 150V | WIRE AND CABLE | Slate | 7/32 | - | 0.256 (6.50mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0110 0.279mm | ROHS3 Compliant | - | ||
![]() 77216 SL001 Alpha Wire | 50 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum; Copper, Tinned | Multi-Conductor | - | -50°C~105°C | Spool | - | EcoCable® | Active | 1 (Unlimited) | - | - | - | 5 | - | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | - | 0.278 (7.06mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | - | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5168C SL001 Alpha Wire | 924 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | POLYVINYL CHLORIDE | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | Not Applicable | 0.024Ohm | YES | STRANDED | 8 | CE; CSA; IEC; UL | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.360 (9.14mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 65304CY SL002 Alpha Wire | In Stock | - | Datasheet | 13 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 4 | - | 2 AWG | 600V | WIRE AND CABLE | Slate | 1045/32 | - | 1.431 (36.35mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | - | 500.0' 152.4m | 0.1100 2.794mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 5125C SL005 Alpha Wire | 697 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 10 (5 Pair Twisted) | - | 22 AWG | 300V | - | Slate | 7/30 | Communication, Control | 0.319 (8.10mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 86414CY SL005 Alpha Wire | 31 |
| Datasheet | 11 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 28 (14 Pair Twisted) | - | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | - | 0.381 (9.68mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 5687 SL005 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 8 | - | 26 AWG | 300V | WIRE AND CABLE | Slate | 7/34 | Communication, Control | 0.226 (5.74mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5906C SL002 Alpha Wire | 43 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 12 (6 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | Slate | Solid | - | 0.329 (8.36mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 65103 SL199 Alpha Wire | 27 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 3 | - | 10 AWG | 600V | - | Slate | 105/30 | - | 0.516 (13.11mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0800 2.032mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 65418 SL199 Alpha Wire | 11 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 18 | - | 14 AWG | 600V | - | Slate | 41/30 | - | 0.783 (19.89mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0900 2.286mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 65425 SL199 Alpha Wire | 40 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 25 | - | 14 AWG | 600V | - | Slate | 41/30 | - | 0.953 (24.21mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.1100 2.794mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 65404 SL199 Alpha Wire | 40 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 4 | - | 14 AWG | 600V | - | Slate | 41/30 | - | 0.404 (10.26mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.0550 1.397mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 65204 SL199 Alpha Wire | 11 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 4 | - | 12 AWG | 600V | - | Slate | 65/30 | - | 0.500 (12.70mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.0800 2.032mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 5018C SL199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 8 | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.215 (5.46mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5933 SL001 Alpha Wire | 9 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 3 | - | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | Communication, Control | 0.172 (4.37mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 |