- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 45486 SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Pair | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 12 (6 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | - | 0.425 (10.80mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45532 BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Aluminum | Multi-Conductor | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 2 | - | 16 AWG | 600V | - | Black | 19/0.0117 | - | 0.388 (9.86mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 25104 BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | not_compliant | 4 | - | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | - | 0.217 (5.51mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 5929 SL005 Alpha Wire | 741 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 6 | - | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | Communication, Control | 0.178 (4.52mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5931 SL199 Alpha Wire | 44 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 8 | - | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | Communication, Control | 0.189 (4.80mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 86318 SL002 Alpha Wire | 27 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2010 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 18 | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 19/34 | - | 0.347 (8.81mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 5299/19C SL005 Alpha Wire | 14 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 38 (19 Pair Twisted) | - | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.719 (18.26mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993 | ||
![]() 45031 BK199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 2 (1 Pair Twisted) | - | 18 AWG | 300V | WIRE AND CABLE | Black | 16/30 | - | 0.252 (6.40mm) | Thermoplastic Elastomer (TPE) | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45156 BL199 Alpha Wire | 6 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 6 | - | 20 AWG | 300V | WIRE AND CABLE | Blue | 7/28 | - | 0.334 (8.48mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45153 BK199 Alpha Wire | 6 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Conductor | TPE | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | YES | STRANDED | - | 3 | CE; CSA; UL | 20 AWG | 300V | WIRE AND CABLE | Black | 7/28 | - | 0.273 (6.93mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45156 SL199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 6 | - | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.334 (8.48mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45174 BL199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Aluminum | Multi-Conductor | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 4 | - | 16 AWG | 300V | WIRE AND CABLE | Blue | 19/0.0117 | - | 0.342 (8.69mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45173 SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 3 | - | 16 AWG | 300V | WIRE AND CABLE | Slate | 19/0.0117 | - | 0.318 (8.08mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45176 SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Aluminum | Multi-Conductor | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 6 | - | 16 AWG | 300V | WIRE AND CABLE | Slate | 19/0.0117 | - | 0.417 (10.59mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 5422 SL001 Alpha Wire | 610 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -30°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 2 | - | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.352 (8.94mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 2501 | ||
![]() 6329 SL005 Alpha Wire | 2993 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | 5 | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.209 (5.31mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | Drain Wire | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 65805 SL001 Alpha Wire | 910 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 5 | - | 18 AWG | 600V | - | Slate | 16/30 | - | 0.326 (8.28mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 6394 SL005 Alpha Wire | 2308 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~75°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | 14 (7 Pair Twisted) | - | 28 AWG | 300V | - | Slate | 7/36 | - | 0.269 (6.83mm) | Polyethylene (PE) | Foil, Braid | 100%, 90% | - | Drain Wire | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2960 | ||
![]() 6413 SL005 Alpha Wire | 2114 |
| Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | 4 (2 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.280 (7.11mm) | Polyethylene (PE) | Foil, Braid | 100%, 90% | - | Drain Wire | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 6311 SL005 Alpha Wire | 41 | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | 40 | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.406 (10.31mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | UL Style 2464 |