- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6036C SL002 Alpha Wire | 46 |
| Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.472 (11.99mm) | Polypropylene (PP) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0470 1.194mm | ROHS3 Compliant | UL Style 2493 | ||
![]() 85803CY BK001 Alpha Wire | 9 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 3 | 18 AWG | 600V | - | Black | 105/38 | - | 0.376 (9.55mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 58421 SL002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -5°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | 2 | 20 AWG | 300V | - | Slate | 7/0.0121 | - | 0.138 (3.50mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 2471 SL002 Alpha Wire | 2045 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | 2 (1 Pair) | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/0.0117 | Communication, Control | 0.314 (7.98mm) | Polyethylene (PE) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 5370C SL005 Alpha Wire | 857 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 10 | 16 AWG | 300V | - | Slate | 19/0.0117 | Communication, Control | 0.436 (11.07mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 58411 SL002 Alpha Wire | 594 |
| Datasheet | 14 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -5°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | 2 (1 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.126 (3.20mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 6059C SL001 Alpha Wire | 42 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 18 (9 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.522 (13.26mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0530 1.346mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 6216C SL001 Alpha Wire | 970 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.420 (10.67mm) | Foam Polypropylene (FPP) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 1721 SL002 Alpha Wire | 42 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | 10 | 20 AWG | 600V | WIRE AND CABLE | Slate | 26/34 | Communication, Control | 0.373 (9.47mm) | Polyethylene (PE) | Braid | 85% | - | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | - | ||
![]() 6016C SL001 Alpha Wire | 42 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~60°C | Spool | 2006 | - | Active | 1 (Unlimited) | 22 (11 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.503 (12.78mm) | Polypropylene (PP) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0480 1.219mm | ROHS3 Compliant | - | ||
![]() 5332C SL001 Alpha Wire | 45 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 24 (12 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.458 (11.63mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 58124 SL002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -5°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | 4 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/0.0121 | - | 0.160 (4.06mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 6053C SL002 Alpha Wire | 50 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.334 (8.48mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0430 1.092mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 58126 SL002 Alpha Wire | In Stock | - | Datasheet | 14 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -5°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | 6 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/0.0121 | - | 0.191 (4.85mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 6333 SL002 Alpha Wire | 50 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | 9 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.250 (6.35mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 58117 SL001 Alpha Wire | 43 |
| Datasheet | 9 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -5°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | 7 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.172 (4.37mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 3247 SL002 Alpha Wire | 50 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -55°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | 3 | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/29 | Communication, Control | 0.254 (6.45mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | 500.0' 152.4m | 0.0230 0.584mm | ROHS3 Compliant | - | ||
![]() 58120 SL001 Alpha Wire | 920 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -5°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | 10 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.218 (5.54mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 6036C SL005 Alpha Wire | 137 |
| Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 20 AWG | 300V | - | Slate | 7/28 | - | 0.472 (11.99mm) | Polypropylene (PP) | Foil | 100% | Drain Wire | 100.0' 30.5m | 0.0470 1.194mm | ROHS3 Compliant | UL Style 2493 | ||
![]() 1716 SL002 Alpha Wire | 1010 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | 5 | 20 AWG | 600V | WIRE AND CABLE | Slate | 26/34 | Communication, Control | 0.285 (7.24mm) | Polyethylene (PE) | Braid | 85% | - | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | - |