- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire and Cable Name | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5276C SL002 Alpha Wire | 12 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 12 (6 Pair Twisted) | - | 24 AWG | 300V | - | Slate | 7/32 | Communication, Control | 0.314 (7.98mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Rip Cord | - | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5275C SL001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 10 (5 Pair Twisted) | - | 24 AWG | 300V | - | Slate | 7/32 | Communication, Control | 0.292 (7.42mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5533 SL001 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -30°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 3 | - | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/0.0117 | - | 0.423 (10.74mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2501 | ||
![]() 45006 BK005 Alpha Wire | 2515 |
| Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 6 | - | 22 AWG | 300V | - | Black | 7/30 | - | 0.281 (7.14mm) | Thermoplastic Elastomer (TPE) | - | - | - | Biological Compatibility, Rip Cord | - | 100.0' 30.5m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993 | ||
![]() 6463 VI002 Alpha Wire | 687 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -30°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 2 (1 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | Violet | 7/30 | - | 0.315 (8.00mm) | High Density Polyethylene (HDPE) | Foil, Braid | 100%, 65% | - | Drain Wire, Rip Cord | - | 500.0' 152.4m | 0.0420 1.067mm | ROHS3 Compliant | - | ||
![]() 5094C SL002 Alpha Wire | 651 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 4 | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.179 (4.55mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | - | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5194C SL001 Alpha Wire | 669 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | POLYVINYL CHLORIDE | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | YES | STRANDED | 4 | CSA, UL | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.193 (4.90mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 0.35 mm2 | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() XM1803K BK199 Alpha Wire | 43 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -30°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | 3 | - | 18 AWG | 1kV | WIRE AND CABLE | Black | 41/34 | - | 0.308 (7.82mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() 6010C SL033 Alpha Wire | 640 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 6 (3 Pair Twisted) | - | 22 AWG | 300V | - | Slate | 7/28 | - | 0.298 (7.57mm) | Polypropylene (PP) | Foil | 100% | - | Drain Wire | - | 328.1' 100.0m | 0.0480 1.219mm | ROHS3 Compliant | UL Style 2493 | ||
![]() 25192 RD199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Conductor | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | - | 2 | - | 22 AWG | 300V | - | Red | 7/30 | - | 0.172 (4.37mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 3247 SL005 Alpha Wire | 968 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | -55°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | 3 | - | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/29 | Communication, Control | 0.254 (6.45mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | - | - | 100.0' 30.5m | 0.0230 0.584mm | ROHS3 Compliant | - | ||
![]() 5096C SL005 Alpha Wire | 48 | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | POLYVINYL CHLORIDE | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 0.085Ohm | YES | TWISTED | 6 | CE; CSA; IEC; UL | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.205 (5.21mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5096C SL001 Alpha Wire | 16 | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | POLYVINYL CHLORIDE | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 0.085Ohm | YES | TWISTED | 6 | CE; CSA; IEC; UL | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.205 (5.21mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 86601CY SL199 Alpha Wire | 27 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 2 (1 Pair Twisted) | - | 24 AWG | 300V | - | Slate | 10/34 | - | 0.204 (5.18mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | Biological Compatibility, Drain Wire | - | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 87607CY BK199 Alpha Wire | 27 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 7 | - | 12 AWG | 600V | WIRE AND CABLE | Black | 19/0.0185 | - | 0.637 (16.18mm) | Thermoplastic Elastomer (TPE) | Spiral | 90% | - | - | - | 1000.0' 304.8m | 0.0600 1.524mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 87605CY BK199 Alpha Wire | 11 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 5 | - | 12 AWG | 600V | WIRE AND CABLE | Black | 19/0.0185 | - | 0.545 (13.84mm) | Thermoplastic Elastomer (TPE) | Spiral | 90% | - | - | - | 1000.0' 304.8m | 0.0600 1.524mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 45534 SL199 Alpha Wire | 28 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Aluminum | Multi-Conductor | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 4 | - | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/0.0117 | - | 0.440 (11.18mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0550 1.397mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 65804CY SL199 Alpha Wire | 27 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 4 | - | 18 AWG | 600V | - | Slate | 16/30 | - | 0.384 (9.75mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | Biological Compatibility | - | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 86205CY SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 5 | - | 24 AWG | 300V | - | Slate | 10/34 | - | 0.225 (5.72mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | - | Biological Compatibility, Drain Wire | - | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 86203CY SL199 Alpha Wire | 27 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 3 | - | 24 AWG | 300V | - | Slate | 10/34 | - | 0.199 (5.06mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | - | Biological Compatibility, Drain Wire | - | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 |