- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire and Cable Name | Conductor Finish | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 86207CY SL199 Alpha Wire | 27 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 7 | - | 24 AWG | 300V | - | Slate | 10/34 | - | 0.253 (6.43mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | - | - | Biological Compatibility | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 87203 BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 3 | - | 20 AWG | 600V | WIRE AND CABLE | Black | 19/32 | - | 0.262 (6.65mm) | Thermoplastic Elastomer (TPE) | - | - | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() 87003CY BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 3 | - | 24 AWG | 600V | WIRE AND CABLE | Black | 7/32 | - | 0.246 (6.25mm) | Thermoplastic Elastomer (TPE) | Spiral | 90% | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() 87604 BK199 Alpha Wire | 40 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 4 | - | 12 AWG | 600V | WIRE AND CABLE | Black | 19/0.0185 | - | 0.483 (12.27mm) | Thermoplastic Elastomer (TPE) | - | - | - | - | - | 1000.0' 304.8m | 0.0600 1.524mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 87603CY BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 3 | - | 12 AWG | 600V | WIRE AND CABLE | Black | 19/0.0185 | - | 0.463 (11.76mm) | Thermoplastic Elastomer (TPE) | Spiral | 90% | - | - | - | 1000.0' 304.8m | 0.0600 1.524mm | ROHS3 Compliant | - | ||
![]() 5094C SL199 Alpha Wire | 28 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 4 | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.179 (4.55mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5100C SL033 Alpha Wire | 603 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | POLYVINYL CHLORIDE | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 0.085Ohm | YES | TWISTED | 10 | CE; CSA; IEC; UL | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.248 (6.30mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | COMMUNICATION CABLE | TIN | Biological Compatibility, Drain Wire, Rip Cord | 328.1' 100.0m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5020C SL033 Alpha Wire | 781 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 10 | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.244 (6.20mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | 328.1' 100.0m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 45272 BK005 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Pair | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 4 (2 Pair Twisted) | - | 24 AWG | 300V | - | Black | 7/32 | - | 0.300 (7.62mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0420 1.067mm | ROHS3 Compliant | ISO 10993 | ||
![]() V16008 BK005 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | 2008 | V | Active | 1 (Unlimited) | - | - | - | 4 | - | 8 AWG | 1kV | - | Black | 133/29 | Motor Supply, Variable Frequency Drive (VFD) | 0.920 (23.37mm) | Polyethylene (PE) | Foil, Braid | 100%, 85% | - | - | Drain Wire | 100.0' 30.5m | 0.0860 2.184mm | ROHS3 Compliant | - | ||
![]() 5094C SL033 Alpha Wire | 614 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 4 | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.179 (4.55mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 328.1' 100.0m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 35462 BK199 Alpha Wire | 934 |
| Datasheet | - | Copper, Tinned | Polyethylene (PE) | Aluminum | Multi-Conductor | - | -30°C~80°C | Spool | - | Xtra-Guard® 3 | Active | 1 (Unlimited) | - | - | - | 2 | - | 20 AWG | 300V | WIRE AND CABLE | Black | 7/28 | - | 0.211 (5.36mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 6452 SL001 Alpha Wire | 703 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~75°C | Spool | 2009 | DeviceNet™ | Active | 1 (Unlimited) | - | - | - | 4 (2 Pair Twisted) | - | 22 AWG, 24 AWG | 300V | WIRE AND CABLE | Slate | 19/34; 19/36 | Communication, Control | 0.280 (7.11mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | - | Oil Resistant | 1000.0' 304.8m | - | ROHS3 Compliant | - | ||
![]() 5152C SL001 Alpha Wire | 705 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 2 | - | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.236 (5.99mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5698 SL005 Alpha Wire | 975 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 10 (5 Pair Twisted) | - | 26 AWG | 300V | WIRE AND CABLE | Slate | 7/34 | Communication, Control | 0.270 (6.86mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5694 SL005 Alpha Wire | 604 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 12 (6 Pair Twisted) | - | 26 AWG | 300V | WIRE AND CABLE | Slate | 7/34 | Communication, Control | 0.265 (6.73mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5671 SL005 Alpha Wire | 634 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 8 | - | 26 AWG | 300V | WIRE AND CABLE | Slate | 7/34 | Communication, Control | 0.198 (5.03mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5474L SL002 Alpha Wire | 415 |
| Datasheet | 19 Weeks | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | Aluminum | Multi-Pair | - | -20°C~75°C | Spool | 2010 | - | Active | 1 (Unlimited) | - | - | - | 8 (4 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.240 (6.10mm) | Low Smoke Zero Halogen (LSZH) | Foil | 100% | - | - | - | 500.0' 152.4m | 0.0250 0.635mm | ROHS3 Compliant | - | ||
![]() 6644 WH005 Alpha Wire | 593 |
| Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Multi-Conductor | - | -55°C~105°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | 4 | - | 20 AWG | 300V | - | White | 7/28 | - | 0.207 (5.26mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2576 | ||
![]() 6404 SL005 Alpha Wire | 10 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | 10 (5 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.345 (8.76mm) | Polyethylene (PE) | Foil, Braid | 100%, 65% | - | - | Drain Wire | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 |