- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1738C SL002 Alpha Wire | 574 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Multi-Conductor | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | 4 | 22 AWG | 300V | - | Slate | 7/30 | Communication, Control | 0.215 (5.46mm) | Poly-Vinyl Chloride (PVC) | Braid | 75% | - | 500.0' 152.4m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 58909 SL001 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Aluminum | Multi-Pair | -25°C~125°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | 18 (9 Pair Twisted) | 24 AWG | 150V | WIRE AND CABLE | Slate | 7/32 | - | 0.315 (8.00mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0110 0.279mm | ROHS3 Compliant | - | ||
![]() 1761 SL002 Alpha Wire | 50 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Multi-Conductor | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | 3 | 14 AWG | 450V | WIRE AND CABLE | Slate | 41/30 | Communication, Control | 0.358 (9.09mm) | Poly-Vinyl Chloride (PVC) | Braid | 75% | - | 500.0' 152.4m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 1072 SL001 Alpha Wire | 50 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 12 | 16 AWG | 600V | - | Slate | 19/0.0117 | Communication, Control | 0.640 (16.26mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | - | ||
![]() 6019C SL002 Alpha Wire | 50 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~60°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | 34 (17 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.593 (15.06mm) | Polypropylene (PP) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | - | ||
![]() 5126C SL002 Alpha Wire | 628 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 12 (6 Pair Twisted) | 22 AWG | 300V | - | Slate | 7/30 | Communication, Control | 0.344 (8.74mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 85605 BK002 Alpha Wire | 43 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 5 | 16 AWG | 600V | - | Black | 105/38 | - | 0.396 (10.06mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 6217C SL002 Alpha Wire | 50 |
| Datasheet | 11 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 14 (7 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.420 (10.67mm) | Foam Polypropylene (FPP) | Foil | 100% | Drain Wire, Rip Cord | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 6019C SL001 Alpha Wire | 50 |
| Datasheet | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~60°C | Spool | 2001 | - | Active | Not Applicable | - | 34 (17 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.593 (15.06mm) | Polypropylene (PP) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | - | ||
![]() 6224C SL002 Alpha Wire | 660 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 8 (4 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.318 (8.08mm) | Foam Polypropylene (FPP) | Foil, Braid | 100%, 65% | Drain Wire | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 3232 SL002 Alpha Wire | 884 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -55°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | not_compliant | 3 | 20 AWG | 600V | WIRE AND CABLE | Slate | 19/32 | Communication, Control | 0.205 (5.21mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | 500.0' 152.4m | 0.0190 0.483mm | ROHS3 Compliant | - | ||
![]() 6358 SL002 Alpha Wire | 18 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | 10 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.320 (8.13mm) | Foam Polyethylene (FPE) | Foil, Braid | 100%, 65% | Drain Wire | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 7634 WH001 Alpha Wire | 46 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 4 | 22 AWG | 600V | - | White | 7/28 | - | 0.196 (4.98mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | 1000.0' 304.8m | 0.0250 0.635mm | ROHS3 Compliant | - | ||
![]() 7633 WH001 Alpha Wire | 46 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 3 | 22 AWG | 600V | WIRE AND CABLE | White | 7/28 | - | 0.183 (4.65mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | 1000.0' 304.8m | 0.0250 0.635mm | ROHS3 Compliant | - | ||
![]() 7672 WH001 Alpha Wire | 46 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Copper, Tinned | Multi-Conductor | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 2 | 18 AWG | 600V | WIRE AND CABLE | White | 7/26 | Communication, Control | 0.210 (5.33mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | 1000.0' 304.8m | 0.0250 0.635mm | ROHS3 Compliant | - | ||
![]() 58120 SL002 Alpha Wire | 877 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -5°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 10 | 22 AWG | 300V | - | Slate | 7/28 | - | 0.218 (5.54mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 58419 SL001 Alpha Wire | 12 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -5°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 18 (9 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.311 (7.90mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0160 0.406mm | ROHS3 Compliant | - | ||
![]() 58632 SL001 Alpha Wire | 2442 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Aluminum | Multi-Pair | -55°C~125°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | 4 (2 Pair Twisted) | 18 AWG | 150V | WIRE AND CABLE | Slate | 7/0.0152 | - | 0.247 (6.27mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0098 0.250mm | ROHS3 Compliant | - | ||
![]() SF61112CY OR001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | 4 | 12 AWG | 600V | - | Orange | 65/30 | - | 0.508 (12.90mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Drain Wire | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() 57605 SL001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -5°C~75°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | 10 (5 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.212 (5.38mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0154 0.390mm | ROHS3 Compliant | - |