- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 58632 SL001 Alpha Wire | 2442 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Aluminum | Multi-Pair | -55°C~125°C | Spool | 2006 | - | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 18 AWG | 150V | WIRE AND CABLE | Slate | 7/0.0152 | - | 0.247 (6.27mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0098 0.250mm | ROHS3 Compliant | - | ||
![]() 25464 BK005 Alpha Wire | 2367 |
| Datasheet | 5 Weeks | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Conductor | -30°C~90°C | Spool | 2007 | Xtra-Guard® 2 | Active | 1 (Unlimited) | 4 | 20 AWG | 300V | WIRE AND CABLE | Black | 7/28 | - | 0.242 (6.15mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 65402 SL005 Alpha Wire | 2914 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 2 | 14 AWG | 600V | WIRE AND CABLE | Slate | 41/30 | - | 0.330 (8.38mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 100.0' 30.5m | 0.0440 1.118mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 45482 BK005 Alpha Wire | 2566 |
| Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Pair | -50°C~125°C | Spool | 2011 | Xtra-Guard® 4 | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 22 AWG | 300V | - | Black | 7/30 | - | 0.301 (7.65mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5276C SL005 Alpha Wire | 814 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 24 AWG | 300V | - | Slate | 7/32 | Communication, Control | 0.314 (7.98mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 1710 SL001 Alpha Wire | 785 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Microphone | -20°C~60°C | Spool | 2006 | - | Active | 1 (Unlimited) | 2 | 22 AWG | 1kV | - | Slate | 19/34 | Communication, Control | 0.239 (6.07mm) | Polyethylene (PE) | Braid | 90% | - | 1000.0' 304.8m | 0.0250 0.635mm | ROHS3 Compliant | - | ||
![]() 45032 BK005 Alpha Wire | 746 |
| Datasheet | 5 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Pair | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 18 AWG | 300V | - | Black | 16/30 | - | 0.353 (8.97mm) | Thermoplastic Elastomer (TPE) | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993 | ||
![]() 65007 SL199 Alpha Wire | 27 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 7 | 20 AWG | 600V | - | Slate | 10/30 | - | 0.327 (8.31mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 100.0' 30.5m | 0.0380 0.965mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 65404CY SL199 Alpha Wire | 27 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 4 | 14 AWG | 600V | - | Slate | 41/30 | - | 0.486 (12.34mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | Biological Compatibility | 1000.0' 304.8m | 0.0470 1.194mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 65205 SL199 Alpha Wire | 27 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 5 | 12 AWG | 600V | - | Slate | 65/30 | - | 0.553 (14.05mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 100.0' 30.5m | 0.0860 2.184mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 65012CY SL199 Alpha Wire | 27 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 12 | 20 AWG | 600V | - | Slate | 10/30 | - | 0.521 (13.23mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | Biological Compatibility | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 65103CY SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 3 | 10 AWG | 600V | - | Slate | 105/30 | - | 0.630 (16.00mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | Biological Compatibility | 100.0' 30.5m | 0.0700 1.778mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 86304CY SL199 Alpha Wire | 27 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 4 | 22 AWG | 300V | - | Slate | 19/34 | - | 0.231 (5.87mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | Biological Compatibility | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 5004C SL005 Alpha Wire | 2313 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 4 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.189 (4.80mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 45455 BK199 Alpha Wire | 28 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Pair | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 10 (5 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | Black | 7/28 | - | 0.430 (10.92mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45455 SL199 Alpha Wire | 35 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Pair | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 10 (5 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.430 (10.92mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45456 SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Pair | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.465 (11.81mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 5168C SL005 Alpha Wire | 542 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 8 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.360 (9.14mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 2463C SL002 Alpha Wire | 666 |
| Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.230 (5.84mm) | Polypropylene (PP) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 2243C SL002 Alpha Wire | 521 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 18 AWG | 300V | - | Slate | 16/30 | Communication, Control | 0.357 (9.06mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0370 0.940mm | ROHS3 Compliant | - |