- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3222 SL001 Alpha Wire | 695 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | -55°C~105°C | Spool | 2004 | - | Active | 1 (Unlimited) | - | - | - | - | 3 | - | 22 AWG | 600V | WIRE AND CABLE | Slate | 19/34 | Communication, Control | 0.184 (4.67mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | - | 1000.0' 304.8m | 0.0170 0.432mm | ROHS3 Compliant | - | ||
![]() 58603 SL001 Alpha Wire | 948 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Aluminum | Multi-Pair | - | -25°C~125°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 6 (3 Pair Twisted) | - | 24 AWG | 150V | WIRE AND CABLE | Slate | 7/32 | - | 0.175 (4.45mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0090 0.229mm | ROHS3 Compliant | - | ||
![]() 1120 CL005 Alpha Wire | 645 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 2 | - | 28 AWG | 200V | - | Clear | 7/36 | Communication, Control | 0.115 (2.92mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 100.0' 30.5m | - | ROHS3 Compliant | - | ||
![]() 6212C SL002 Alpha Wire | 18 |
| Datasheet | 11 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 4 (2 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.304 (7.72mm) | Foam Polypropylene (FPP) | Foil | 100% | - | Drain Wire, Rip Cord | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 86502CY SL001 Alpha Wire | 838 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 4 (2 Pair Twisted) | - | 26 AWG | 300V | - | Slate | 7/34 | - | 0.244 (6.20mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 65604 SL005 Alpha Wire | 2805 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 4 | - | 16 AWG | 600V | - | Slate | 26/30 | - | 0.327 (8.31mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 45383 BK005 Alpha Wire | 868 |
| Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | - | 3 | - | 18 AWG | 300V | - | Black | 16/30 | - | 0.268 (6.81mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5110/20C SL001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | POLYVINYL CHLORIDE | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | Not Applicable | 0.054Ohm | YES | STRANDED | - | 20 | CE; CSA; IEC; UL | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.359 (9.12mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 3233 SL001 Alpha Wire | 849 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | not_compliant | 4 | - | 20 AWG | 600V | WIRE AND CABLE | Slate | 19/32 | Communication, Control | 0.227 (5.77mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | - | 1000.0' 304.8m | 0.0210 0.533mm | ROHS3 Compliant | - | ||
![]() 5564C SL005 Alpha Wire | 727 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -30°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 19 | - | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.424 (10.77mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2343 | ||
![]() 6319 SL001 Alpha Wire | 678 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~75°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | 10 (5 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.430 (10.92mm) | Foam Polypropylene (FPP) | Foil, Braid | 100%, 65% | - | Drain Wire | 1000.0' 304.8m | 0.0480 1.219mm | ROHS3 Compliant | UL Style 2493 | ||
![]() 6643 WH005 Alpha Wire | 962 |
| Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Multi-Conductor | - | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 3 | - | 20 AWG | 300V | - | White | 7/28 | - | 0.192 (4.88mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2576 | ||
![]() 6652 WH005 Alpha Wire | 2786 |
| Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Multi-Conductor | - | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 2 | - | 18 AWG | 300V | WIRE AND CABLE | White | 7/28 | - | 0.203 (5.16mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2576 | ||
![]() 6348 SL002 Alpha Wire | 872 |
| Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 25 | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.390 (9.91mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | - | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 85604CY BK005 Alpha Wire | 954 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | 2007 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 4 | - | 16 AWG | 600V | - | Black | 105/38 | - | 0.460 (11.68mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | - | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 6344 SL002 Alpha Wire | 755 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 8 | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.256 (6.50mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 86218CY SL001 Alpha Wire | 844 |
| Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 18 | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 10/34 | - | 0.327 (8.31mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | - | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 6305 SL002 Alpha Wire | 2458 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 5 | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.187 (4.75mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 45451 BK005 Alpha Wire | 2435 |
| Datasheet | 5 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | - | -50°C~125°C | Spool | 2011 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | - | 2 (1 Pair Twisted) | - | 20 AWG | 300V | - | Black | 7/28 | - | 0.238 (6.05mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993 | ||
![]() 86405CY SL005 Alpha Wire | 2504 | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 10 (5 Pair Twisted) | - | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | - | 0.274 (6.96mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993, UL Style 2661 |