- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 45006 BK199 Alpha Wire | 436 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 6 | 22 AWG | 300V | - | Black | 7/30 | - | 0.281 (7.14mm) | Thermoplastic Elastomer (TPE) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 5276C SL001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 12 (6 Pair Twisted) | 24 AWG | 300V | - | Slate | 7/32 | Communication, Control | 0.314 (7.98mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() XM1204LCY BK199 Alpha Wire | 43 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | 4 | 12 AWG | 1kV | - | Black | 168/34 | - | 0.529 (13.43mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() XM1204R BK199 Alpha Wire | 43 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | 4 | 12 AWG | 1kV | - | Black | 168/34 | - | 0.501 (12.73mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() 5693 SL001 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 10 (5 Pair Twisted) | 26 AWG | 300V | WIRE AND CABLE | Slate | 7/34 | Communication, Control | 0.246 (6.25mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 86406CY SL005 Alpha Wire | 2457 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 12 (6 Pair Twisted) | 28 AWG | 300V | - | Slate | 7/36 | - | 0.293 (7.44mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 5098C SL002 Alpha Wire | 900 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 8 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.219 (5.56mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 6462 VI002 Alpha Wire | 802 |
| Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -30°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 2 | 22 AWG | 300V | WIRE AND CABLE | Violet | Solid | - | 0.315 (8.00mm) | High Density Polyethylene (HDPE) | Foil, Braid | 100%, 65% | Drain Wire, Rip Cord | 500.0' 152.4m | 0.0420 1.067mm | ROHS3 Compliant | UL Style 20201 | ||
![]() 5076C SL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | Not Applicable | - | 6 | 16 AWG | 300V | WIRE AND CABLE | Slate | 19/0.0117 | Communication, Control | 0.343 (8.71mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 58113 SL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -5°C~75°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | 3 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.133 (3.38mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 3212 SL002 Alpha Wire | 778 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -55°C~105°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | 3 | 24 AWG | 600V | WIRE AND CABLE | Slate | 19/36 | Communication, Control | 0.167 (4.24mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | 500.0' 152.4m | 0.0160 0.406mm | ROHS3 Compliant | - | ||
![]() 1719 SL001 Alpha Wire | 874 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 8 | 20 AWG | 600V | WIRE AND CABLE | Slate | 26/34 | Communication, Control | 0.327 (8.31mm) | Polyethylene (PE) | Braid | 85% | - | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | - | ||
![]() 1712 SL002 Alpha Wire | 510 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Microphone | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 2 | 20 AWG | 600V | WIRE AND CABLE | Slate | 26/34 | Communication, Control | 0.221 (5.61mm) | Polyethylene (PE) | Braid | 85% | - | 500.0' 152.4m | 0.0300 0.762mm | ROHS3 Compliant | - | ||
![]() 58113 SL002 Alpha Wire | 1545 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -5°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 3 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.133 (3.38mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 25093 BK005 Alpha Wire | 2396 |
| Datasheet | 6 Weeks | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Conductor | -30°C~90°C | Spool | 2008 | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 3 | 24 AWG | 300V | WIRE AND CABLE | Black | 7/32 | - | 0.167 (4.24mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 5532 SL005 Alpha Wire | 705 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -30°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 2 | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/0.0117 | - | 0.404 (10.26mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2501 | ||
![]() 5220C SL005 Alpha Wire | 741 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 5 | 20 AWG | 300V | - | Slate | 7/28 | Communication, Control | 0.288 (7.32mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 65605CY SL001 Alpha Wire | 43 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 5 | 16 AWG | 600V | WIRE AND CABLE | Slate | 26/30 | - | 0.449 (11.41mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 5549 SL005 Alpha Wire | 582 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -30°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 9 | 14 AWG | 600V | WIRE AND CABLE | Slate | 41/30 | - | 0.668 (16.96mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2501 | ||
![]() 5543 SL005 Alpha Wire | 749 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -30°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 3 | 14 AWG | 600V | WIRE AND CABLE | Slate | 41/30 | - | 0.456 (11.58mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2501 |