- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire and Cable Name | Conductor Finish | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5437 SL005 Alpha Wire | 45 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -30°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 7 | - | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/0.0117 | Communication, Control | 0.502 (12.75mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 2501 | ||
![]() 6084C SL002 Alpha Wire | 657 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 8 (4 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.254 (6.45mm) | High Density Polyethylene (HDPE) | Foil | 100% | - | - | Drain Wire | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 6024C SL001 Alpha Wire | 635 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 12 (6 Pair Twisted) | - | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | - | 0.561 (14.25mm) | Polypropylene (PP) | Foil | 100% | - | - | Drain Wire | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | - | ||
![]() 6064C SL002 Alpha Wire | 46 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 8 (4 Pair Twisted) | - | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | - | 0.456 (11.58mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | 500.0' 152.4m | 0.0530 1.346mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 86204CY SL002 Alpha Wire | 497 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 4 | - | 24 AWG | 300V | - | Slate | 10/34 | - | 0.211 (5.36mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | - | - | Biological Compatibility | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 6328 SL002 Alpha Wire | 510 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 4 | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.196 (4.98mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | - | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 85604 BK005 Alpha Wire | 145 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2007 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 4 | - | 16 AWG | 600V | WIRE AND CABLE | Black | 105/38 | - | 0.362 (9.20mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 65804 SL002 Alpha Wire | 903 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 4 | - | 18 AWG | 600V | - | Slate | 16/30 | - | 0.296 (7.52mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 86112CY SL002 Alpha Wire | 947 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 12 | - | 26 AWG | 300V | WIRE AND CABLE | Slate | 7/34 | - | 0.303 (7.70mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | - | - | Biological Compatibility, Drain Wire | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 6413 SL002 Alpha Wire | 978 |
| Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~80°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | 4 (2 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.280 (7.11mm) | Polyethylene (PE) | Foil, Braid | 100%, 90% | - | - | Drain Wire | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 6374 SL002 Alpha Wire | 766 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 6 (3 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.267 (6.78mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | - | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 5478C SL002 Alpha Wire | 826 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | 16 (8 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.316 (8.03mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 6346 SL002 Alpha Wire | 526 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 10 | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.290 (7.37mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | - | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 6380 SL005 Alpha Wire | 758 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~80°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | 20 (10 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.418 (10.62mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | - | Drain Wire | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 5100C SL005 Alpha Wire | 518 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | POLYVINYL CHLORIDE | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 0.085Ohm | YES | TWISTED | unknown | 10 | CE; CSA; IEC; UL | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.248 (6.30mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | COMMUNICATION CABLE | TIN | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5491C SL005 Alpha Wire | 2225 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 2 (1 Pair Twisted) | - | 24 AWG | 300V | - | Slate | 7/32 | Communication, Control | 0.160 (4.06mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 3446 SL002 Alpha Wire | 43 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 6 | - | 16 AWG | 1kV | WIRE AND CABLE | Slate | 19/29 | Communication, Control | 0.376 (9.55mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | - | - | 500.0' 152.4m | 0.0340 0.864mm | ROHS3 Compliant | - | ||
![]() 78163 SL005 Alpha Wire | 2087 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | - | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | - | - | - | - | 6 (3 Pair Twisted) | - | 26 AWG | 300V | - | Slate | 19/38 | - | 0.158 (4.01mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 6354 SL002 Alpha Wire | 43 |
| Datasheet | 11 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -20°C~80°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | 6 | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.265 (6.73mm) | Foam Polyethylene (FPE) | Foil, Braid | 100%, 65% | - | - | Drain Wire | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 6457 BK002 Alpha Wire | 43 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 8 (4 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | - | 0.448 (11.38mm) | High Density Polyethylene (HDPE) | Foil, Braid | 100%, 65% | - | - | Drain Wire | 500.0' 152.4m | 0.0530 1.346mm | ROHS3 Compliant | - |