- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65812 SL199 Alpha Wire | 27 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 12 | 18 AWG | 600V | - | Slate | 16/30 | 0.470 (11.94mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 100.0' 30.5m | 0.0430 1.092mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 85803 BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 3 | 18 AWG | 600V | - | Black | 105/38 | 0.298 (7.57mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85807 BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 7 | 18 AWG | 600V | - | Black | 105/38 | 0.438 (11.13mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 100.0' 30.5m | 0.0450 1.143mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85018 BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 18 | 20 AWG | 600V | - | Black | 63/38 | 0.548 (13.92mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 86708CY SL199 Alpha Wire | 27 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 16 (8 Pair Twisted) | 22 AWG | 300V | - | Slate | 19/34 | 0.443 (11.25mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 85804CY BK199 Alpha Wire | 27 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 4 | 18 AWG | 600V | - | Black | 105/38 | 0.414 (10.52mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 87107CY BK199 Alpha Wire | 11 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 7 | 22 AWG | 600V | WIRE AND CABLE | Black | 19/34 | 0.340 (8.64mm) | Thermoplastic Elastomer (TPE) | Spiral | 90% | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 87404CY BK199 Alpha Wire | 27 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 4 | 16 AWG | 600V | WIRE AND CABLE | Black | 19/0.0117 | 0.346 (8.79mm) | Thermoplastic Elastomer (TPE) | Spiral | 90% | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 87304CY BK199 Alpha Wire | 27 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 4 | 18 AWG | 600V | - | Black | 19/30 | 0.324 (8.23mm) | Thermoplastic Elastomer (TPE) | Spiral | 90% | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 87504CY BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 4 | 14 AWG | 600V | WIRE AND CABLE | Black | 19/0.0147 | 0.436 (11.07mm) | Thermoplastic Elastomer (TPE) | Spiral | 90% | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 45198 BK199 Alpha Wire | 28 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 8 | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | 0.305 (7.75mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45276 BK199 Alpha Wire | 28 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Aluminum | Multi-Pair | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Black | 7/32 | 0.394 (10.01mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0420 1.067mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45363 SL199 Alpha Wire | 28 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 3 | 16 AWG | 300V | WIRE AND CABLE | Slate | 19/0.0117 | 0.294 (7.47mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45372 SL199 Alpha Wire | 28 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Pair | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | 0.357 (9.06mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45423 BK199 Alpha Wire | 28 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 3 | 18 AWG | 600V | WIRE AND CABLE | Black | 16/30 | 0.353 (8.97mm) | Thermoplastic Elastomer (TPE) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45424 SL199 Alpha Wire | 28 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 4 | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | 0.383 (9.73mm) | Thermoplastic Elastomer (TPE) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45544 SL199 Alpha Wire | 28 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Aluminum | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 4 | 14 AWG | 600V | WIRE AND CABLE | Slate | 14/30 | 0.476 (12.09mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45543 BK199 Alpha Wire | 28 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Aluminum | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 3 | 14 AWG | 600V | WIRE AND CABLE | Black | 14/30 | 0.440 (11.18mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45547 SL199 Alpha Wire | 28 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Aluminum | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 7 | 14 AWG | 600V | WIRE AND CABLE | Slate | 14/30 | 0.579 (14.71mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0650 1.651mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 86018CY SL002 Alpha Wire | 9 |
| Datasheet | 11 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 18 | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | 0.282 (7.16mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | Biological Compatibility, Drain Wire | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 |