- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 86112CY SL001 Alpha Wire | 47 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 12 | - | 26 AWG | 300V | WIRE AND CABLE | Slate | 7/34 | - | 0.303 (7.70mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | - | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 6349 SL005 Alpha Wire | 555 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | 37 | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.440 (11.18mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | Drain Wire | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 78419 SL005 Alpha Wire | 769 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | - | 40 (20 Pair Twisted) | - | 22 AWG | 300V | - | Slate | 19/34 | - | 0.486 (12.34mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 6329 SL002 Alpha Wire | 718 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | 5 | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.209 (5.31mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 86708CY SL001 Alpha Wire | 581 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 16 (8 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 19/34 | - | 0.443 (11.25mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 6310 SL002 Alpha Wire | 414 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -20°C~80°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | 30 | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.366 (9.30mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 6361 SL001 Alpha Wire | 624 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -20°C~80°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | 37 | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.514 (13.06mm) | Foam Polyethylene (FPE) | Foil, Braid | 100%, 65% | - | Drain Wire | 1000.0' 304.8m | 0.0480 1.219mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 5100/50C SL001 Alpha Wire | 925 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 50 | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.433 (11.00mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5544 SL005 Alpha Wire | 579 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -30°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 4 | - | 14 AWG | 600V | WIRE AND CABLE | Slate | 41/30 | - | 0.492 (12.50mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Drain Wire, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2501 | ||
![]() 65407CY SL005 Alpha Wire | 981 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 7 | - | 14 AWG | 600V | - | Slate | 41/30 | - | 0.581 (14.76mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | Biological Compatibility | 100.0' 30.5m | 0.0570 1.448mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 86318CY SL005 Alpha Wire | 896 |
| Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 18 | - | 22 AWG | 300V | - | Slate | 19/34 | - | 0.367 (9.32mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | - | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 6226C SL001 Alpha Wire | 866 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | 12 (6 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.373 (9.47mm) | Foam Polypropylene (FPP) | Foil, Braid | 100%, 65% | - | Drain Wire | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 2256/3 SL001 Alpha Wire | 617 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | 3 | - | 20 AWG | 300V | WIRE AND CABLE | Slate | 10/30 | Communication, Control | 0.202 (5.13mm) | Poly-Vinyl Chloride (PVC) | Spiral | 95% | - | - | 1000.0' 304.8m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 65404 SL005 Alpha Wire | 2393 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 4 | - | 14 AWG | 600V | - | Slate | 41/30 | - | 0.404 (10.26mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.0550 1.397mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 5471C SL002 Alpha Wire | 2698 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | POLYVINYL CHLORIDE | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | 0.082Ohm | YES | 2 (1 Pair Twisted) | CE; CSA; UL | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.156 (3.96mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | COMMUNICATION CABLE | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 86203CY SL005 Alpha Wire | 2144 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | 2007 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 3 | - | 24 AWG | 300V | - | Slate | 10/34 | - | 0.199 (5.06mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | - | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 1741C SL002 Alpha Wire | 564 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | 2 | - | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.205 (5.21mm) | Poly-Vinyl Chloride (PVC) | Braid | 75% | - | - | 500.0' 152.4m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 58414 SL001 Alpha Wire | 1134 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -5°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | 8 (4 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.217 (5.51mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 1709 SL001 Alpha Wire | 621 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Microphone | - | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | 2 | - | 24 AWG | 1kV | WIRE AND CABLE | Slate | 10/34 | Communication, Control | 0.185 (4.70mm) | Polyethylene (PE) | Spiral | 90% | - | - | 1000.0' 304.8m | 0.0300 0.762mm | ROHS3 Compliant | - | ||
![]() 1715 SL001 Alpha Wire | 1243 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | 4 | - | 20 AWG | 600V | WIRE AND CABLE | Slate | 26/34 | Communication, Control | 0.266 (6.76mm) | Polyethylene (PE) | Braid | 85% | - | - | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | - |