- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Temperature | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Resistance | Additional Feature | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Cable Length | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Outside Diameter | Stranding | Wire and Cable Name | Wire Gauge - AWG | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7054 GR005 Alpha Wire | 39 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2008 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24 AWG | 150V | WIRE AND CABLE | - | Green | 7/32 | 0.044 (1.12mm) | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 7053 OR001 Alpha Wire | 2109 |
| Datasheet | 11 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | POLYVINYL CHLORIDE | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | 0.135Ohm | STANDARD: MIL-W-16878E | NO | - | - | 1 | CSA, MIL, UL | 26 AWG | 150V | WIRE AND CABLE | - | Orange | 7/34 | 0.039 (0.99mm) | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 6115BK199 Alpha Wire | In Stock | - | - | - | - | - | - | ALPHA WIRE CO | - | Alpha Wire | 6115BK199 | - | Contact Manufacturer | 5.57 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 391440RD199 Alpha Wire | In Stock | - | - | - | - | - | - | ALPHA WIRE CO | - | Alpha Wire | 391440RD199 | - | Active | 5.57 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2844/7 YL1000 Alpha Wire | In Stock | - | - | - | - | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | + 200 C | - | - | Details | - | 2 lbs | 250 V | - | - | - | 2844 | - | - | MIL-DTL-16878/6 (Type B) | - | - | - | - | - | - | - | - | - | - | 1000 ft | Yellow | - | - | 0.91 mm | 7 x 32 | - | 24 AWG | - | - | - | - | - | ||
![]() 391040BK199 Alpha Wire | In Stock | - | - | - | - | - | - | ALPHA WIRE CO | - | Alpha Wire | 391040BK199 | - | Active | 5.57 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 391245BK199 Alpha Wire | In Stock | - | - | - | - | - | - | ALPHA WIRE CO | - | Alpha Wire | 391245BK199 | - | Active | 5.57 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ181930BK199 Alpha Wire | In Stock | - | - | - | - | - | - | ALPHA WIRE CO | - | Alpha Wire | AZ181930BK199 | - | Active | 5.57 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ221934BK199 Alpha Wire | In Stock | - | - | - | - | - | - | ALPHA WIRE CO | - | Alpha Wire | AZ221934BK199 | - | Active | 5.57 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6113BK199 Alpha Wire | In Stock | - | - | - | - | - | - | ALPHA WIRE CO | - | Alpha Wire | 6113BK199 | - | Contact Manufacturer | 5.56 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT201932RD199 Alpha Wire | In Stock | - | - | - | - | - | - | ALPHA WIRE CO | - | Alpha Wire | AT201932RD199 | - | Active | 5.57 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7035 SL001 Alpha Wire | 845 |
| Datasheet | 11 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2008 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 14 AWG | 300V | WIRE AND CABLE | - | Slate | 19/0.0147 | 0.103 (2.62mm) | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 3317 | ||
![]() 1854 GR001 Alpha Wire | 3620 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2001 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | - | Green | 7/32 | 0.044 (1.12mm) | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1808 BK001 Alpha Wire | 861 |
| Datasheet | 10 Weeks | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | ETHYLENE-TETRAFLUOROETHYLENE COPOLYMER | - | - | - | - | - | - | - | - | - | -70°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | NO | - | - | 1 | UL | 24 AWG | - | WIRE AND CABLE | - | Black | Solid | 0.030 (0.76mm) | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 1000.0' 304.8m | 0.005 0.13mm | ROHS3 Compliant | UL Style 1516 | ||
![]() 391450 WH001 Alpha Wire | 39 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 14 AWG | 20kV | WIRE AND CABLE | - | White | 41/30 | 0.174 (4.42mm) | - | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.050 1.27mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 7026 WH001 Alpha Wire | 707 |
| Datasheet | 9 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Spool | 2005 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | 0.02Ohm | STANDARD: MIL-W-16878E | NO | STRANDED | - | 1 | CSA; MIL; UL | 18 AWG | 300V | WIRE AND CABLE | - | White | 19/30 | 0.080 (2.03mm) | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 3266 | ||
![]() 1857 WO001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | White, Orange Stripe | 7/26 | 0.068 (1.73mm) | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 390862 BK001 Alpha Wire | 764 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 8 AWG | 25kV | WIRE AND CABLE | - | Black | 133/29 | 0.293 (7.44mm) | - | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.062 1.57mm | ROHS3 Compliant | ISO 10993 | ||
![]() 788133 YL001 Alpha Wire | 39 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 8 AWG | 600V | WIRE AND CABLE | - | Yellow | 133/29 | 0.263 (6.68mm) | - | - | - | - | - | 1000.0' 304.8m | 0.047 1.19mm | ROHS3 Compliant | UL Style 1028/1231 | ||
![]() 421626 OR013 Alpha Wire | 47 |
| Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 16 AWG | 300V | WIRE AND CABLE | - | Orange | 26/30 | 0.080 (2.03mm) | - | - | - | - | - | 5000' 1524.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 |