- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5875 YL001 Alpha Wire | 952 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/5 Type EE | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 1000V | - | Yellow | 19/34 | 0.060 (1.52mm) | - | - | - | - | 1000.0' 304.8m | 0.014 0.35mm | ROHS3 Compliant | UL Style 1180 | ||
![]() 5859 BK001 Alpha Wire | 766 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | 0.009Ohm | - | STANDARD: MIL-W-16878/4 | NO | STRANDED | 1 | MIL; NEMA; UL | 14 AWG | 600V | WIRE AND CABLE | Black | 19/27 | 0.095 (2.41mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 1000.0' 304.8m | 0.012 0.30mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 1551 VI005 Alpha Wire | 39 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 1000V | WIRE AND CABLE | Violet | 7/30 | 0.062 (1.57mm) | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 39X2205 WH002 Alpha Wire | 736 |
| Datasheet | 11 Weeks | Copper, Silver Coated | Silicone Rubber | Hook-Up | - | -40°C~200°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 5000V | - | White | 7/30 | 0.070 (1.78mm) | - | - | Biological Compatibility | - | 500.0' 152.4m | 0.020 0.51mm | ROHS3 Compliant | ISO 10993 | ||
![]() 391245 WH001 Alpha Wire | 15 | - | Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 15kV | WIRE AND CABLE | White | 65/30 | 0.183 (4.65mm) | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.045 1.14mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 2811 WH005 Alpha Wire | 837 |
| Datasheet | 34 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up, Shielded | - | -55°C~200°C | Spool | 2009 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | 0.073Ohm | - | STANDARD: MIL-W-16878/4 | YES | STRANDED | 1 | CE; MIL; NEMA | 24 AWG | 600V | WIRE AND CABLE | White | 19/36 | 0.100 (2.54mm) | 19X36 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 100.0' 30.5m | 0.012 0.30mm | ROHS3 Compliant | - | ||
![]() 1854 GR005 Alpha Wire | 41 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | - | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 600V | - | Green | 7/32 | 0.044 (1.12mm) | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1854 BR005 Alpha Wire | 42 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | - | 2001 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | Brown | 7/32 | 0.044 (1.12mm) | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 460619 RD001 Alpha Wire | 47 |
| Datasheet | 4 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6 AWG | 600V | WIRE AND CABLE | Red | 19/0.0372 | 0.305 (7.75mm) | - | - | - | - | 1000.0' 304.8m | 0.062 1.57mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 5856 BR001 Alpha Wire | 600 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-DTL-16878/4 | NO | STRANDED | 1 | MIL, NEMA | 20 AWG | 600V | WIRE AND CABLE | Brown | 19/32 | 0.058 (1.47mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 0.62 mm2 | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 1856/19 RD001 Alpha Wire | 39 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 600V | WIRE AND CABLE | Red | 19/32 | 0.060 (1.52mm) | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 784133 GR005 Alpha Wire | 47 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4 AWG | 600V | WIRE AND CABLE | Green | 133/25 | 0.395 (10.03mm) | - | - | - | - | 100.0' 30.5m | 0.063 1.60mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 398133 BK001 Alpha Wire | 39 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8 AWG | 600V | - | Black | 133/29 | 0.295 (7.49mm) | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.063 1.60mm | ROHS3 Compliant | ISO 10993, UL Style 3213 | ||
![]() 39X2020 WH001 Alpha Wire | 850 |
| Datasheet | 9 Weeks | Copper, Silver Coated | Silicone Rubber | Hook-Up | - | -40°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 20kV | WIRE AND CABLE | White | 19/32 | 0.150 (3.81mm) | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.055 1.40mm | ROHS3 Compliant | ISO 10993 | ||
![]() 1550 RD005 Alpha Wire | 57 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 1000V | WIRE AND CABLE | Red | 7/32 | 0.056 (1.42mm) | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 1853 OR005 Alpha Wire | 40 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2010 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 26 AWG | 600V | WIRE AND CABLE | Orange | 7/34 | 0.039 (0.99mm) | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1853 RD005 Alpha Wire | 48 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | - | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 26 AWG | 600V | WIRE AND CABLE | Red | 7/34 | 0.039 (0.99mm) | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 6822 OR005 Alpha Wire | 41 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 300V | - | Orange | 7/32 | 0.040 (1.02mm) | - | - | - | - | 100.0' 30.5m | 0.008 0.20mm | ROHS3 Compliant | - | ||
![]() 391697 BK002 Alpha Wire | 852 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 40kV | WIRE AND CABLE | Black | 26/30 | 0.254 (6.45mm) | - | - | Biological Compatibility | - | 500.0' 152.4m | 0.097 2.46mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 3049 GR005 Alpha Wire | 74 | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | 0.135Ohm | - | - | NO | STRANDED | 7 | CSA; UL | 26 AWG | 300V | WIRE AND CABLE | Green | 7/34 | 0.051 (1.30mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 |