- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 391645 BK005 Alpha Wire | 915 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 16 AWG | 15kV | WIRE AND CABLE | Black | 26/30 | 0.150 (3.81mm) | - | Biological Compatibility | 100.0' 30.5m | 0.045 1.14mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 784133 YL005 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 4 AWG | 600V | WIRE AND CABLE | Yellow | 133/25 | 0.395 (10.03mm) | - | - | 100.0' 30.5m | 0.063 1.60mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 392275 BK001 Alpha Wire | 2446 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.053Ohm | NO | STRANDED | 1 | UL | 22 AWG | 30kV | WIRE AND CABLE | Black | 7/30 | 0.180 (4.57mm) | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 1000.0' 304.8m | 0.075 1.90mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 392245 BK001 Alpha Wire | 518 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.053Ohm | NO | STRANDED | 1 | UL | 22 AWG | 15kV | WIRE AND CABLE | Black | 7/30 | 0.120 (3.05mm) | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 1000.0' 304.8m | 0.045 1.14mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 392250 RD001 Alpha Wire | 917 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.053Ohm | NO | STRANDED | 1 | UL | 22 AWG | 20kV | WIRE AND CABLE | Red | 7/30 | 0.131 (3.33mm) | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 1000.0' 304.8m | 0.050 1.27mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 391840 RD001 Alpha Wire | 47 | - | Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 10kV | WIRE AND CABLE | Red | 16/30 | 0.127 (3.23mm) | - | Biological Compatibility | 1000.0' 304.8m | 0.040 1.02mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 392262 BK001 Alpha Wire | 898 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 22 AWG | 25kV | WIRE AND CABLE | Black | 7/30 | 0.154 (3.91mm) | - | Biological Compatibility | 1000.0' 304.8m | 0.062 1.57mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 752010 WH001 Alpha Wire | 2673 |
| Datasheet | 9 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 20 AWG | 600V | WIRE AND CABLE | White | 10/30 | 0.099 (2.51mm) | - | - | 1000.0' 304.8m | 0.031 0.80mm | ROHS3 Compliant | UL Style 3173 | ||
![]() 460819 VI005 Alpha Wire | 2767 |
| Datasheet | 4 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 8 AWG | 600V | - | Violet | 19/0.0295 | 0.242 (6.15mm) | - | - | 100.0' 30.5m | 0.047 1.19mm | ROHS3 Compliant | UL Style 1028/1231 | ||
![]() 392250 WH002 Alpha Wire | 765 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.053Ohm | NO | STRANDED | 1 | UL | 22 AWG | 20kV | WIRE AND CABLE | White | 7/30 | 0.131 (3.33mm) | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 500.0' 152.4m | 0.050 1.27mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 391862 WH001 Alpha Wire | 963 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 25kV | WIRE AND CABLE | White | 16/30 | 0.171 (4.34mm) | - | Biological Compatibility | 1000.0' 304.8m | 0.062 1.57mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 391897 WH001 Alpha Wire | 1042 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 40kV | WIRE AND CABLE | White | 16/30 | 0.241 (6.12mm) | - | Biological Compatibility | 1000.0' 304.8m | 0.097 2.46mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 392245 RD005 Alpha Wire | 50 | - | Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.053Ohm | NO | STRANDED | 1 | UL | 22 AWG | 15kV | WIRE AND CABLE | Red | 7/30 | 0.120 (3.05mm) | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 100.0' 30.5m | 0.045 1.14mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 391897 RD001 Alpha Wire | 984 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 40kV | WIRE AND CABLE | Red | 16/30 | 0.241 (6.12mm) | - | Biological Compatibility | 1000.0' 304.8m | 0.097 2.46mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 391897 BK001 Alpha Wire | 877 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 40kV | WIRE AND CABLE | Black | 16/30 | 0.241 (6.12mm) | - | Biological Compatibility | 1000.0' 304.8m | 0.097 2.46mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 786133 WH005 Alpha Wire | 42 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 6 AWG | 600V | WIRE AND CABLE | White | 133/27 | 0.336 (8.53mm) | - | - | 100.0' 30.5m | 0.063 1.60mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 392207 WH005 Alpha Wire | 2807 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 22 AWG | 600V | WIRE AND CABLE | White | 7/30 | 0.124 (3.15mm) | - | Biological Compatibility | 100.0' 30.5m | 0.047 1.19mm | ROHS3 Compliant | ISO 10993, UL Style 3212 | ||
![]() 3210 SL005 Alpha Wire | 2346 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | -55°C~105°C | Spool | 2009 | MIL-W-16878 Type B/N | Active | 1 (Unlimited) | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | Slate | 19/36 | 0.093 (2.36mm) | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 891441 VI005 Alpha Wire | 2346 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 14 AWG | 300V | WIRE AND CABLE | Violet | 41/30 | 0.106 (2.69mm) | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1569/1581 | ||
![]() AZ141927 VI005 Alpha Wire | 2196 |
| Datasheet | 26 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | Violet | 19/27 | 0.093 (2.36mm) | - | - | 100.0' 30.5m | 0.013 0.33mm | ROHS3 Compliant | - |