- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Conductor Finish | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1653 WH005 Alpha Wire | 869 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~80°C | Spool | 2011 | MIL-W-76B Type HW | Active | 1 (Unlimited) | - | - | - | - | - | - | 10 AWG | 600V | WIRE AND CABLE | White | 105/30 | 0.210 (5.33mm) | - | - | - | - | - | 100.0' 30.5m | 0.045 1.14mm | ROHS3 Compliant | - | ||
![]() 1856 GR005 Alpha Wire | 56 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | 2006 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | STANDARDS: MIL-DTL-16878/1, MIL-W-76 | NO | STRANDED | - | MIL | 20 AWG | 600V | WIRE AND CABLE | Green | 7/28 | 0.058 (1.47mm) | 7X0.32 | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | 0.56 mm2 | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 3050 WS001 Alpha Wire | 2146 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 24 AWG | 300V | WIRE AND CABLE | White, Gray Stripe | 7/32 | 0.056 (1.42mm) | - | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 1854 RD005 Alpha Wire | 43 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2010 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | 24 AWG | 600V | - | Red | 7/32 | 0.044 (1.12mm) | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1852 BL005 Alpha Wire | 79 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | - | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | 28 AWG | 600V | WIRE AND CABLE | Blue | 7/36 | 0.035 (0.89mm) | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1855 YL005 Alpha Wire | 43 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | - | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | 0.053Ohm | STANDARD: MIL-W-76B; MIL-W-16878E/1 | NO | STRANDED | 1 | MIL | 22 AWG | 600V | WIRE AND CABLE | Yellow | 7/30 | 0.050 (1.27mm) | 7X30 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 3111000 TN005 Alpha Wire | 673 |
| Datasheet | 12 Weeks | Copper, Nickel Coated | Polytetrafluoroethylene (PTFE), Impregnated Fiberglass | Hook-Up | - | -55°C~538°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 10 AWG | 600V | - | Tan | 105/30 | 0.208 (5.28mm) | - | - | - | - | - | 100.0' 30.5m | 0.015 0.38mm | ROHS3 Compliant | UL Style 5107 | ||
![]() 7055 SL005 Alpha Wire | 15 | - | Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | 2011 | MIL-W-16878E Type B | Active | 1 (Unlimited) | 0.053Ohm | STANDARD: MIL-W-16878E | NO | STRANDED | 7 | CSA, MIL, UL | 22 AWG | 150V | WIRE AND CABLE | Slate | 7/30 | 0.050 (1.27mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 6715S RD005 Alpha Wire | 32 | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 600V | - | Red | Solid | 0.059 (1.50mm) | - | - | - | - | - | 100.0' 30.5m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 7057 WH005 Alpha Wire | 2942 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 150V | WIRE AND CABLE | White | 7/26 | 0.068 (1.73mm) | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 541401 RD001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | Red | Solid | 0.103 (2.62mm) | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 3047 VI001 Alpha Wire | 908 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30 AWG | 300V | - | Violet | 7/38 | 0.044 (1.12mm) | - | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 5876 OR005 Alpha Wire | 2805 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2005 | MIL-W-16878/5 Type EE | Active | 1 (Unlimited) | 0.029Ohm | STANDARD: MIL-W-16878/5 | NO | STRANDED | 19 | MIL, UL | 20 AWG | 1000V | WIRE AND CABLE | Orange | 19/32 | 0.068 (1.73mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 100.0' 30.5m | 0.014 0.35mm | ROHS3 Compliant | UL Style 1180 | ||
![]() 7056 BL005 Alpha Wire | 38 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 150V | WIRE AND CABLE | Blue | 7/28 | 0.058 (1.47mm) | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 301626 BK001 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 1000V | WIRE AND CABLE | Black | 26/30 | 0.092 (2.34mm) | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 6715 GR013 Alpha Wire | 5 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Green | 16/30 | 0.067 (1.70mm) | - | - | - | - | - | 5000' 1524.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6715 OR013 Alpha Wire | 42 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Orange | 16/30 | 0.067 (1.70mm) | - | - | - | - | - | 5000' 1524.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 5952 OR001 Alpha Wire | 42 |
| Datasheet | 10 Weeks | Copper, Silver Coated | Polyvinylidene Fluoride (PVDF) | Hook-Up | - | -40°C~125°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | NO | - | 1 | UL | 28 AWG | - | WIRE AND CABLE | Orange | Solid | 0.024 (0.61mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 1422 | ||
![]() 7013 WH001 Alpha Wire | 43 | - | Datasheet | 9 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -55°C~125°C | Spool | 2008 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 150V | - | White | 19/32 | 0.060 (1.52mm) | - | - | - | - | - | 1000.0' 304.8m | 0.011 0.28mm | ROHS3 Compliant | UL Style 3265 | ||
![]() 3057 GY013 Alpha Wire | 543 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 0.014Ohm | - | NO | STRANDED | 26 | CSA; UL | 16 AWG | 300V | WIRE AND CABLE | Green, Yellow Stripe | 26/30 | 0.092 (2.34mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility | - | 5000' 1524.0m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 |