- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Conductor Finish | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 39X2015 WH001 Alpha Wire | 3646 |
| Datasheet | 9 Weeks | Copper, Silver Coated | Silicone Rubber | Hook-Up | - | -40°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 15kV | WIRE AND CABLE | White | 19/32 | 0.120 (3.05mm) | - | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.040 1.02mm | ROHS3 Compliant | ISO 10993 | ||
![]() 392259 BK002 Alpha Wire | 47 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2 AWG | 600V | - | Black | 259/26 | 0.460 (11.68mm) | - | - | - | Biological Compatibility | - | 500.0' 152.4m | 0.063 1.60mm | ROHS3 Compliant | ISO 10993, UL Style 3213 | ||
![]() 3051 WB001 Alpha Wire | 41 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2007 | - | Active | 1 (Unlimited) | 0.053Ohm | - | - | NO | STRANDED | 1 | CSA; UL | 22 AWG | 300V | WIRE AND CABLE | White, Black Stripe | 7/30 | 0.062 (1.57mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 3050 GY005 Alpha Wire | 49 | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | 0.082Ohm | - | - | NO | STRANDED | 1 | CSA; UL | 24 AWG | 300V | WIRE AND CABLE | Green, Yellow Stripe | 7/32 | 0.056 (1.42mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 5874 YL001 Alpha Wire | 664 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2005 | MIL-W-16878/5 Type EE | Active | 1 (Unlimited) | 0.073Ohm | - | - | NO | STRANDED | 1 | MIL-W-16878; NEMA; UL | 24 AWG | 1000V | WIRE AND CABLE | Yellow | 19/36 | 0.054 (1.37mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 1000.0' 304.8m | 0.014 0.35mm | ROHS3 Compliant | UL Style 1180 | ||
![]() 3252 YL005 Alpha Wire | 42 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -10°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | 0.033Ohm | - | - | NO | STRANDED | 7 | UL, CSA | 20 AWG | 300V | WIRE AND CABLE | Yellow | 7/28 | 0.058 (1.47mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | 0.56 mm2 | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 3050 PK001 Alpha Wire | 2353 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 300V | - | Pink | 7/32 | 0.056 (1.42mm) | - | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 1551 WH005 Alpha Wire | 91 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | STANDARD: MIL-W-76 | NO | STRANDED | - | MIL | 22 AWG | 1000V | WIRE AND CABLE | White | 7/30 | 0.062 (1.57mm) | 7X0.25 | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | 0.35 mm2 | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 6830 BK005 Alpha Wire | 2339 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 300V | WIRE AND CABLE | Black | 19/25 | 0.120 (3.05mm) | - | - | - | - | - | 100.0' 30.5m | 0.015 0.38mm | ROHS3 Compliant | - | ||
![]() 5854 WH005 Alpha Wire | 2979 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | 2005 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | 1 | MIL; UL | 24 AWG | 600V | WIRE AND CABLE | White | 19/36 | 0.044 (1.12mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 6713 YL013 Alpha Wire | 750 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 600V | WIRE AND CABLE | Yellow | 7/30 | 0.049 (1.24mm) | - | - | - | - | - | 5000' 1524.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 7024 BK001 Alpha Wire | 571 |
| Datasheet | 9 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -55°C~125°C | Spool | 2005 | MIL-W-16878E Type C | Active | 1 (Unlimited) | 0.05Ohm | - | STANDARD: MIL-W-16878E | NO | STRANDED | 19 | CSA, MIL, UL | 22 AWG | 300V | WIRE AND CABLE | Black | 19/34 | 0.064 (1.63mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 3266 | ||
![]() 3057 VI005 Alpha Wire | 48 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2007 | - | Active | 1 (Unlimited) | 0.014Ohm | - | - | NO | STRANDED | 26 | CSA; UL | 16 AWG | 300V | WIRE AND CABLE | Violet | 26/30 | 0.092 (2.34mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 6821 GR005 Alpha Wire | 40 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 26 AWG | 300V | WIRE AND CABLE | Green | 7/34 | 0.035 (0.89mm) | - | - | - | - | - | 100.0' 30.5m | 0.008 0.20mm | ROHS3 Compliant | - | ||
![]() 391440 BK001 Alpha Wire | 928 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 10kV | - | Black | 41/30 | 0.154 (3.91mm) | - | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.040 1.02mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 3053 BL005 Alpha Wire | 48 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.037Ohm | - | - | NO | STRANDED | 10 | CSA; UL | 20 AWG | 300V | WIRE AND CABLE | Blue | 10/30 | 0.069 (1.75mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 1856 RD005 Alpha Wire | 46 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | 2010 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | STANDARDS: MIL-DTL-16878/1, MIL-W-76 | NO | STRANDED | - | MIL | 20 AWG | 600V | WIRE AND CABLE | Red | 7/28 | 0.058 (1.47mm) | 7X0.32 | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | 0.56 mm2 | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 5954 GR001 Alpha Wire | 39 |
| Datasheet | 10 Weeks | Copper, Silver Coated | Polyvinylidene Fluoride (PVDF) | Hook-Up | - | -40°C~125°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | NO | - | 1 | UL | 24 AWG | - | WIRE AND CABLE | Green | Solid | 0.030 (0.76mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 1000.0' 304.8m | 0.005 0.13mm | ROHS3 Compliant | UL Style 1423 | ||
![]() 1655 RD005 Alpha Wire | 43 | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~80°C | Spool | 2011 | MIL-W-76B Type HW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8 AWG | 600V | WIRE AND CABLE | Red | 133/29 | 0.259 (6.58mm) | - | - | - | - | - | 100.0' 30.5m | 0.045 1.14mm | ROHS3 Compliant | - | ||
![]() 3071 VI005 Alpha Wire | 15 | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 600V | - | Violet | 7/30 | 0.094 (2.38mm) | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | ISO 10993, UL Style 1015 |