- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ123728 GR001 Alpha Wire | 710 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | -55°C~150°C | Spool | 2010 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | 12 AWG | 600V | WIRE AND CABLE | Green | 37/28 | 0.114 (2.89mm) | - | 1000.0' 304.8m | 0.014 0.35mm | ROHS3 Compliant | - | ||
![]() AZ123728 BK001 Alpha Wire | 554 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | -55°C~150°C | Spool | 2010 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | 12 AWG | 600V | WIRE AND CABLE | Black | 37/28 | 0.114 (2.89mm) | - | 1000.0' 304.8m | 0.014 0.35mm | ROHS3 Compliant | - | ||
![]() 781201 SL001 Alpha Wire | 575 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 12 AWG | 600V | WIRE AND CABLE | Slate | Solid | 0.145 (3.68mm) | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() AZ123728 BL001 Alpha Wire | 642 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | -55°C~150°C | Spool | 2010 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | 12 AWG | 600V | WIRE AND CABLE | Blue | 37/28 | 0.114 (2.89mm) | - | 1000.0' 304.8m | 0.014 0.35mm | ROHS3 Compliant | - | ||
![]() AZ123728 YL001 Alpha Wire | 506 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | -55°C~150°C | Spool | 2010 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | 12 AWG | 600V | - | Yellow | 37/28 | 0.114 (2.89mm) | - | 1000.0' 304.8m | 0.014 0.35mm | ROHS3 Compliant | - | ||
![]() AZ123728 WH001 Alpha Wire | 530 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | -55°C~150°C | Spool | 2010 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | 12 AWG | 600V | WIRE AND CABLE | White | 37/28 | 0.114 (2.89mm) | - | 1000.0' 304.8m | 0.014 0.35mm | ROHS3 Compliant | - | ||
![]() 781201 YL005 Alpha Wire | 2339 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 12 AWG | 600V | WIRE AND CABLE | Yellow | Solid | 0.145 (3.68mm) | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 391650 BK001 Alpha Wire | 986 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 16 AWG | 20kV | WIRE AND CABLE | Black | 26/30 | 0.160 (4.06mm) | Biological Compatibility | 1000.0' 304.8m | 0.050 1.27mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 391840 BK005 Alpha Wire | 921 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 18 AWG | 10kV | WIRE AND CABLE | Black | 16/30 | 0.127 (3.23mm) | Biological Compatibility | 100.0' 30.5m | 0.040 1.02mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() AZ161929 WH001 Alpha Wire | 906 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | 16 AWG | 600V | WIRE AND CABLE | White | 19/29 | 0.079 (2.01mm) | - | 1000.0' 304.8m | 0.013 0.33mm | ROHS3 Compliant | - | ||
![]() 1579 BK001 Alpha Wire | 42 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~80°C | Spool | 2011 | MIL-W-76B Type HW | Active | 1 (Unlimited) | 14 AWG | 600V | WIRE AND CABLE | Black | 41/30 | 0.164 (4.17mm) | - | 1000.0' 304.8m | 0.045 1.14mm | ROHS3 Compliant | - | ||
![]() 892219 VI001 Alpha Wire | 2064 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 22 AWG | 300V | WIRE AND CABLE | Violet | 19/34 | 0.064 (1.63mm) | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 541626 GR001 Alpha Wire | 2807 |
| Datasheet | 8 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | 16 AWG | 600V | WIRE AND CABLE | Green | 26/30 | 0.099 (2.51mm) | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style TFFN | ||
![]() 781201 VI005 Alpha Wire | 2641 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 12 AWG | 600V | WIRE AND CABLE | Violet | Solid | 0.145 (3.68mm) | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 782001 RD001 Alpha Wire | 2428 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 20 AWG | 600V | WIRE AND CABLE | Red | Solid | 0.096 (2.44mm) | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 782001 BL001 Alpha Wire | 934 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 20 AWG | 600V | WIRE AND CABLE | Blue | Solid | 0.096 (2.44mm) | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() AZ123728 YL005 Alpha Wire | 2196 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | -55°C~150°C | Spool | 2010 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | 12 AWG | 600V | WIRE AND CABLE | Yellow | 37/28 | 0.114 (2.89mm) | - | 100.0' 30.5m | 0.014 0.35mm | ROHS3 Compliant | - | ||
![]() AT121925 YL005 Alpha Wire | 2261 |
| Datasheet | 26 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | 12 AWG | 600V | - | Yellow | 19/25 | 0.111 (2.82mm) | - | 100.0' 30.5m | 0.013 0.33mm | ROHS3 Compliant | - | ||
![]() 422601 BL013 Alpha Wire | 12 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 26 AWG | 300V | WIRE AND CABLE | Blue | Solid | 0.036 (0.91mm) | - | 5000' 1524.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() AT141927 RD001 Alpha Wire | 536 |
| Datasheet | 26 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | 14 AWG | 600V | WIRE AND CABLE | Red | 19/27 | 0.090 (2.29mm) | - | 1000.0' 304.8m | 0.011 0.28mm | ROHS3 Compliant | - |